"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","238015","","Fujitsu","S26381-K308-V150","238015","","Keyboards","194","","","KEYBOARD KBPC S2-HK """"DAN""""","20240307153452","ICECAT","1","31277","https://images.icecat.biz/img/norm/high/238011.jpg","300x194","https://images.icecat.biz/img/norm/low/238011.jpg","https://images.icecat.biz/img/gallery_mediums/img_238011_medium_1480929681_5337_26422.jpg","https://images.icecat.biz/thumbs/238011.jpg","","","Fujitsu KBPC S2-HK """"DAN"""" keyboard PS/2 Grey","KEYBOARD KBPC S2-HK """"DAN"""" KEYBOARD KBPC S2-HK """"DAN""""","Fujitsu KEYBOARD KBPC S2-HK """"DAN"""", Wired, PS/2, Grey","Fujitsu KEYBOARD KBPC S2-HK """"DAN"""". Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Product colour: Grey","The KB PC S2-HK keyboard allows users to call up frequently used applications, files and pc functions quickly by just pressing a key. The user is provided with 16 HotKeys, which can be freely configured according to individual requirements. Compared to launching applications from nested menus with the mouse, this is much simper and quicker. The increased productivity helps to reduce the total cost of ownership significantly for the user. The HotKey functions and icons are implemented on the numeric keypad (permanent color laser inscription). The keypad can still be used to enter numerals. The user therefore has additional functionality without additional keys. The color inscription of the numerals simplifies assignment of the two input levels via the switchable NumKey.","https://images.icecat.biz/img/norm/high/238011.jpg","300x194","","","","","","","","","","","","Keyboard","Connectivity technology: Wired","Device interface: PS/2","Keyboard number of keys: 105","Design","Product colour: Grey","Operational conditions","Operating temperature (T-T): 15 - 32 °C","Weight & dimensions","Keyboard dimensions (WxDxH): 464 x 168 x 36 mm","Keyboard weight: 900 g","Other features","Compatibility: PC","Compatible operating systems: -Microsoft Windows 9x,\n-Microsoft Windows NT,\n-Microsoft Windows Me,\n-Microsoft Windows 2000,\n-Microsoft Windows XP"