"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","2262","","HP","Q1413A","2262","0725184660276|725184660276","Large Format Media","971","","","Universal Heavyweight Coated Paper-914 mm x 30.5 m (36 in x 100 ft)","20240309141900","ICECAT","1","178400","https://images.icecat.biz/img/gallery/2131_9851626649.jpg","3387x2400","https://images.icecat.biz/img/gallery_lows/2131_9851626649.jpg","https://images.icecat.biz/img/gallery_mediums/2131_9851626649.jpg","https://images.icecat.biz/img/gallery_thumbs/2131_9851626649.jpg","","","HP Universal Heavyweight Coated Paper-914 mm x 30.5 m (36 in x 100 ft) large format media 30 m","Q1413A, Universal Heavyweight Coated Paper 120 gsm, 914 mm x 30.5 m (36 in x 100 ft)","HP Universal Heavyweight Coated Paper-914 mm x 30.5 m (36 in x 100 ft), 30 m, 96 cm (37.8""), 155 µm, 120 g/m²","HP Universal Heavyweight Coated Paper-914 mm x 30.5 m (36 in x 100 ft). Roll length: 30 m, Size (imperial): 96 cm (37.8""), Printing media thickness: 155 µm, Print media weight: 120 g/m²","Meet your everyday printing needs with this economical heavyweight matte coated paper. From working comps and design proofs to POP signage and special event posters, accomplish more with consistent results every time. You get added flexibility with broad HP Designjet printer compatibility. And you can print with the environment in mind with this recyclable, FSC™ certified printing material.\n\n- From working comps and design proofs to POP signage and special event posters, see high-quality, consistent image quality print to print and roll to roll.\n- Count on consistent image quality. HP printing materials, HP Designjet printers, and Original HP inks and printheads are designed to work together as a system to ensure reliable, consistent results with every print.\n- Meet your everyday printing needs and enjoy consistent, high-quality results with this economical heavyweight matte coated paper.\n- Use this high-quality printing material across a broad range of HP Designjet printers. And get added flexibility with this recyclable,[2] FSC™ certified[1] paper that supports the development of responsible forest management worldwide.\n- Take advantage of printing flexibility. HP Universal Heavyweight Coated Paper is compatible with a wide range of HP Designjet printers using Original HP dye- and pigment-based inks as well as HP Latex Inks.[3]. Help meet the environmental objectives of your company—and your clients. This FSC™ certified[1] paper supports the development of responsible forest management worldwide and is recyclable through commonly available recycling programs.","https://images.icecat.biz/img/gallery/2131_9851626649.jpg","3387x2400","","","","","","","","","","","","Features","Roll length: 30 m","Size (imperial): 96 cm (37.8"")","Core diameter: 5.08 cm","Printing media thickness: 155 µm","Print media weight: 120 g/m²","Printing material shelf life: 2 year(s)","Country of origin: Germany","Weight: 3.35 kg","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Storage temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 30 - 70%","Storage relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 59 - 86 °F","Weight & dimensions","Dimensions (WxDxH): 113 x 113 x 960 mm","Packaging data","Package dimensions (WxDxH): 113 x 113 x 960 mm","Package weight: 4.1 kg","Logistics data","Pallet gross weight: 375 kg","Other features","Products per pallet: 81 pc(s)","Printing material opacity: 90%","Printing media gloss level: Matte","Quantity per box: 1 pc(s)","Weight & dimensions","Pallet dimensions (W x D x H): 1120 x 1120 x 1150 mm","Pallet dimensions (W x D x H) (imperial): 1117.9 x 1117.9 x 1150.1 mm (44 x 44 x 45.3"")","Packaging data","Package dimensions (W x D x H): 113 x 113 x 960.1 mm (4.45 x 4.45 x 37.8"")","Other features","Printing material brightness: 95%","Printing material dry time: 0 min.","Printing material lamination: thermal and pressure-sensitive laminate films","Printing material smoothness: 100","Printing material waterfastness: Lamination required","Printing material whiteness: 130","Core size (imperial): 2""","Fade-resistance (archivability, dye ink): 0.75 year(s)","Retail only: N"