"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60" "","","22447617","","HP","C9079A","22447617","0882780432925|882780432925|0882780568013|882780568013|0882780432727|882780432727|0882780432888|882780432888|0882780432871|882780432871|0882780432895|882780432895|0883585275373|883585275373|0882780432789|882780432789|0882780432796|882780432796|0882780432802|882780432802|0882780432819|882780432819|0882780432918|882780432918|0882780432826|882780432826|0882780432741|882780432741|0882780432864|882780432864|0882780432758|882780432758|0882780432833|882780432833|0882780432932|882780432932|0882780432772|882780432772|0882780432949|882780432949|0882780432765|882780432765|0882780432956|882780432956|0882780432840|882780432840|0882780432901|882780432901|0882780889538|882780889538","Inkjet Printers","234","Deskjet","","D2360","20230530120622","ICECAT","1","342991","https://images.icecat.biz/img/gallery/22447617_4841439003.jpg","5256x2316","https://images.icecat.biz/img/gallery_lows/22447617_4841439003.jpg","https://images.icecat.biz/img/gallery_mediums/22447617_4841439003.jpg","https://images.icecat.biz/img/gallery_thumbs/22447617_4841439003.jpg","","","HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4","6.9ppm/2.9ppm, 20W, A4, USB, 500 pages","HP Deskjet D2360, Colour, 2, 4800 x 1200 DPI, A4, 500 pages per month, 6.9 ppm","HP Deskjet D2360. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6.9 ppm. Product colour: Grey, Silver","Reliability, affordability and great quality for whatever you print. A fast, everyday printer—perfect for laser-quality text and vibrant photos in optional 6-ink color. A new, stylish design includes a Print Cancel button for convenient control.","https://images.icecat.biz/img/gallery/22447617_4841439003.jpg|https://images.icecat.biz/img/gallery/22447617_5140288643.jpg|https://images.icecat.biz/img/gallery/22447617_2088064001.jpg|https://images.icecat.biz/img/norm/high/22447617-HP.jpg","5256x2316|5000x2257|4842x2336|400x400","|||","","","","","","","","","","","Features","Colour: Yes","Maximum duty cycle: 500 pages per month","Number of print cartridges: 2","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 6.9 ppm","Print speed (colour, draft quality, A4/US Letter): 14 ppm","Print speed (black, draft quality, A4/US Letter): 20 ppm","Print speed (colour, normal quality, A4/US Letter): 2.9 ppm","Input & output capacity","Total number of input trays: 1","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Maximum number of input trays: 1","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Non-ISO print media sizes: Executive, Hagaki card, Legal","Envelopes sizes: 10, C6, DL","Paper tray media weight: 65 - 90 g/m²","Ports & interfaces","USB port: Yes","USB 2.0 ports quantity: 1","Standard interfaces: USB","Network","Ethernet LAN: No","Wi-Fi: No","Performance","Sound pressure level (printing): 47 dB","Design","Market positioning: Home & office","Product colour: Grey, Silver","Built-in display: No","Certification: EN55022: 1998 + A1: 2000 + A2+L179: 2003/ Class B / CISPR 22: 1997 Class B +A1: 2000 + A2: 2002; EN55024: 1998/A1: 2001/A2: 2003/CISPR 24: 1997; EN 61000-3-2: 2000 (2nd Edition); EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B","Power","Power consumption (printing): 20 W","Power consumption (off): 4 W","Power consumption (standby): 4 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 467 mm","Depth: 415 mm","Height: 140 mm","Weight: 2.5 kg","Packaging data","Power cord included: Yes","Drivers included: Yes","Manual: Yes","Bundled software: HP Photosmart Essential Software"