"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202" "","","22113137","","Lenovo","20AR005SPG","22113137","","Laptops","151","ThinkPad","T","T440s","20240307153452","ICECAT","","8687","https://images.icecat.biz/img/gallery/19854084_2658.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/19854084_2658.jpg","https://images.icecat.biz/img/gallery_mediums/19854084_2658.jpg","https://images.icecat.biz/img/gallery_thumbs/19854084_2658.jpg","","","Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14"") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Schwarz","","Lenovo ThinkPad T440s, Intel® Core™ i5, 1,9 GHz, 35,6 cm (14""), 1600 x 900 Pixel, 8 GB, 128 GB","Lenovo ThinkPad T440s. Produkttyp: Laptop, Formfaktor: Klappgehäuse. Prozessorfamilie: Intel® Core™ i5, Prozessor: i5-4300U, Prozessor-Taktfrequenz: 1,9 GHz. Bildschirmdiagonale: 35,6 cm (14""), HD-Typ: HD+, Bildschirmauflösung: 1600 x 900 Pixel. RAM-Speicher: 8 GB, Interner Speichertyp: DDR3-SDRAM. Gesamtspeicherkapazität: 128 GB, Speichermedien: SSD. On-board Grafik Modell: Intel® HD Graphics 4400. Vorinstalliertes Betriebssystem: Windows 7 Professional. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/19854084_2658.jpg|https://images.icecat.biz/img/gallery/19720544_9381.jpg|https://images.icecat.biz/img/gallery/19854084_2467.jpg|https://images.icecat.biz/img/gallery/19720544_7887.jpg|https://images.icecat.biz/img/gallery/19854084_8011.jpg|https://images.icecat.biz/img/gallery/19720544_9202.jpg|https://images.icecat.biz/img/gallery/19854084_8359.jpg|https://images.icecat.biz/img/gallery/19854084_1534.jpg|https://images.icecat.biz/img/gallery/19854084_2887.jpg|https://images.icecat.biz/img/gallery/19854084_4064.jpg|https://images.icecat.biz/img/gallery/19720544_1154.jpg|https://images.icecat.biz/img/gallery/19854084_2821.jpg|https://images.icecat.biz/img/gallery/19720544_1945.jpg|https://images.icecat.biz/img/gallery/19854084_8443.jpg|https://images.icecat.biz/img/gallery/19854084_8110.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","||||||||||||||","","","","","","","","","Design","Produkttyp: Laptop","Produktfarbe: Schwarz","Formfaktor: Klappgehäuse","Gehäusematerial: Magnesium, Kunststoff","Marktpositionierung: Geschäft","Bildschirm","Bildschirmdiagonale: 35,6 cm (14"")","Bildschirmauflösung: 1600 x 900 Pixel","Touchscreen: Nein","HD-Typ: HD+","LED-Hintergrundbeleuchtung: Ja","Native Seitenverhältnis: 16:9","Helligkeit: 250 cd/m²","Dual-screen: Nein","Kontrastverhältnis: 400:1","Prozessor","Prozessorfamilie: Intel® Core™ i5","Prozessorhersteller: Intel","Prozessor: i5-4300U","Prozessor-Taktfrequenz: 1,9 GHz","Processor generation: Intel® Core™ i5 der vierten Generation","Anzahl Prozessorkerne: 2","Prozessor-Threads: 4","Prozessor Boost-Taktung: 2,9 GHz","System-Bus: 5 GT/s","Prozessor-Cache: 3 MB","Processor cache type: Smart Cache","Prozessorsockel: BGA 1168","Prozessor Lithografie: 22 nm","Prozessorbetriebsmodi: 64-Bit","Processor series: Intel Core i5-4300 Mobile series","Prozessor Codename: Haswell","Bus typ: DMI2","FSB Gleichwertigkeit: Nein","Stepping: D0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI-Express-Slots-Version: 2.0","PCI Express Konfigurationen: 4x1, 2x4","ECC supported by processor: Nein","Speicher","RAM-Speicher: 8 GB","RAM-Speicher maximal: 12 GB","Interner Speichertyp: DDR3-SDRAM","Speichertaktfrequenz: 1600 MHz","Memory Formfaktor: On-board + SO-DIMM","Speichersteckplätze: 1x SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 128 GB","Speichermedien: SSD","Optisches Laufwerk - Typ: Nein","Anzahl SSD installiert: 1","SSD Speicherkapazität: 128 GB","SolidStateDrive (SSD), Schnittstellen: SATA III","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: MMC, SD, SDHC, SDXC","Grafik","Eingebaute Grafikadapter: Ja","Discrete graphics card: Nein","Dediziertes Grafikmodell: Nicht verfügbar","On-board Grafik Modell: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 1,74 GB","On-board graphics card DirectX version: 12","On-board graphics card ID: 0xA16","Audio","Audio Chip: HD","Anzahl eingebauter Lautsprecher: 2","Lautsprecher Leistung: 1 W","Eingebautes Mikrofon: Ja","Kamera","Frontkamera: Ja","Auflösung Frontkamera: 1280 x 720 Pixel","Netzwerk","WLAN: Ja","WLAN-Standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Eingebauter Ethernet-Anschluss: Ja","Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-Version: 4.0","Anschlüsse und Schnittstellen","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Anzahl der Mini DisplayPorts: 1","DVI Anschluss: Nein","Anzahl VGA (D-Sub) Anschlüsse: 1","Kopfhörerausgänge: 1","S/PDIF-out Anschluss: Nein","Mikrofon, Line-In Anschluss: Ja","Kombinierter Kopfhörer-/Mikrofon-Port: Ja","Docking-Anschluss: Ja","Charging port type: DC-Anschluss","ExpressCard-Slot: Nein","CardBus PCMCIA Slot Typ: Nein","SmartCard-Slot: Ja","Total number of SATA connectors: 4","SATA III Anschlüsse: 4","USB - Schlafen-und-Laden: Ja","USB-Ports - Schlafen-und-Laden: 1","Tastatur","Numerisches Keypad: Nein","Eingabegerät: ThinkPad UltraNav","Tastatur mit Hintergrundbeleuchtung: Ja","Spritzwassergeschützte Tastatur: Ja","Windows Tasten: Ja","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Betriebssystem Architektur: 64-Bit","Recovery-Betriebssystem: Windows 8 Pro","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technologie: Ja","Intel My WiFi Technologie: Nein","Intel Smart Connect Technologie: Ja","Intel Anti-Theft Technologie: Ja","Intel® Smart-Response-Technologie: Ja","Intel Identity Protection Technologie: Ja","Intel Hyper-Threading Technologie: Ja","Intel® Turbo-Boost-Technologie: 2.0","Intel Small Business Advantage (SBA): Ja","Intel Matrix Storage Technologie: Nein","Intel HD Audio Technology: Ja","Verbesserte Intel SpeedStep Technologie: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nein","Intel® InTru™-3D-Technik: Ja","Intel® Insider™: Ja","Intel® Quick Sync Video Technology: Ja","Intel Flex Memory Access: Nein","Intel® Smart Cache: Ja","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Ja","Intel Enhanced Halt State: Ja","Intel VT-x mit Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Nein","Intel Sicherer Schlüssel: Ja","Intel TSX-NI: Nein","Intel Stable Image Platform Program (SIPP): Ja","Intel Clear Video Technology für MID: Nein","Intel® 64: Ja","Execute Disable Bit: Ja","Leerlauf Zustände: Ja","Thermal-Überwachungstechnologien: Ja","Processor package size: 40 x 24 x 1.5 mm","Unterstützte Befehlssätze: AVX 2.0, SSE4.1, SSE4.2","Prozessor-Code: SR1ED","CPU Konfiguration (max): 1","Eingebettete Optionen verfügbar: Ja","UART: Ja","Intel Virtualization Technology für adressierten E/A (VT-d): Ja","Intel Smart Connect Technology version: 1,00","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 1,00","Intel Secure Key Technology version: 1,00","Intel Small Business Advantage (SBA) version: 1,00","Intel ME Firmware-Version: 9.5","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nein","Intel FDI Technology: Nein","Intel Rapid Storage Technology: Ja","Intel Fast Memory Access: Nein","Processor ARK ID: 76308","Conflict-Free processor: Ja","Batterie","Anzahl Batteriezellen: 3+3","Akku-/Batteriebetriebsdauer: 8,4 h","Energie","Netzteilstärke: 45 W","Netzteilfrequenz: 50 - 60 Hz","Netzteil Eingansgsspannung: 100 - 240 V","Sicherheit","Kabelsperre-Slot: Ja","Fingerabdruckscanner: Ja","Trusted Platform Module (TPM): Ja","Passwortschutz: Ja","Passwortschutz-Art: HDD, Einschalten, Supervisor","Betriebsbedingungen","Temperaturbereich in Betrieb: 5 - 35 °C","Temperaturbereich bei Lagerung: 5 - 43 °C","Luftfeuchtigkeit in Betrieb: 8 - 95%","Luftfeuchtigkeit (außer Betrieb): 5 - 95%","Höhe bei Betrieb: 0 - 2438 m","Sustainability","Sustainability certificates: RoHS, EPEAT Silver, ENERGY STAR","Gewicht & Abmessungen","Gewicht: 1,59 kg","Breite: 331 mm","Tiefe: 226 mm","Höhe: 20,6 mm","Verpackungsinhalt","Betriebsanleitung: Ja","Schnellstartübersicht: Ja","Netzkabel: Ja","Weitere Spezifikationen","AC-Netzadapter: Ja","LightScribe: Nein","Intel segment tagging: Homeoffice, Kleines Unternehmen"