"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202","Spec 203"
"","","22113032","","Lenovo","N3Z6XPG","22113032","","Laptops","151","ThinkPad","Helix","Helix","20240621033803","ICECAT","","30566","https://images.icecat.biz/img/norm/high/18029321-2691.jpg","1600x1424","https://images.icecat.biz/img/norm/low/18029321-2691.jpg","https://images.icecat.biz/img/norm/medium/18029321-2691.jpg","https://images.icecat.biz/thumbs/18029321.jpg","","","Lenovo ThinkPad Helix Intel® Core™ i7 i7-3667U Laptop 29.5 cm (11.6"") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8 Black","11.6"" FHD IPS (1920x1080) Multi-touch, Intel Core i7-3667U (2 GHz), 8GB DDR3L SDRAM, 256GB SSD, Intel HD Graphics 4000, Wi-Fi 802.11 a/b/g/n, Bluetooth 4.0, Digitizer, 2MP/5MP, 3+4 cell, Windows 8 64-bit","Lenovo ThinkPad Helix, Intel® Core™ i7, 2 GHz, 29.5 cm (11.6""), 1920 x 1080 pixels, 8 GB, 256 GB","Lenovo ThinkPad Helix. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 29.5 cm (11.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black","Laptop, Tablet, Stand, and Tablet+ Modes.\nWork at a desk in laptop mode, get mobile in tablet mode, and share data and presentations by placing Helix in stand mode—simply dock it backward on the enhanced keyboard. Fold it down onto the base for Tablet+ Mode and get more power, ports, and battery life than a standard tablet.\n\nFull HD 1920 x 1080 IPS Display\nVibrant, wide-view 11.6"" 400-nit Corning® Gorrilla® glass IPS display with ten-finger multitouch technology seamlessly integrates with Windows 8 and allows more precise control as well as a vivid and immersive viewing experience.\n\nGet Online Wherever You Are\nAlways on, always connected: embedded 3G support, NFC and WiFi.\n\nDigitizer Pen Support\nThe optional ThinkPad digitizer and pen performs capacitive touchscreen functions—swipe, drag, open, click—with precise control and converts your handwriting into digital text.\n\nDual Cameras\n2MP front-facing webcam for crystal-clear video conferencing; 5MP rear-facing camera with LED flash and 30 fps video recording.\n\nDolby® Home Theater® v4 and Dual Stereo Speakers\nIncreased audio clarity and maximized volume output without distortion — enjoy a crisp, clear immersive surround sound experience.\n\nAdvanced Security Features\nIntel® vPro™ and AMT technology, BIOS encryption, Kensington Lock port ,TPM chip and Computrace® support make the Helix an enterprise ready business tool.\nFull-Sized, Spill-Resistant Keyboard, & Intelligent Touchpad\nThe legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. It is also spill-resistant, protecting circuitry from liquid exposure.\n\nComplete Connectivity\nUSB 2.0 port, Mini DisplayPort on tablet – keyboard dock adds two USB 3.0 ports and another Mini DisplayPort.","https://images.icecat.biz/img/norm/high/18029321-2691.jpg|https://images.icecat.biz/img/gallery/img_22821283_high_1472614653_397_26430.jpg|https://images.icecat.biz/img/gallery/img_22821283_high_1472614654_0739_26430.jpg|https://images.icecat.biz/img/gallery/img_22821283_high_1472614654_5082_26430.jpg|https://images.icecat.biz/img/gallery/img_22821283_high_1472614654_9483_26430.jpg|https://images.icecat.biz/img/gallery/img_22821283_high_1472614655_3922_26430.jpg|https://images.icecat.biz/img/gallery/img_22821283_high_1472614655_8678_26430.jpg|https://images.icecat.biz/img/gallery/img_22821283_high_1472614656_3253_26430.jpg","1600x1424|940x475|940x475|940x475|940x475|940x475|940x475|940x475","|||||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Convertible (Detachable)","Housing material: Magnesium, Polycarbonate (PC)","Display","Display diagonal: 29.5 cm (11.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","Touchscreen type: Capacitive","HD type: Full HD","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Display brightness: 350 cd/m²","Contrast ratio (typical): 800:1","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-3667U","Processor frequency: 2 GHz","Processor generation: 3rd gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.2 GHz","System bus rate: 5 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-3600 Mobile series","Processor codename: Ivy Bridge","Bus type: DMI","FSB Parity: No","Stepping: L1","Thermal Design Power (TDP): 17 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x8, 1x16, 2x4, 2x8","CPU multiplier (bus/core ratio): 20","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1333 MHz","Memory form factor: On-board","Memory layout (slots x size): 1 x 8 GB","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: SATA III","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","On-board graphics card ID: 0x166","Audio","Audio system: Dolby Home Theater v4","Number of built-in speakers: 2","Speaker power: 1 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 5 MP","Front camera resolution: 1920 x 1080 pixels","Video capturing speed: 30 fps","Rear camera: Yes","Rear camera resolution (numeric): 2 MP","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Mini DisplayPorts quantity: 2","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: Intel® QS77 Express","Ambient light sensor: Yes","Accelerometer: Yes","Gyroscope: Yes","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 8","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel Smart Connect Technology: No","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Rapid Start Technology: No","Intel® Smart Response Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): No","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): No","Intel® Active Management Technology (Intel® AMT): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 31 x 24 mm","Supported instruction sets: AVX","Processor code: SR0N5","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 64898","Conflict-Free processor: Yes","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 28 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 3+4","Battery life (max): 8 h","Battery life (tablet mode): 5.6 h","Battery capacity (tablet, Watt-hours): 42 Wh","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Trusted Platform Module (TPM): Yes","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 1.61 kg","Width: 296.1 mm","Depth: 226 mm","Height: 20.4 mm","Weight (tablet mode): 785 g","Width (tablet mode): 29.6 cm","Depth (tablet mode): 18.7 cm","Height (tablet mode): 1.16 cm","Packaging content","Stylus pen: Yes","Interface adapters included: Mini DisplayPort male - VGA female, USB male - Ethernet LAN (RJ-45) female","Manual: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","Maximum internal memory (64-bit): 8 GB","Intel® Virtualization Technology (Intel® VT): VT-d, VT-x","Intel segment tagging: Home office, Small Business"