"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163" "","","22113029","","Lenovo","10AS002TPG","22113029","","個人電腦/工作站","153","ThinkCentre","E","E73","20240307153452","ICECAT","","6959","https://images.icecat.biz/img/norm/high/20358083-8971.jpg","560x345","https://images.icecat.biz/img/norm/low/20358083-8971.jpg","https://images.icecat.biz/img/norm/medium/20358083-8971.jpg","https://images.icecat.biz/thumbs/20358083.jpg","","","联想 ThinkCentre E73 Intel® Core™ i5 i5-4430S 4 GB DDR3-SDRAM 1 TB HDD 硬式磁碟機 Windows 7 Professional 迷你塔型直立機箱 PC 黑色","","联想 ThinkCentre E73, 2.7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL 雙層燒錄, Windows 7 Professional","联想 ThinkCentre E73. 處理器頻率: 2.7 GHz, 處理器系列: Intel® Core™ i5, 處理器類型: i5-4430S. 內部記憶體: 4 GB, 內部記憶體類型: DDR3-SDRAM, 記憶體時脈速度: 1600 MHz. 總儲存空間: 1 TB, 媒體儲存功能: HDD 硬式磁碟機, 光碟機: DVD Super Multi DL 雙層燒錄. 主機板內建顯示卡型號: Intel® HD Graphics 4600. 提供作業系統: Windows 7 Professional, 作業系統結構: 64位元. 電源供應: 180 W. 機箱外型規格: 迷你塔型直立機箱. 產品類型: PC","","https://images.icecat.biz/img/norm/high/20358083-8971.jpg|https://images.icecat.biz/img/gallery/20422514_1741.jpg|https://images.icecat.biz/img/gallery/20422514_1304.jpg|https://images.icecat.biz/img/gallery/20422514_2270.jpg|https://images.icecat.biz/img/gallery/20637376_337.jpg|https://images.icecat.biz/img/gallery/20637376_3855.jpg|https://images.icecat.biz/img/gallery/21806692_3661.jpg|https://images.icecat.biz/img/gallery/20422514_1737.jpg|https://images.icecat.biz/img/gallery/20422514_4288.jpg|https://images.icecat.biz/img/gallery/20422514_4158.jpg|https://images.icecat.biz/img/gallery/20422514_6131.jpg","560x345|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","||||||||||","","","","","","","","","處理器","處理器系列: Intel® Core™ i5","處理器製造商: Intel","處理器類型: i5-4430S","處理器頻率: 2.7 GHz","處理器型號: 第四代 Intel® Core™ i5處理器","處理器核心數量: 4","處理器執行緒數: 4","處理器加速頻率: 3.2 GHz","處理器插座: LGA 1150 (Socket H3)","處理器高速緩存: 6 MB","處理器高速緩存類型: 智慧型快取","匯流排類型: QPI","FSB同位: 不","處理器光刻: 22 nm","處理器操作模式: 64位元","處理器序號: Intel Core i5-4400 Desktop series","處理器代號(codename): Haswell","散熱設計功率(TDP): 65 W","處理器容忍最高溫度: 71.35 °C","PCI Express插槽版本: 3.0","PCI Express 線道數量配置上限: 16","PCI Express 組態配置: 1x16, 2x8, 1x8+2x4","處理器數目: 1","QPI連結數量: 1","步進: C0","處理器支援內部記憶體最大值: 32 GB","處理器可支援記憶體類型: DDR3-SDRAM","處理器支援記憶體時脈頻率: 1333,1600 MHz","處理器可支援記憶體頻寬(最大值): 25.6 GB/秒","處理器支援 ECC 記憶體: 不","記憶體","內部記憶體: 4 GB","最大內部記憶體(64-bit): 16 GB","內部記憶體類型: DDR3-SDRAM","記憶體配置: 1 x 4 GB","記憶體插槽: 2x DIMM","記憶體時脈速度: 1600 MHz","支援記憶體通道: 雙通道","儲存器","總儲存空間: 1 TB","光碟機: DVD Super Multi DL 雙層燒錄","媒體儲存功能: HDD 硬式磁碟機","儲存驅動器安裝數量: 1","硬碟安裝數量: 1","硬碟容量: 1 TB","硬碟接口: SATA III","硬碟轉速: 7200 RPM","硬碟尺寸: 3.5""","整合式讀卡機: 是","圖像","內建顯示卡: 是","獨立顯示卡型號: 無法使用","主機板內建顯示卡型號: Intel® HD Graphics 4600","主機板內建顯示卡系列: Intel® HD Graphics","主機板內建顯示卡基本頻率: 350 MHz","主機板內建顯示卡動態頻率(最大值): 1100 MHz","最大主機板內建顯示卡記憶體: 1.74 GB","主機板內建顯示卡支援顯示器數量: 3","主機板內建顯示卡 DirectX 支援版本: 11.1","主機板內建顯示卡裝置識別碼: 0x412","網路","乙太網路LAN連接: 是","Wi-Fi 連結: 不","乙太網路數據傳輸速率: 10,100,1000 Mbit/秒","佈線技術: 10/100/1000Base-T(X)","連接埠及介面","USB 2.0連接埠數量: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A 連接埠數量: 2","VGA(D-SUB)連接埠數量: 1","DVI端口: 不","DisplayPort 數量: 1","乙太網路LAN(RJ - 45)端口數量: 1","麥可風輸入: 是","耳機輸出端口: 1","序列埠數量: 1","並行端口數量: 1","擴充槽","PCI Express x1(Gen 2.x)插槽: 2","PCI Express X16(Gen 3.x)插槽: 1","設計","機箱外型規格: 迷你塔型直立機箱","產品色彩: 黑色","支援裝配位置: 垂直","線纜鎖插槽: 是","筆電安全鎖插槽類型: Kensington","性能","產品類型: PC","主機板晶片組: Intel® H81","音效系統: HD","密碼保護: 是","密碼保護: HDD 硬式磁碟機, 電源開啟","軟體","提供作業系統: Windows 7 Professional","作業系統結構: 64位元","恢復操作系統: Windows 8 Pro","處理器的特殊功能","Intel®無線顯示技術: 是","Intel® 64: 是","增強型Intel® SpeedStep技術: 是","嵌入式系統可選: 不","Intel® InTru™ 3D 技術: 是","Intel® Insider™: 是","Intel®清晰影像HD技術: 是","Intel®Clear Video Technology(Intel® 清晰影像技術): 不","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","Intel® TSX-NI: 不","閒置狀態: 是","熱監測技術: 是","Intel® 穩定影像平台計劃 (SIPP): 不","Intel®進階加密標準新指令技術: 是","Intel®安全密鑰: 是","Intel® OS Guard 作業系統防護: 是","Intel® 可信賴執行技術: 不","病毒防護技術: 是","Intel®彈性顯示介面技術: 是","Intel®Flex記憶體存取技術: 不","Intel®快速記憶體存取技術: 不","Intel®智慧型快取記憶體技術: 是","Intel®增強暫停時態: 是","Intel®需求切換技術: 不","適用於MID的Intel®清晰影像技術: 不","處理器封裝大小: 37.5 x 37.5 mm","支援指令集: AVX 2.0, SSE4.1, SSE4.2","處理器代碼: SR14M","可擴充性: 1S","CPU配置(最大): 1","顯示卡及 IMC 微影: 22 nm","散熱解決方案規格: PCG 2013C","Intel® 虛擬化技術定向輸入/輸出: 是","Intel® Identity Protection Technology(Intel® 身份保護技術)版本: 1.00","Intel® Stable Image Platform Program(Intel® 穩定影像平台計劃, SIPP)版本: 0.00","Intel® Secure Key Technology(Intel® 安全金鑰技術)版本: 1.00","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel® Small Business Advantage (SBA) (Intel®小型企業優勢工具)版本: 1.00","Intel® TSX-NI 版本: 0.00","Intel®雙顯示功能技術: 是","Intel®快速儲存技術(RST): 不","處理器 ARK ID: 75037","Intel® Turbo Boost Technology (渦輪加速技術): 2.0","Intel®超執行緒技術: 不","Intel® Quick Sync Video Technology (快速同步視訊技術): 是","Intel®My WiFi 技術: 是","Intel®個人身分辨識保護技術: 是","Intel®防竊 技術: 是","非衝突礦產處理器產品: 是","能源管理","電源供應: 180 W","電源輸入電壓: 100 - 240 V","電源輸入頻率: 50 - 60 Hz","永續性","永續性證書: RoHS","重量及尺寸","寬度: 160 mm","深度: 400 mm","高度: 397 mm","重量: 7.5 kg","內容包裝","含顯示器: 不","含滑鼠: 是","含鍵盤: 是","其他功能","光碟驅動器數量: 1"