"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171" "","","22113020","","Lenovo","10BC000LPG","22113020","","All-in-One PCs","2282","ThinkCentre","M","M73z","20240621075856","ICECAT","","7926","https://images.icecat.biz/img/gallery/21120644_6784.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/21120644_6784.jpg","https://images.icecat.biz/img/gallery_mediums/21120644_6784.jpg","https://images.icecat.biz/img/gallery_thumbs/21120644_6784.jpg","","","Lenovo ThinkCentre M73z Intel® Core™ i3 i3-4130 50,8 cm (20"") 1600 x 900 Pixel All-in-One-PC 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Schwarz","","Lenovo ThinkCentre M73z, 50,8 cm (20""), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional","Lenovo ThinkCentre M73z. Produkttyp: All-in-One-PC. Anzeigegrösse (Diagonal): 50,8 cm (20""), HD type: HD+, Auflösung: 1600 x 900 Pixel. Prozessorfamilie: Intel® Core™ i3, Prozessor-Taktfrequenz: 3,4 GHz. Arbeitsspeicher (RAM): 4 GB, Interner Speichertyp: DDR3L-SDRAM. Gesamtspeicherkapazität: 500 GB, Speichermedien: Hybrid-HDD. On-board Grafik Modell: Intel® HD Graphics 4400. Integrierte Kamera. Optisches Laufwerk - Typ: DVD±RW. Vorinstalliertes Betriebssystem: Windows 7 Professional. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/21120644_6784.jpg|https://images.icecat.biz/img/gallery/20083738_520.jpg|https://images.icecat.biz/img/gallery/20083413_3374.jpg|https://images.icecat.biz/img/gallery/20083413_3060.jpg|https://images.icecat.biz/img/gallery/20083738_8047.jpg|https://images.icecat.biz/img/gallery/20083413_9206.jpg|https://images.icecat.biz/img/gallery/20083413_8605.jpg|https://images.icecat.biz/img/gallery/20923106_646.jpg|https://images.icecat.biz/img/gallery/20083738_6787.jpg|https://images.icecat.biz/img/gallery/20083738_6960.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||||","","","","","","","","","","","Anzeige","Anzeigegrösse (Diagonal): 50,8 cm (20"")","Auflösung: 1600 x 900 Pixel","Touchscreen: Nein","HD type: HD+","Full-HD: Nein","LED-Hintergrundbeleuchtung: Ja","Native aspect ratio: 16:9","Helligkeit: 250 cd/m²","Prozessor","Prozessorfamilie: Intel® Core™ i3","Prozessorhersteller: Intel","Prozessor: i3-4130","Prozessor-Taktfrequenz: 3,4 GHz","Processor generation: Intel® Core™ i3 der vierten Generation","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 4","Processor cache: 3 MB","Processor cache type: Smart Cache","System-Bus: 5 GT/s","Thermal Design Power (TDP): 65, 54","PCI Express slots version: 3.0","Prozessorsockel: LGA 1150 (Socket H3)","Prozessor Lithografie: 22 nm","Processor operating modes: 64-Bit","Stepping: C0","Bus type: DMI2","Processor codename: Haswell","Processor series: Intel Core i3-4100 Desktop series","FSB Parity: Nein","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 1x8, 1x16, 2x4, 2x8","Tcase: 72 °C","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Ja","Memory types supported by processor: DDR3-1333/1600, DDR3L-1333/1600 @ 1.5V","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: Ja","Speicher","Arbeitsspeicher (RAM): 4 GB","Maximaler Hauptspeicher: 16 GB","Interner Speichertyp: DDR3L-SDRAM","Speichersteckplätze: 2","Memory slots type: SO-DIMM","Speichertaktfrequenz: 1600 MHz","Speicherlayout: 1 x 4 GB","Memory form factor: DIMM/SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 500 GB","Speichermedien: Hybrid-HDD","Optisches Laufwerk - Typ: DVD±RW","Number of storage drives installed: 1","Anzahl der installierten Festplatten: 1","Festplatte Rotationsgeschwindigkeit: 5400 RPM","Festplatten Schnittstelle: SATA III","Hybrid-HDD cache type: Flash","Hybrid-HDD cache memory: 8 GB","Integrierter Kartenleser: Ja","Grafik","Dediziertes Grafikmodell: Nicht verfügbar","On-board graphics adapter: Ja","On-board Grafik Modell: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1,74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x41E","Audio","Eingebaute Lautsprecher: Ja","RMS eingestufte Energie: 4 W","Eingebautes Mikrofon: Ja","Audio-System: HD","Kamera","Integrierte Kamera: Ja","Total megapixels: 1 MP","Kameraauflösung: 1280 x 720 Pixel","optisches Laufwerk","Optical drive interface: SATA","Netzwerk","Wi-Fi: Ja","Ethernet/LAN: Ja","Bluetooth: Ja","Wi-Fi-Standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s","Bluetooth-Version: 4.0","Konnektivität","Anzahl der USB 2.0 Ports: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Anzahl VGA (D-Sub) Anschlüsse: 1","Headphone outputs: 1","Mikrofon, Line-In Anschluss: Ja","Design","Produktfarbe: Schwarz","Kabelsperre-Slot: Ja","Cable lock slot type: Kensington","Performance","Produkttyp: All-in-One-PC","Motherboard Chipsatz: Intel® H81","Trusted Platform Module (TPM): Ja","HDD Benutzer Passwort: Ja","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Betriebssystem Architektur: 64-Bit","Recovery operating system: Windows 8 Pro","Prozessor Besonderheiten","Intel® Turbo-Boost-Technologie: Nein","Intel Hyper-Threading Technology: Ja","Intel My WiFi Technology: Nein","Intel Anti-Theft Technology: Nein","Intel Wireless Display (WiDi) Technology: Ja","Enhanced Intel SpeedStep Technologie: Ja","Intel® Quick Sync Video Technology: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nein","Intel® Insider™: Nein","Intel® InTru™-3D-Technik: Ja","Intel Flex Memory Access: Nein","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Nein","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Nein","Intel TSX-NI: Nein","Intel Stable Image Platform Program (SIPP): Nein","Intel Clear Video Technology for MID: Nein","Intel 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0","Scalability: 1S","CPU configuration (max): 1","Embedded options available: Nein","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013C","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Virtualization Technology (VT-x): Ja","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 0,00","Intel Dual Display Capable Technology: Nein","Intel FDI Technology: Nein","Intel Rapid Storage Technology: Nein","Intel Fast Memory Access: Nein","Processor ARK ID: 77480","Energiemanagement","Netzteilstärke: 150 W","Gewicht u. Abmessungen","Gerätebreite (inkl. Fuss): 506 mm","Gerätetiefe (inkl. Fuss): 249,8 mm","Gerätehöhe (inkl. Fuss): 423,9 mm","Weight (with stand): 8,84 kg","Zertifikate","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Verpackungsinhalt","Maus eingeschlossen: Ja","Keyboard included: Ja","Schnellstartübersicht: Ja","Netzkabel: Ja","Weitere Spezifikationen","Storage drive interface: Serial ATA III","Intel Virtualization Technologie: VT-x","Intel segment tagging: Unternehmen, Professionell"