"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169"
"","","22112998","","Lenovo","30A10067MN","22112998","","PCs/Workstations","153","ThinkStation","","E32 Tower","20240621043344","ICECAT","","6255","https://images.icecat.biz/img/norm/high/19705515-7712.jpg","860x1600","https://images.icecat.biz/img/norm/low/19705515-7712.jpg","https://images.icecat.biz/img/norm/medium/19705515-7712.jpg","https://images.icecat.biz/thumbs/19705515.jpg","","","Lenovo ThinkStation E32 Tower Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Mini Tower Workstation Black","Intel Core i7-4770 (3.4 GHz), 4GB RAM, 500GB Hybrid-HDD, Intel HD Graphics 4600, Gigabit Ethernet, Windows 7 Professional 64","Lenovo ThinkStation E32 Tower, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD±RW, Windows 7 Professional","Lenovo ThinkStation E32 Tower. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: Workstation","Mini Tower.\nTower workstations provide the ultimate performance with full-featured scalability, yet weigh about 25 liters.\n\nPlatform Stability\nThe E32 workstation features a 15-month life cycle with no planned hardware changes that affect the preloaded software image. Image stability for long-term deployments helps to reduce transition, qualification, and testing costs to ensure savings for your business.\n\nMultiple Monitor Display\nMaximize productivity with independent display support for up to three independent monitors using Mosaic Mode with Intel® graphics. Plus, connect to up to 16 independent monitors with 1.2 stream cloning mode.\n\nFast Data Transfer\nWith 6 USB 3.0 ports (two in the front and four in the rear), plus 3 USB 2.0 (one internal), you can move data quickly between your workstation and other devices. SuperSpeed USB 3.0 enables file transfer up to 10 times faster than previous USB technologies, which allows for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related devices. Backward-compatible with USB 2.0 devices.\n\nTool-Less Expandability\nUpgrades are a cinch for IT staff, with convenient tool-free access to hardware. Especially beneficial when working with multiple workstations. And the E32 tower supports up to four hard drives (3.5"" SATA (6Gbps) 7200 rpm, 2.5"" SATA (6Gbps) 10K rpm, and 2.5"" SSD (6Gbps) with up to two 5.25"" optical bays and two internal HDD bays.\n\nSolid Security & Manageability\nThinkStation E32 workstations include some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. The Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication. A Kensington lock slot makes it easy to physically secure your workstation. Plus, Intel® vPro™ technology provides one-touch setup that allows deployment and configuration of the technology on up to two-thirds of your install base within minutes.\n\nUnmatched Reliability\nThe ThinkStation E32 continues the long legacy of unmatched reliability touted by Lenovo single and dual processor workstations. It's built with the same efficient thermal design and employs a cooling process that makes ThinkStation workstations stand out from the competition.\n\nGreen Leadership\nThinkStation workstations are GREENGUARD® certified and feature up to 80 Plus Platinum for 92% efficient power supplies.\n\nPriority Technical Support\nYou demand a lot from your system and Lenovo Services help you stay productive. Bypass basic troubleshooting support with direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.","https://images.icecat.biz/img/norm/high/19705515-7712.jpg|https://images.icecat.biz/img/gallery/20391718_5071.jpg|https://images.icecat.biz/img/gallery/20391718_9938.jpg|https://images.icecat.biz/img/gallery/20391718_2310.jpg|https://images.icecat.biz/img/gallery/20391718_1134.jpg|https://images.icecat.biz/img/gallery/20391718_6850.jpg","860x1600|1060x596|1060x596|1060x596|1060x596|1060x596","|||||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-4770","Processor frequency: 3.4 GHz","Processor generation: 4th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.9 GHz","Processor socket: LGA 1150 (Socket H3)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI2","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-4700 Desktop series","Processor codename: Haswell","Thermal Design Power (TDP): 84 W","Tcase: 72.72 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Number of QPI links: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1.5 V","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 4x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","Storage media: Hybrid-HDD","Number of HDDs installed: 1","Hybrid-HDD capacity: 500 GB","HDD interface: SATA III","HDD size: 2.5""","Card reader integrated: Yes","RAID support: Yes","RAID levels: 0, 1, 5","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4600","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1200 MHz","Maximum on-board graphics card memory: 2 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.2/12","On-board graphics card OpenGL version: 4.3","On-board graphics card ID: 0x412","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x1 (Gen 2.x) slots: 1","PCI Express x16 (Gen 2.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 1","PCI slots: 1","Design","Chassis type: Mini Tower","Product colour: Black","Placement supported: Vertical","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Workstation","Motherboard chipset: Intel® C226","Audio system: HD","Password protection: Yes","Password protection type: Power on","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR149","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 75122","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Power","Power supply: 280 W","Power supply input frequency: 50 - 60 Hz","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 175 mm","Depth: 431 mm","Height: 425 mm","Weight: 12.5 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Optical drives quantity: 1"