"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187"
"","","22112501","","Lenovo","10AC002DMZ","22112501","","All-in-One PCs/Workstations","2282","ThinkCentre","M","M93z","20240307153452","ICECAT","","10272","https://images.icecat.biz/img/norm/high/22110430-1900.jpg","841x866","https://images.icecat.biz/img/norm/low/22110430-1900.jpg","https://images.icecat.biz/img/norm/medium/22110430-1900.jpg","https://images.icecat.biz/thumbs/22110430.jpg","","","Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23"") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black","23"" Full HD IPS (1920x1080) Multitouch, Intel Core i5-4570S (2.9 GHz), 4GB DDR3 SDRAM, 500GB HDD, Intel HD Graphics 4600, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, DVD±RW, Windows 8.1 Pro 64-bit","Lenovo ThinkCentre M93z, 58.4 cm (23""), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 8.1 Pro","Lenovo ThinkCentre M93z. Product type: All-in-One PC. Display diagonal: 58.4 cm (23""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product colour: Black","Built for Collaboration\nThe M93z's 23"" full HD LED display with in-plane switching (IPS) offers a wide viewing angle — nearly 180 degrees — so multiple users can read the screen’s contents from different positions around the PC. High performance anti-glare glass, available on touchscreen models, enhances collaboration, as does the sensitive, 10-point multitouch technology that powers the touch experience.\n\nIndustry-Leading VoIP\nEngage in crystal-clear teleconferences with Microsoft Lync™-qualified, Skype-ready, VoIP-optimized software and hardware, including a 2MP HD webcam, stereo speakers with Dolby® Advanced Audio™, and a digital array microphone.\n\nSolid Security & Manageability\nThe M93z offers some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication.\n\nIntel® vPro™ & Active Management Technology\nStreamline common IT functions and keep sensitive data safe. Benefits of the technology include speedy data encryption/decryption, protection from unauthorized access and remote management.\n\nSuperSpeed USB 3.0\nEnables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backwards-compatible with USB 2.0 devices.\n\nView Management Utility\nTake advantage of multiple active displays, and enjoy faster multitasking: The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple displays.\n\nTool-Less Expandability\nUpgrades are a cinch for IT staff, with convenient tool-free access to hardware.\n\nAdvanced Thermal Design\nOur Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics resulting in long desktop life. With two optimized settings, you choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures and enables system monitoring with thermal alerts that preempt overheating possibilities. Manage ICE with PC Cloud Manager 2.0.\n\nAdvanced Technical Support\nYou demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly. Add Priority Technical Support to your ThinkCentre M93z.\n\nEPEAT® Gold and ENERGY STAR Certification\nSave energy and reduce your power consumption costs – good for the environment and your bottom line.","https://images.icecat.biz/img/norm/high/22110430-1900.jpg|https://images.icecat.biz/img/gallery/img_22111492_high_1472654491_838_26430.jpg|https://images.icecat.biz/img/gallery/img_22111492_high_1472654492_4874_26430.jpg|https://images.icecat.biz/img/gallery/img_22111492_high_1472654493_0641_26430.jpg|https://images.icecat.biz/img/gallery/img_22111492_high_1472654493_6733_26430.jpg","841x866|1060x596|1060x596|1060x596|1060x596","||||","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Full HD: Yes","LED backlight: Yes","Touch technology: Multi-touch","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Panel type: IPS","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4570S","Processor frequency: 2.9 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.6 GHz","Processor cache: 6 MB","Processor cache type: Smart Cache","64-bit computing: Yes","Thermal Design Power (TDP): 65 W","PCI Express slots version: 3.0","Processor socket: LGA 1150 (Socket H3)","Processor lithography: 22 nm","Processor operating modes: 64-bit","Stepping: C0","Bus type: QPI","Number of QPI links: 1","Processor codename: Haswell","Processor series: Intel Core i5-4500 Desktop Series","FSB Parity: No","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Processor code: SR14J","Tcase: 71.35 °C","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD±RW","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD speed: 7200 RPM","HDD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MMC+, MS PRO, RS-MMC, SD, SDHC, SDXC, xD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 4600","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x412","Audio","Built-in speaker(s): Yes","RMS rated power: 6 W","Built-in microphone: Yes","Audio system: HD","Camera","Built-in camera: Yes","Total megapixels: 2 MP","Camera resolution: 1920 x 1080 pixels","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","DisplayPorts quantity: 1","Headphone outputs: 1","Microphone in: Yes","Mini PCI Express slots: 1","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: All-in-One PC","Motherboard chipset: Intel® Q87","Trusted Platform Module (TPM): Yes","HDD user password: Yes","Software","Operating system installed: Windows 8.1 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Smart Response Technology: No","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Rapid Start Technology: No","Intel Smart Connect Technology: No","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 75044","Power","AC adapter power: 150 W","AC adapter frequency: 50/60 Hz","AC adapter input voltage: 100 - 240 V","Weight & dimensions","Width (with stand): 568 mm","Depth (with stand): 247 mm","Height (with stand): 479 mm","Weight (with stand): 12.8 kg","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 90%","Certificates","Certification: GS, CB, CCC, NOM, SABS, EU, UL/cUL, TCO, WEEE, TUV, FCC, VCCI, C-tick, KC, MIC","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Packaging content","Mouse included: Yes","Keyboard included: Yes","Other features","Storage drive interface: Serial ATA III","Autonomy mode: No","Intel® Virtualization Technology (Intel® VT): VT-d, VT-x","Intel segment tagging: Enterprise, Professional"