"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150"
"","","22112447","","Lenovo","RFGC3SE","22112447","","PCs/Workstations","153","ThinkStation","","D30","20240307153452","ICECAT","","5113","https://images.icecat.biz/img/norm/high/18502010-662.jpg","420x610","https://images.icecat.biz/img/norm/low/18502010-662.jpg","https://images.icecat.biz/img/norm/medium/18502010-662.jpg","https://images.icecat.biz/thumbs/18502010.jpg","","","Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2630V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black","Intel Xeon E5-2630 v2 (2.6 GHz), 4GB DDR3 ECC SDRAM, 1TB 7200rpm HDD, Gigabit Ethernet, DVD±RW, 1120W, Tower, Windows 7 Professional 64-bit/Windows 8 Pro","Lenovo ThinkStation D30, 2.6 GHz, Intel® Xeon® E5 V2 Family, 4 GB, 1 TB, DVD±RW, Windows 7 Professional","Lenovo ThinkStation D30. Processor frequency: 2.6 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2630V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1120 W. Chassis type: Tower. Product type: Workstation. Product colour: Black","Unmatched Performance\nThe D30 was designed to tackle the big jobs, boosting productivity with up to eight Intel® Xeon® processors and supporting NVIDIA® Quadro® and Tesla® graphics technology.\n\nISV Certification\nThinkStation D30 is certified to run many key professional independent software vendor (ISV) applications, including Adobe, Dassault, PTC, SolidWorks, Avid, and Siemens. Additionally, D30 includes error correcting code (ECC) memory, which drastically reduces the possibility of memory-related errors and critical data loss.\n\nMultiple Monitor Display\nMaximize productivity with independent display support for up to four independent monitors using Mosaic Mode with Intel® graphics, and manage your entire workspace in one view with NVIDIA® nView® desktop management software.\n\nFast Data Transfer\nWith 2 USB 3.0 ports and 10 USB 2.0 ports, you can move data quickly between your workstation and other devices. SuperSpeed USB 3.0 enables file transfer up to 10 times faster than previous USB technologies, which allows for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related devices. Backward-compatible with USB 2.0 devices.\n\nUnmatched Reliability\nThe ThinkStation D30 continues the long legacy of unmatched reliability touted by Lenovo single- and dual-processor workstations. It's built with the same efficient thermal design and employs a tri-channel cooling process that makes ThinkStation workstations stand out from the competition.\n\nGreen Leadership\nThinkStation workstations are GREENGUARD® certified and feature up to 80 Plus Platinum for 92% efficient power supplies.\n\nPriority Technical Support\nYou demand a lot from your system and Lenovo Services help you stay productive. Bypass basic troubleshooting support with direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.","https://images.icecat.biz/img/norm/high/18502010-662.jpg|https://images.icecat.biz/img/gallery/img_21893247_high_1472673198_5953_26430.jpg|https://images.icecat.biz/img/gallery/img_21893247_high_1472673198_313_26430.jpg|https://images.icecat.biz/img/gallery/img_21893247_high_1472673199_2501_26430.jpg|https://images.icecat.biz/img/gallery/img_21893247_high_1472673198_9455_26430.jpg","420x610|471x381|480x387|204x389|208x380","||||","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 V2 Family","Processor manufacturer: Intel","Processor model: E5-2630V2","Processor frequency: 2.6 GHz","Processor cores: 6","Processor threads: 12","Processor boost frequency: 3.1 GHz","Processor socket: LGA 2011 (Socket R)","Processor cache: 15 MB","Processor cache type: Smart Cache","System bus rate: 7.2 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon E5-2600 v2","Processor codename: Ivy Bridge EP","Thermal Design Power (TDP): 80 W","Tcase: 71 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 40","PCI Express configurations: x4, x8, x16","Number of processors installed: 1","Number of QPI links: 2","Maximum internal memory supported by processor: 768 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600 MHz","Memory bandwidth supported by processor (max): 51.2 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum internal memory: 256 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 16x DIMM","Memory clock speed: 1333 MHz","ECC: Yes","Memory channels: Quad-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: Yes","Graphics","On-board graphics card: No","On-board graphics card model: Not available","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 8","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","DVI port: Yes","Ethernet LAN (RJ-45) ports: 2","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x4 slots: 1","PCI Express x16 slots: 3","PCI slots: 2","Design","Chassis type: Tower","Product colour: Black","Water cooling system: No","Number of 3.5"" bays: 5","Number of 5.25"" bays: 3","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Workstation","Motherboard chipset: Intel® C602","Audio system: HD","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 52.5 x 45 mm","Supported instruction sets: AVX","Scalability: 2S","Physical Address Extension (PAE): 46 bit","CPU configuration (max): 2","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 75790","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 1120 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 210 mm","Depth: 602 mm","Height: 485 mm","Weight: 27.1 kg","Packaging content","Display included: No","Mouse included: No","Keyboard included: No","Other features","Optical drives quantity: 1","Intel® Virtualization Technology (Intel® VT): VT-d, VT-x"