"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170"
"","","22112347","","Lenovo","59416613","22112347","","Laptops","151","IdeaPad","U","U330p","20240307153452","ICECAT","","35991","https://images.icecat.biz/img/norm/high/18638886-Lenovo.jpg","512x426","https://images.icecat.biz/img/norm/low/18638886-Lenovo.jpg","https://images.icecat.biz/img/norm/medium/18638886-Lenovo.jpg","https://images.icecat.biz/thumbs/18638886.jpg","","","Lenovo IdeaPad U330p Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3"") Touchscreen 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver","13.3"" LED HD 1366 x 768, Intel Core i5-4200U (3M Cache, 1.60 GHz), 8GB DDR3L, Intel HD Graphics 4400, 256GB SSD, WLAN, Bluetooth 4.0, Windows 8.1 64-bit","Lenovo IdeaPad U330p, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3""), 1366 x 768 pixels, 8 GB, 256 GB","Lenovo IdeaPad U330p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3""), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Grey, Silver","Weighs Less Than 4 lbs; Less Than 1"" Thick\nWhether you're on the road, at the café, or on the way to class, at just 3.4 lbs and 0.71"" thick, the U330p won't weigh you down.\n\nUp to 10 Hours Battery Life\nStop worrying about your battery: With the IdeaPad U330p, you can enjoy up to 10 hours of use between charges. Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.\n\nAccuType Keyboard\nThe acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors. Select a model with a backlit keyboard for easy use in low-light environments.\n\nStereo Speakers With Dolby® Home Theater® v4\nThe U330p's speakers deliver rich stereo sound, while Dolby Home Theater v4 provides an immersive audio experience.\n\nInstant Resume\nNo more waiting for your PC to get going. With Instant Resume, the U330p can wake up from sleep mode in just over a second.\n\nWiFi, Bluetooth\nWith 802.11 b/g/n WiFi connectivity and optional Bluetooth® 4.0, you'll be able to connect wherever you go.\n\nFast Data Transfer\nMove data between the U330p and other devices quickly with USB 3.0 – it's up to 10 times faster than previous USB technologies.\n\nIntegrated Webcam\nThe U330p's integrated 720p HD webcam will help you enjoy web conferences or online video chats like you're really there.\n\n13.3-Inch HD Display\nEnjoy the U330p's HD anti-glare display for bright, crisp visuals in 16:9 widescreen.","https://images.icecat.biz/img/norm/high/18638886-Lenovo.jpg|https://images.icecat.biz/img/gallery/29720491_4159.jpg|https://images.icecat.biz/img/gallery/29720491_3400.jpg|https://images.icecat.biz/img/gallery/29720491_9877.jpg|https://images.icecat.biz/img/gallery/29720491_3581.jpg|https://images.icecat.biz/img/gallery/29720491_9527.jpg|https://images.icecat.biz/img/gallery/29720491_3771.jpg|https://images.icecat.biz/img/gallery/29720491_3015.jpg|https://images.icecat.biz/img/gallery/29720491_2379.jpg|https://images.icecat.biz/img/gallery/29720491_0938.jpg|https://images.icecat.biz/img/gallery/29720491_6630.jpg|https://images.icecat.biz/img/gallery/29720491_5468.jpg","512x426|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Grey, Silver","Form factor: Clamshell","Display","Display diagonal: 33,8 cm (13.3"")","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4200U","Processor frequency: 1,6 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,6 GHz","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-4200 Mobile series","Processor codename: Haswell","Bus type: DMI2","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 1x4, 2x4","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1,74 GB","On-board graphics card DirectX version: 12","On-board graphics card OpenGL version: 4.3","On-board graphics card ID: 0xA16","Graphics card Open GL support: Yes","Audio","Audio system: Dolby Home Theater v4","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 1 MP","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Total number of SATA connectors: 4","Number of SATA III connectors: 4","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Built-in Visuals Technology: Yes","Intel HD Graphics: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24 x 1.5 mm","Supported instruction sets: AVX 2.0","Processor code: SR170","CPU configuration (max): 1","Embedded options available: No","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1,00","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Intel ME Firmware Version: 9.5","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: Yes","Intel Fast Memory Access: No","Processor ARK ID: 75459","Conflict-Free processor: Yes","Battery","Battery capacity: 45 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 9 h","Security","Cable lock slot: No","Weight & dimensions","Weight: 1,53 kg","Width: 322 mm","Depth: 224 mm","Height: 18 mm","Packaging content","Manual: Yes","Other features","AC adapter included: Yes","LightScribe: No"