"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202","Spec 203","Spec 204" "","","22112197","","Lenovo","20AM007QIX","22112197","","Laptops","151","ThinkPad","X","X240","20240314173200","ICECAT","","13203","https://images.icecat.biz/img/gallery/80491667_3659015262.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/80491667_3659015262.jpg","https://images.icecat.biz/img/gallery_mediums/80491667_3659015262.jpg","https://images.icecat.biz/img/gallery_thumbs/80491667_3659015262.jpg","","","Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31,8 cm (12.5"") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Zwart","","Lenovo ThinkPad X240, Intel® Core™ i5, 1,9 GHz, 31,8 cm (12.5""), 1366 x 768 Pixels, 8 GB, 128 GB","Lenovo ThinkPad X240. Producttype: Laptop, Form factor: Clamshell. Processorfamilie: Intel® Core™ i5, Processormodel: i5-4300U, Frequentie van processor: 1,9 GHz. Beeldschermdiagonaal: 31,8 cm (12.5""), HD type: HD, Resolutie: 1366 x 768 Pixels. Intern geheugen: 8 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 128 GB, Opslagmedia: SSD. Mobile network generation: 3G. Inclusief besturingssysteem: Windows 8 Pro. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/80491667_3659015262.jpg|https://images.icecat.biz/img/gallery/20138357_3878.jpg|https://images.icecat.biz/img/gallery/20138357_9913.jpg|https://images.icecat.biz/img/gallery/20138357_9701.jpg|https://images.icecat.biz/img/gallery/20138357_6627.jpg|https://images.icecat.biz/img/gallery/3028dd8145611bdd8208ad398719c9d9.jpg|https://images.icecat.biz/img/gallery/20828848_6371.jpg|https://images.icecat.biz/img/gallery/20637540_5076.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||","","","","","","","","","Design","Producttype: Laptop","Kleur van het product: Zwart","Form factor: Clamshell","Materiaal behuizing: Plastic","Markt positionering: Bedrijf","Beeldscherm","Beeldschermdiagonaal: 31,8 cm (12.5"")","Resolutie: 1366 x 768 Pixels","Touchscreen: Nee","HD type: HD","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 200 cd/m²","Dual-screen: Nee","Typische contrastverhouding: 300:1","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-4300U","Frequentie van processor: 1,9 GHz","Processor generation: Vierde generatie Intel® Core™ i5","Aantal processorkernen: 2","Processor aantal threads: 4","Maximale turbofrequentie van processor: 2,9 GHz","Systeembus: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithografie: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-4300 Mobile series","Codenaam processor: Haswell","Bus type: DMI2","FSB Parity: Nee","Stepping: D0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots versie: 2.0","PCI Express configuraties: 4x1, 2x4","ECC supported by processor: Nee","Geheugen","Intern geheugen: 8 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR3-SDRAM","Kloksnelheid geheugen: 1600 MHz","Geheugen form factor: SO-DIMM","Geheugenlayout: 1 x 8 GB","Geheugenslots: 1x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 128 GB","Opslagmedia: SSD","Soort optische drive: Nee","Aantal geïnstalleerde SSD's: 1","Solid State Drive (SSD) capaciteit: 128 GB","Solid State Drive (SSD) interfaces: SATA III","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MMC, SD, SDHC, SDXC","Grafisch","Ingebouwde grafische adapter: Ja","Discrete graphics card: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 1,74 GB","On-board graphics card DirectX version: 12","On-board graphics card ID: 0xA16","Audio","Audiosysteem: HD","Aantal ingebouwde luidsprekers: 2","Vermogen luidsprekers: 1,5 W","Ingebouwde microfoon: Ja","Camera","Camera voorzijde: Ja","Resolutie camera voorzijde: 1280 x 720 Pixels","Netwerk","Mobile network connection: Ja","Mobile network generation: 3G","3G standaarden: HSPA+","Wi-Fi: Ja","Wi-Fi-standaarden: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 4.0","Poorten & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Aantal Ethernet LAN (RJ-45)-poorten: 1","Mini DisplayPort kwantiteit: 1","DVI-poort: Nee","VGA (D-Sub)poort(en): 1","Hoofdtelefoonuitgangen: 1","S/PDIF-uitgang: Nee","Microfoon, line-in ingang: Ja","Combo koptelefoon/microfoon port: Ja","Basisstationaansluiting: Ja","Charging port type: DC-in ingang","ExpressCard slot: Nee","Type CardBus PCMCIA-slot: Nee","SmartCard-slot: Ja","Total number of SATA connectors: 4","Aantal SATA III connectors: 4","USB Sleep-and-Charge: Ja","USB Sleep-and-Charge poorten: 1","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: ThinkPad UltraNav","Keyboard met achtergrondverlichting: Ja","Morsbestendig toetsenbord: Ja","Windows-toetsen: Ja","Software","Inclusief besturingssysteem: Windows 8 Pro","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel Wireless Display Technology: Ja","Intel My WiFi Technology: Nee","Intel Smart Connect Technology: Ja","Intel Anti-Theft Technology: Ja","Intel® Smart Response Technology: Ja","Intel Identity Protection Technology: Ja","Intel Hyper-Threading Technology: Ja","Intel® Turbo Boost Technology: 2.0","Intel Small Business Advantage (SBA): Ja","Intel Matrix Storage Technology: Nee","Intel HD Audio Technology: Ja","Enhanced Intel SpeedStep Technology: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nee","Intel® InTru™ 3D Technology: Ja","Intel® Insider™: Ja","Intel® Quick Sync Video Technology: Ja","Intel Flex Memory Access: Nee","Intel® Smart Cache: Ja","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Ja","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Nee","Intel Secure Key: Ja","Intel TSX-NI: Nee","Intel Stable Image Platform Program (SIPP): Ja","Intel Clear Video Technology for MID: Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Processor package size: 40 x 24 x 1.5 mm","Ondersteunde instructie sets: AVX 2.0, SSE4.1, SSE4.2","Processorcode: SR1ED","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Ja","UART: Ja","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Smart Connect Technology version: 1,00","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 1,00","Intel Secure Key Technology version: 1,00","Intel Small Business Advantage (SBA) version: 1,00","Intel ME Firmware-versie: 9.5","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nee","Intel FDI Technology: Nee","Intel Rapid Storage Technology: Ja","Intel Fast Memory Access: Nee","Processor ARK ID: 76308","Conflict-Free processor: Ja","Accu/Batterij","Aantal cellen in de batterij: 3+3","Levensduur accu/batterij: 8,7 uur","Energie","AC-adapter, vermogen: 45 W","AC-adapterfrequentie: 50 - 60 Hz","AC-adapter ingangsspanning: 100 - 240 V","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Vingerafdruklezer: Nee","Trusted Platform Module (TPM): Ja","Wachtwoordbeveiliging: Ja","Password bescherming: HDD, Inschakelen, Supervisor","Eisen aan de omgeving","Temperatuur, in bedrijf: 5 - 35 °C","Temperatuur bij opslag: 5 - 43 °C","Relatieve luchtvochtigheid, in bedrijf: 8 - 95 procent","Luchtvochtigheid bij opslag: 5 - 95 procent","Hoogte, in bedrijf: 0 - 2438 m","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Gewicht en omvang","Gewicht: 1,42 kg","Breedte: 305,5 mm","Diepte: 208,5 mm","Hoogte: 19,9 mm","Inhoud van de verpakking","Gebruikershandleiding: Ja","Snelstartgids: Ja","Inclusief netsnoer: Ja","Overige specificaties","Inclusief AC-adapter: Ja","LightScribe: Nee"