"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161"
"","","22111950","","Lenovo","RF5GEML","22111950","","All-in-One PCs/Workstations","2282","ThinkCentre","Edge","Edge 62z","20240626115002","ICECAT","","5724","https://images.icecat.biz/img/norm/high/21056175-2826.jpg","2536x2008","https://images.icecat.biz/img/norm/low/21056175-2826.jpg","https://images.icecat.biz/img/norm/medium/21056175-2826.jpg","https://images.icecat.biz/thumbs/21056175.jpg","","","Lenovo ThinkCentre Edge 62z Intel Pentium G G2030 47 cm (18.5"") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black","Intel Pentium G2030 (3.00 GHz), 4GB DDR3, 500GB HDD, Intel HD Graphics, 18.5"" LCD (1366x768), Wi-Fi 802.11 b/g/n, Gigabit Ethernet, DVD±RW, Windows 7 Professional 64-bit/Windows 8 Pro","Lenovo ThinkCentre Edge 62z, 47 cm (18.5""), Intel Pentium G, 4 GB, 500 GB, Windows 7 Professional, Black","Lenovo ThinkCentre Edge 62z. Product type: All-in-One PC. Display diagonal: 47 cm (18.5""), Display resolution: 1366 x 768 pixels. Processor family: Intel Pentium G, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black","Space-Saving All-In-One Design.\nReclaim your desk and reduce the amount of space needed by up to 65 percent, compared to traditional desktop configurations.\n\nSecure Computing\nProtect your physical assets with the cover lock and Kensington lock port, while deterring data theft with the USB-disable function.\n\nFast and Easy Setup\nWith only a single wire to plug in, the ThinkCentre Edge 62z keeps your desktop clutter free while setup is a snap.\n\nEasy Connectivity\nSupport for WiFi and Bluetooth® makes connecting wirelessly simple and facilitates data transmission (availability varies by region).\n\nRapidBoot HDD Accelerator\nStart your system 30 percent faster; spend your time working instead of waiting. The secret: Rapid Boot copies and compresses Windows startup files into one place, which means your PC needs to access just one part of the memory during bootup instead of many.\n\nExtensive Storage\nWith up to 1TB in HDD storage, the ThinkCentre Edge 62z has plenty of room for your files, photos, documents, and media.\n\nENERGY STAR Certification\nSave energy and reduce your power consumption costs — good for the environment and your bottom line. The ThinkCentre Edge 62z's Desktop Power Manager makes sure your PC's operations are energy efficient.\n\nAdvanced Technical Support\nYou demand a lot from your system and Lenovo Services is here to help you stay productive. Bypass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly with optional Priority Technical Support.","https://images.icecat.biz/img/norm/high/21056175-2826.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613785_8325_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613786_19_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613786_577_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613786_9824_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613787_4267_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613787_7664_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613788_2218_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613788_6306_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613789_0286_26430.jpg|https://images.icecat.biz/img/gallery/img_21120930_high_1472613789_4332_26430.jpg","2536x2008|845x475|845x475|845x475|845x475|845x475|845x475|845x475|845x475|845x475|845x475","||||||||||","","","","","","","","","","","Display","Display diagonal: 47 cm (18.5"")","Display resolution: 1366 x 768 pixels","HD type: Not supported","Full HD: No","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 200 cd/m²","Processor","Processor family: Intel Pentium G","Processor manufacturer: Intel","Processor model: G2030","Processor frequency: 3 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","64-bit computing: Yes","Thermal Design Power (TDP): 55 W","PCI Express slots version: 2.0","Processor socket: LGA 1155 (Socket H2)","Processor lithography: 22 nm","Processor operating modes: 64-bit","Stepping: P0","Bus type: DMI","Processor codename: Ivy Bridge","Processor series: Intel Pentium G2000 Series for Desktop","FSB Parity: No","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Processor code: SR163","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 1","Memory slots type: SO-DIMM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD±RW","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD speed: 7200 RPM","HDD interface: SATA II","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Number of displays supported (on-board graphics): 3","Audio","Built-in speaker(s): Yes","RMS rated power: 4 W","Built-in microphone: Yes","Audio system: HD","Camera","Built-in camera: Yes","Total megapixels: 1 MP","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: No","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","Headphone outputs: 1","Microphone in: Yes","DC-in jack: Yes","Serial ports quantity: 1","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: All-in-One PC","Motherboard chipset: Intel® H61 Express","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Smart Response Technology: No","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Rapid Start Technology: No","Intel Smart Connect Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® Insider™: No","Intel® InTru™ 3D Technology: No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, SSE4.2","CPU configuration (max): 1","Embedded options available: No","Thermal solution specification: PCG 2011C","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Secure Key Technology version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 74749","Power","AC adapter power: 120 W","AC adapter frequency: 50/60 Hz","AC adapter input voltage: 100 - 240 V","Weight & dimensions","Width (with stand): 368.3 mm","Depth (with stand): 59.5 mm","Height (with stand): 469.7 mm","Weight (with stand): 5 kg","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Packaging content","Mouse included: Yes","Keyboard included: Yes","AC adapter included: Yes","Quick start guide: Yes","Power cord included: Yes","Other features","Storage drive interface: Serial ATA II","Autonomy mode: No"