"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178"
"","","22111873","","Lenovo","N1E8DMB","22111873","","Laptops","151","ThinkPad","T","T530","20240723212226","ICECAT","","6285","https://images.icecat.biz/img/gallery/108a3a07c4240eb2d543165f9f2e7d17.jpg","929x716","https://images.icecat.biz/img/gallery_lows/108a3a07c4240eb2d543165f9f2e7d17.jpg","https://images.icecat.biz/img/gallery_mediums/108a3a07c4240eb2d543165f9f2e7d17.jpg","https://images.icecat.biz/img/gallery_thumbs/108a3a07c4240eb2d543165f9f2e7d17.jpg","","","Lenovo ThinkPad T530 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6"") HD+ 4 GB DDR3-SDRAM 240 GB SSD Windows 7 Professional Black","Intel Core i5-3230M (2.6 GHz), 4GB DDR3 SDRAM, 240GB SSD, 15.6"" HD+ LED (1600x900), Intel HD Graphics 4000, Gigabit Ethernet, Wi-Fi 802.11 a/b/g/n, Bluetooth 4.0, DVD+/-RW, Windows 7 Professional 64-bit/Windows 8 Pro","Lenovo ThinkPad T530, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6""), 1600 x 900 pixels, 4 GB, 240 GB","Lenovo ThinkPad T530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black","Precision Keyboard\n\nThe new precision island keyboard with improved ergonomic design is the best ThinkPad keyboard yet.\n\nEnhanced Graphics\n\nWhether you choose integrated Intel® HD Graphics or discrete graphics featuring NVIDIA® Optimus™ technology, you'll enjoy stunning visuals on the T530.\n\nFast Data Transfer\n\nMove data between the T530 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies.\n\nUp to 9 Hours Battery Life\n\nWith standard 6-cell battery you'll enjoy up to 9 hours of productive work between charges.\n\nWiFi, Bluetooth®\n\nWherever you are you will be able to get connected with a complete suite of wireless technology.\n\nIntegrated 720p HD Webcam and Dual Digital Array Microphones\n\nCrystal clear video and audio, face tracking and keystroke noise suppression technology will help you web conference or chat like you're really there.\n\n15.6-inch HD, HD+, or FHD Display\n\nHD , HD+, and FHD display options deliver bright, crisp visuals and a wide viewing range. Anti-glare technology makes the T530's screen comfortable to look at over the long haul.\n\nDolby® Advanced Audio™ v2\n\nEnjoy an immersive surround sound experience whether listening to a presentation or kicking back with a movie.\n\nMIL-SPEC Tested\n\nThe T530 meets eight rugged military-spec tests against extreme environmental variables, including temperature, pressure, dust, humidity, and vibration testing. Premium durability standards and Active Protection System™ provide a rock-solid machine.\n\nLenovo ThinkVantage® Technologies\n\nWith easy to use, practical and secure software solutions including Password Manager, Rescue and Recovery, and Access Connections™, Lenovo has got you covered.","https://images.icecat.biz/img/gallery/108a3a07c4240eb2d543165f9f2e7d17.jpg|https://images.icecat.biz/img/gallery/19700381_8889.jpg|https://images.icecat.biz/img/gallery/d832558fe50bb702d280b0e7de116432.jpg|https://images.icecat.biz/img/gallery/cbc790a0a23156768d9d9f6b8638fddd.jpg|https://images.icecat.biz/img/gallery/19700381_9530.jpg|https://images.icecat.biz/img/gallery/c9efe92b329144e6ee30e715078dc782.jpg|https://images.icecat.biz/img/gallery/ac9851a52b673b9e55ce8c6eaa423ee1.jpg|https://images.icecat.biz/img/gallery/69d289933b65748d359098cdc692672a.jpg|https://images.icecat.biz/img/gallery/19700381_6845.jpg|https://images.icecat.biz/img/gallery/47c498c492e29e4acc02219cb6f24c20.jpg","929x716|845x475|845x475|845x475|845x475|845x475|845x475|845x475|940x529|845x475","|||||||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Housing material: Carbon fibre, FRP (Fiber Reinforced Plastic), Glass fibre","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1600 x 900 pixels","Touchscreen: No","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display brightness: 220 cd/m²","Contrast ratio (typical): 500:1","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-3230M","Processor frequency: 2.6 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.2 GHz","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3200 Mobile series","Processor codename: Ivy Bridge","Bus type: DMI","FSB Parity: No","Stepping: L1","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 26","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 240 GB","Storage media: SSD","Optical drive type: DVD±RW","Number of SSDs installed: 1","SSD capacity: 240 GB","SSD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 4000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","On-board graphics card ID: 0x166","Audio","Audio system: Dolby Advanced v2","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Mini DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","Performance","Motherboard chipset: Intel® QM77 Express","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR0WX","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 72056","Conflict-Free processor: Yes","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 57 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 9.1 h","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 230 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Trusted Platform Module (TPM): Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 2.45 kg","Width: 372.8 mm","Depth: 245.1 mm","Height (front): 3.18 cm","Height (rear): 3.56 cm","Packaging content","Manual: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","Maximum internal memory (64-bit): 16 GB","Intel segment tagging: Home office, Small Business"