"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127"
"","","22111736","","Lenovo","20BN000VNX","22111736","","Tablets","897","ThinkPad","8","8","20240307153452","ICECAT","","6974","https://images.icecat.biz/img/norm/high/21804946-4763.jpg","1060x596","https://images.icecat.biz/img/norm/low/21804946-4763.jpg","https://images.icecat.biz/img/norm/medium/21804946-4763.jpg","https://images.icecat.biz/thumbs/21804946.jpg","","","Lenovo ThinkPad 8 Intel Atom® 128 GB 21.1 cm (8.3"") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black","8.3"" IPS (1920x1200) Multi-Touch, Intel Atom Z3770 (1.46 GHz), 2GB DDR3 RAM, 128GB Flash, Intel HD Graphics, Wi-Fi 802.11 a/b/g/n, Bluetooth 4.0, MicroSD, 2/8MP Webcam, Windows 8.1 32-bit","Lenovo ThinkPad 8, 21.1 cm (8.3""), 1920 x 1200 pixels, 128 GB, 2 GB, Windows 8.1, Black","Lenovo ThinkPad 8. Display diagonal: 21.1 cm (8.3""), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 430 g. Operating system installed: Windows 8.1. Product colour: Black","Extreme Mobility\nThe ThinkPad 8 is a practical tablet for professionals, weighing less than a pound and lasting up to eight hours on a single battery charge.\n\nMultimode Versatility\nEnjoy the portability of tablet mode when you're on the go, or connect the ThinkPad 8 to an optional USB 3.0 dock or monitor to use it as a PC. To watch a video or run a slideshow, flip over the optional Quickshot Cover to enter Tent Mode.\n\nOffice Home & Student 2013\nThinkPad 8 models configured with Windows 8.1 include a full version of Office Home & Student 2013. Do more with Word, Excel, PowerPoint, and OneNote preloaded on your PC. No additional purchase required.\nExcludes models configured with Windows 8.1 Pro.\n\nFull HD (1920x1200) Display With IPS Technology\nThe vibrant 8.3"" wide-view display yields 25-percent more viewing area than similar tablets in this size class, and uses In-Plane Switching (IPS) for vivid colors and nearly 180-degree viewing angles.\n\nFull Windows 8 Ecosystem\nRunning touch-optimized Windows 8 apps as well as familiar desktop software (including Microsoft Office), the ThinkPad 8 is ready for work.\n\nConvenient Sharing Apps\nEasily share content wirelessly across multiple devices with Lenovo QuickCast 2.0 and stream presentations or HD video without cables with Lenovo QuickDisplay 2.0. Use Lenovo Reach to set up a personal cloud that securely delivers a consistent experience across all of your devices.\n\nTen-Finger Multitouch Technology\nSeamlessly integrate with Windows 8 and enjoy more precise control.\n\nEnterprise-Ready Security Features\nKeep your data secure with features like TPM 2.0, Mobile Device Management, Workplace Join, and an auto-triggered VPN function when the user selects an app or function requiring access to corporate data.\n\nDual 1080p HD Cameras\n2MP front-facing webcam for crystal-clear video conferencing, supported by dual digital array microphones with noise cancellation and VoIP optimization. 8MP rear-facing camera with auto-focus and -flash, and video recording.\n\nOnline Connectivity Options\nWith 802.11 a/b/g/n WiFi and Bluetooth® 4.0 you'll be able to connect to the internet wherever you go.\n\nOptional Quickshot Cover\nKeep your tablet covered, even when taking a photo. Simply flick back the corner flap to expose the lens, and the Windows 8.1 camera app will open automatically. The magnetic closure also triggers and wakes the tablet from sleep mode.\n\nHDMI Output\nThe micro HDMI-out port allows easy connection to an HD television or other monitor.","https://images.icecat.biz/img/norm/high/21804946-4763.jpg|https://images.icecat.biz/img/gallery/21803603_9618.jpg|https://images.icecat.biz/img/gallery/22112276_7278.jpg|https://images.icecat.biz/img/gallery/22112276_7604.jpg|https://images.icecat.biz/img/gallery/21803603_3520.jpg|https://images.icecat.biz/img/gallery/22112276_3020.jpg|https://images.icecat.biz/img/gallery/22112276_2723.jpg|https://images.icecat.biz/img/gallery/22112276_4812.jpg|https://images.icecat.biz/img/gallery/22112276_6648.jpg|https://images.icecat.biz/img/gallery/21803603_5865.jpg|https://images.icecat.biz/img/gallery/21803603_9753.jpg|https://images.icecat.biz/img/gallery/21803603_9346.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||||||","","","","","","","","","","","Display","Display diagonal: 21.1 cm (8.3"")","Display resolution: 1920 x 1200 pixels","LED backlight: Yes","Panel type: IPS","Display brightness: 370 cd/m²","Touch technology: Multi-touch","Native aspect ratio: 16:10","Processor","Processor manufacturer: Intel","Processor family: Intel Atom®","Processor model: Z3770","Processor frequency: 1.46 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.39 GHz","Processor cache: 2 MB","Processor cache type: L2","Conflict-Free processor: Yes","Graphics & IMC lithography: 22 nm","Processor code: SR1M3","Processor codename: Bay Trail","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor package size: 17 x 17 mm","Processor series: Intel Atom Z3700 Series","Scenario Design Power (SDP): 2 W","Stepping: B2","Tjunction: 90 °C","Thermal Design Power (TDP): 2 W","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Storage","Internal storage capacity: 128 GB","Card reader integrated: Yes","Storage media: Flash","Compatible memory cards: MicroSD (TransFlash)","Graphics","Graphics card family: Intel","Graphics card: HD Graphics","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Number of built-in speakers: 2","Audio system: SRS Audio","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 8 MP","Front camera: Yes","Rear camera: Yes","Rear camera resolution: 1920 x 1080 pixels","Auto focus: Yes","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","Video recording modes: 1080p","Front camera resolution (numeric): 2 MP","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ports & interfaces","Micro-USB 3.2 Gen 1 (3.1 Gen 1) ports quantity: 1","Mobile High-Definition Link (MHL): No","Micro HDMI ports quantity: 1","Microphone in: No","Headphone connectivity: 3.5 mm","Combo headphone/mic port: Yes","Headphone out: No","Design","Form factor: Slate","Product colour: Black","Device type: Mobile tablet","Performance","Position location: No","GPS (satellite): No","Accelerometer: Yes","Ambient light sensor: Yes","Gyroscope: Yes","Electronic compass: Yes","Software","Platform: Windows","Operating system installed: Windows 8.1","Operating system architecture: 32-bit","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Rapid Start Technology: No","Intel® Smart Response Technology: No","Intel Smart Connect Technology: No","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Insider™: Yes","Embedded options available: No","Intel 64: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Identity Protection Technology version: 1.00","Intel® Secure Key: Yes","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Battery","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 3","Battery life (max): 8 h","Standby time: 480 h","Power","AC adapter input voltage: 100 - 240 V","AC adapter frequency: 50 - 60 Hz","Weight & dimensions","Width: 132 mm","Depth: 8.8 mm","Height: 224.3 mm","Weight: 430 g","Packaging content","Keyboard included: No","Cables included: USB","Manual: Yes","Other features","Processor socket: BGA 1380","Wi-Fi: Yes","Processor ARK ID: 76760"