"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187"
"","","22110951","","Lenovo","59409850","22110951","","Laptops","151","IdeaPad","Flex","Flex 15","20240307153452","ICECAT","1","7285","https://images.icecat.biz/img/norm/high/20426886-6175.jpg","1332x1014","https://images.icecat.biz/img/norm/low/20426886-6175.jpg","https://images.icecat.biz/img/norm/medium/20426886-6175.jpg","https://images.icecat.biz/thumbs/20426886.jpg","","","Lenovo IdeaPad Flex 15 Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 39.6 cm (15.6"") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black","Intel Core i3-4010U (3M Cache, 1.70 GHz), 15.6"" HD LED Multi-touch (1366x768), 4GB DDR3L RAM, 1TB HDD, Intel HD Graphics 4400 + NVIDIA GeForce 820M, Fast Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, HD Webcam, Windows 8.1","Lenovo IdeaPad Flex 15, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 1 TB","Lenovo IdeaPad Flex 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black","Dual-Mode Notebook — Switch Between Laptop and Stand Modes\nWhen you're relying heavily on the keyboard — drafting documents or working on a spreadsheet, for example — keep your Flex 15 in the classic laptop mode for maximum productivity. But when you're focusing on touch applications, web chatting, or enjoying a film or video, flip the screen 300 degrees to enter stand mode. The Flex 15's unique design means it adapts to whatever you choose to Do.\n\n10-Point Multitouch Display\nInteract with your Flex 15 by using simple, intuitive gestures directly on the 15.6"" 10-point multitouch display — optimized for Windows 8.\n\nLong Battery Life\nWith up to 9 hours' battery life between charges, the Flex 15 is an ideal companion for users on the go. Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.\n\nLess than 1"" Thick; Weighs Less Than 5 Pounds\nThin and light laptops usually bear a hefty price tag, but the affordable Flex 15 is only 22.2mm (0.87"") thick and weighs in at just 2.2kg (5.1 lbs).\n\nAccuType Keyboard\nThe acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors.\n\nStereo Speakers With Dolby® Advanced Audio™\nThe Flex 15's speakers deliver rich stereo sound, while Dolby Advanced Audio provides an immersive audio experience, enhances audio quality, and reduces distortion.\n\nMultitouch Touchpad\nOptimized for Windows 8, the intuitive, easy-to-use touchpad features simple scroll, zoom, and rotate functions.\n\nSimple Maintenance\nWith OneKey® Recovery, bouncing back from technical difficulties is a snap. The Flex 15 also makes data backup and recovery a snap.","https://images.icecat.biz/img/norm/high/20426886-6175.jpg|https://images.icecat.biz/img/gallery/22596376_3299.jpg|https://images.icecat.biz/img/gallery/22596376_1109.jpg|https://images.icecat.biz/img/gallery/22596376_9252.jpg|https://images.icecat.biz/img/gallery/22596376_2019.jpg|https://images.icecat.biz/img/gallery/22596376_6861.jpg|https://images.icecat.biz/img/gallery/22596376_8437.jpg|https://images.icecat.biz/img/gallery/22596376_6459.jpg|https://images.icecat.biz/img/gallery/22596376_9388.jpg|https://images.icecat.biz/img/gallery/22596376_7081.jpg","1332x1014|1500x1078|1060x596|1060x596|1060x596|1060x596|1500x1328|1500x1226|1125x1500|1060x596","|||||||||","","","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Black","Form factor: Convertible (Fold-back screen)","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","HD type: HD","Touch technology: Multi-touch","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-4010U","Processor frequency: 1.7 GHz","Processor generation: 4th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel® Core™ i3-4000 Mobile Series","Processor codename: Haswell","Bus type: DMI2","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 2x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 820M","On-board graphics card model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 2 GB","On-board graphics card DirectX version: 11.2/12","On-board graphics card OpenGL version: 4.3","On-board graphics card ID: 0xA16","Number of discrete graphics cards installed: 1","Audio","Audio system: Dolby Advanced Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Total number of SATA connectors: 4","Number of SATA III connectors: 4","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 8.1","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Rapid Start Technology: No","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Intel® Active Management Technology (Intel® AMT): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24 x 1.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SSSR16Q","CPU configuration (max): 1","Embedded options available: Yes","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Smart Connect Technology version: 1.00","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel ME Firmware Version: 9.5","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: Yes","Intel Fast Memory Access: No","Processor ARK ID: 75107","Conflict-Free processor: Yes","Battery","Battery capacity: 48 Wh","Number of battery cells: 4","Battery life (max): 9 h","Power","AC adapter power: 65 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: No","Password protection: Yes","Password protection type: BIOS","Weight & dimensions","Weight: 2.2 kg","Width: 382 mm","Depth: 266 mm","Height: 22.1 mm","Packaging content","Cables included: AC","Manual: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","3D: No","Maximum internal memory (64-bit): 8 GB","Intel® Virtualization Technology (Intel® VT): VT-x"