"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159"
"","","22110124","","Lenovo","10B4A099PB","22110124","","PCs/Workstations","153","ThinkCentre","M","M73","20240621043145","ICECAT","","5714","https://images.icecat.biz/img/norm/high/20733570-206.jpg","2500x2500","https://images.icecat.biz/img/norm/low/20733570-206.jpg","https://images.icecat.biz/img/norm/medium/20733570-206.jpg","https://images.icecat.biz/thumbs/20733570.jpg","","","Lenovo ThinkCentre M73 Intel® Core™ i5 i5-4430 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black","Intel Core Processor i5-4430 (3.0 GHz), 8GB RAM, 500GB HDD, Intel HD Graphics 4600, Windows 7 Professional 64","Lenovo ThinkCentre M73, 3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 7 Professional","Lenovo ThinkCentre M73. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4430. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black","Small Form Factor\nThe small form factor (SFF) desktop weighs in at 14.55 lbs and is designed to fit into tight spaces — supporting both horizontal and vertical orientations.\n\nHyper-Fast Wireless Experience\nThe advanced antenna design provides better signal reception and faster performance from your wireless connection.\n\nPC Cloud Manager 2\nKeep your PC fleet healthy and green as you effortlessly monitor and manage your desktop's health and power consumption.\n\nLenovo Solution Center\nLenovo Solution Center provides access to a simplified dashboard that reflects total system health. This hardware diagnostic tool allows quick access to frequently used system management tools, including backup and restore, antivirus and firewall settings, system/software updates, internet connections, and service and support. Drastically speed migration time with ThinkVantage System Migration Assistant. Spend less time manually searching for drivers and software updates with ThinkVantage System Update.\n\nFast Data Transfer\nMove data between the M73 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies, and is backward-compatible.\n\nGreen Leadership\nCertifications like ENERGY STAR 5.2, EPEAT® Gold, and UL Environment Gold mean you'll save money with a more energy-efficient PC. Plus, you can use Desktop Power Manager to customize your power settings and balance power consumption with system performance, helping the planet and your bottom line.","https://images.icecat.biz/img/norm/high/20733570-206.jpg|https://images.icecat.biz/img/gallery/31290388_3486247818.jpg|https://images.icecat.biz/img/gallery/31290388_9745606337.jpg|https://images.icecat.biz/img/gallery/31290388_8310901288.jpg|https://images.icecat.biz/img/gallery/31290388_6402338879.jpg|https://images.icecat.biz/img/gallery/20090413_4125.jpg","2500x2500|1060x596|1060x596|1060x596|1060x596|1060x596","|||||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4430","Processor frequency: 3 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.2 GHz","Processor socket: LGA 1150 (Socket H3)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-4400 Desktop series","Processor codename: Haswell","Thermal Design Power (TDP): 84 W","Tcase: 72.72 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Number of QPI links: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4600","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x412","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Design","Chassis type: SFF","Product colour: Black","Placement supported: Horizontal/Vertical","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Motherboard chipset: Intel® H81","Audio system: HD","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR14G","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 75036","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 335 mm","Depth: 382 mm","Height: 101 mm","Weight: 6.6 kg","Packaging content","Mouse included: Yes","Keyboard included: Yes","Other features","Optical drives quantity: 1","Intel® Virtualization Technology (Intel® VT): VT-d, VT-x","Intel segment tagging: Enterprise, Professional"