"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202","Spec 203","Spec 204","Spec 205","Spec 206","Spec 207"
"","","22109430","","Lenovo","20AL00BVUK","22109430","","Laptops","151","ThinkPad","X","X240","20240314173200","ICECAT","","7791","https://images.icecat.biz/img/gallery/80491667_3659015262.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/80491667_3659015262.jpg","https://images.icecat.biz/img/gallery_mediums/80491667_3659015262.jpg","https://images.icecat.biz/img/gallery_thumbs/80491667_3659015262.jpg","","","Lenovo ThinkPad X240 Intel® Core™ i7 i7-4600U Laptop 31.8 cm (12.5"") Touchscreen Full HD 8 GB DDR3-SDRAM 240 GB SSD Windows 8 Pro Black","Intel Core i7-4600U (2.1 GHz), 8GB RAM, 240GB SSD, 12.5"" FHD MT (1920x1080) IPS, Intel HD Graphics 4400, 802.11ac/a/b/g/n, Bluetooth 4.0, Windows 8 Pro 64","Lenovo ThinkPad X240, Intel® Core™ i7, 2.1 GHz, 31.8 cm (12.5""), 1920 x 1080 pixels, 8 GB, 240 GB","Lenovo ThinkPad X240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 31.8 cm (12.5""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro","Ultrathin and Ultralight\nThe ThinkPad X240 is the thinnest and lightest ThinkPad laptop we offer. Weighing in at less than 1.36 kg and measuring 20.3mm at its thickest point, the X240 is ultraportable — without sacrificing anything in terms of ports, connectivity, or durability.\n\nAward-Winning Keyboard Further Enhanced for Windows 8\nFull-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, a larger, smooth TrackPad with 5-point click integration — indicated by subtle bumps and stripes — can be configured multiple ways through Settings. Optional backlight makes working in dark environments effortless.\n\n4th Generation Intel® Core™ Processors\n4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.\n\nIntel® vPro Technology\nMakes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.\n\nHD/FHD Display With IPS Technology\nIn-Plane Switching (IPS) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.\n\nPower Bridge Technology\nCombining an internal battery with an external hot-swappable battery, Power Bridge provides flexibility and maximum battery life. Swap batteries without powering down your laptop, using an extra travel battery to increase your time between charges to 10 hours or more.\n\nUltradurable Construction & MIL-SPEC Tested\nInnovative roll-cage technology adds extra strength and rigidity to the notebook shell and top cover (carbon fiber top with magnesium bottom for maximum strength without adding weight). Military-specification testing validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.\n\nNFC Technology\nNear Field Communication (NFC) provides an easy, secure way to share data, link devices, pair with networks, and other tasks by lightly tapping two devices together.\n\nVGA Port\nMany customers still require a VGA port for projector connections in conference rooms, and native VGA means no dongles for them to buy/lose/replace.\n\nCapacitive Touch Panel\nA capacitive touch panel allows for impeccable response time to 10-finger touch. Actions trigger immediately, and the cursors follow your fingers around the screen without any perceptible lag or delays.\n\nFast Data Transfer\nMove data between the X240 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0.","https://images.icecat.biz/img/gallery/80491667_3659015262.jpg|https://images.icecat.biz/img/gallery/20138357_3878.jpg|https://images.icecat.biz/img/gallery/20138357_9913.jpg|https://images.icecat.biz/img/gallery/20138357_9701.jpg|https://images.icecat.biz/img/gallery/20138357_6627.jpg|https://images.icecat.biz/img/gallery/3028dd8145611bdd8208ad398719c9d9.jpg|https://images.icecat.biz/img/gallery/20828848_6371.jpg|https://images.icecat.biz/img/gallery/20637540_5076.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Housing material: Plastic","Market positioning: Business","Intel® vPro™ Platform Eligibility: No","Display","Display diagonal: 31.8 cm (12.5"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","Touchscreen type: Capacitive","HD type: Full HD","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 400 cd/m²","Dual-screen: No","Contrast ratio (typical): 700:1","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-4600U","Processor frequency: 2.1 GHz","Processor generation: 4th gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.3 GHz","System bus rate: 5 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-4600 Mobile series","Processor codename: Haswell","Bus type: DMI2","FSB Parity: No","Stepping: D0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 4x1, 2x4","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 240 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 240 GB","SSD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 11.2/12","On-board graphics card OpenGL version: 4.3","On-board graphics card ID: 0xA16","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Mobile network connection: Yes","Mobile network generation: 3G","3G standards: HSPA+","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Mini DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Number of SATA III connectors: 4","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 8 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24 x 1.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR1EA","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Smart Connect Technology version: 1.00","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel ME Firmware Version: 9.5","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: Yes","Intel Rapid Storage Technology: Yes","Intel Fast Memory Access: No","Processor ARK ID: 76616","Conflict-Free processor: Yes","Battery","Number of battery cells: 3+3","Battery life (max): 8.7 h","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 5 - 43 °C","Operating relative humidity (H-H): 8 - 95%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 2438 m","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 1.49 kg","Width: 305.5 mm","Depth: 208.5 mm","Height: 21.5 mm","Packaging content","Manual: Yes","Quick start guide: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No"