"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121"
"","","22109324","","Lenovo","70AB000SUK","22109324","","Servers","156","ThinkServer","RD","RD340","20240314184211","ICECAT","","43240","https://images.icecat.biz/img/gallery/7bf60f6bc27b61a8b2e2e3087d7c0ec8.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/7bf60f6bc27b61a8b2e2e3087d7c0ec8.jpg","https://images.icecat.biz/img/gallery_mediums/7bf60f6bc27b61a8b2e2e3087d7c0ec8.jpg","https://images.icecat.biz/img/gallery_thumbs/7bf60f6bc27b61a8b2e2e3087d7c0ec8.jpg","","","Lenovo ThinkServer RD340 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 8 GB DDR3-SDRAM 550 W","Intel Xeon E5-2430 V2 (2.5GHz / 3 GHz, 6 Cores, 15MB L3 Cache, 1600MHz FSB), 1 x 8GB DDR3-1600 RDIMM, 4 x 3.5"" HS SAS/SATA, RAID 500 Adapter, Slim DVD-RW, 2 x Gigabit Ethernet RJ-45, 1 x 550W Hot Swap, IMM basic, 1U","Lenovo ThinkServer RD340, 2.5 GHz, E5-2430V2, 8 GB, DDR3-SDRAM, 550 W, Rack (1U)","Lenovo ThinkServer RD340. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.5 GHz, Processor model: E5-2430V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)","Balanced Performance\n\nWhat does balanced performance mean? It means the Lenovo ThinkServer RD340 is loaded with features and packaged in a slim, 1U design. Up to two Intel Xeon E5-2400 v2 Series processors give you outstanding performance. With reliability features such as hot-swap hard drives, integrated RAID, and redundant power and cooling, you get peace of mind that your data will stay safe and your system will stay up and running. This enterprise-class server has enough computing power for your infrastructure, collaboration, and line-of-business applications.\n\nBuilt-In Value\n\nWhen you think of value in the server space, you expect a rich set of features for a great price. That's what you get with the ThinkServer RD340. It sports a dual-socket design and Intel Xeon processors with up to 10 cores each — giving you a 25-percent boost in performance over previous generations. You'll also find generous memory and storage capacity with support for up to eight hot-swap hard drives. That's 16TB of total storage. You'll enjoy enterprise-tough performance with the right built-in features in a scalable, 1U power-efficient solution — at a budget-friendly price. Now that's built-in value.\n\nSmart Power Management Technology\n\nLet the Lenovo Smart Grid power management tool help you save on power. Monitor real-time power data based on parameters you define, and receive alerts based on custom power events. Smart Grid scales with you, and can manage up to 1,000 nodes. It provides sophisticated, policy-based, dynamic power-capping functionality to help you better manage power to changing server workloads. It's smart technology that pays you back. In addition to Smart Grid, a suite of ThinkServer lifecycle management tools are available for your use at no additional charge.","https://images.icecat.biz/img/gallery/7bf60f6bc27b61a8b2e2e3087d7c0ec8.jpg|https://images.icecat.biz/img/gallery/21513610_5659.jpg|https://images.icecat.biz/img/gallery/21513610_2158.jpg","1060x596|1060x596|1060x596","||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 V2 Family","Processor manufacturer: Intel","Processor model: E5-2430V2","Processor frequency: 2.5 GHz","Processor boost frequency: 3 GHz","Processor cores: 6","Processor cache: 15 MB","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 7.2 GT/s","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 22 nm","Processor threads: 12","Processor operating modes: 64-bit","Stepping: S1","FSB Parity: No","Bus type: QPI","Number of QPI links: 1","Processor codename: Ivy Bridge EN","Tcase: 76 °C","Maximum internal memory supported by processor: 384 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600 MHz","Memory bandwidth supported by processor (max): 38.4 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 24","PCI Express configurations: x4, x8, x16","Processor package size: 45 x 42.5 mm","Supported instruction sets: AVX","Processor code: SR1AH","Scalability: 2S","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 46 bit","Embedded options available: Yes","Processor series: Intel Xeon E5-2400 v2","Conflict-Free processor: No","Memory","Internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 192 GB","Memory slots: 12","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 8 GB","Storage","Maximum storage capacity: 16 TB","RAID support: Yes","Optical drive type: DVD-RW","Number of HDDs supported: 4","Supported HDD sizes: 3.5""","Hot-swap: Yes","Supported storage drive interfaces: SAS, Serial ATA","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet interface type: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","Expansion slots","PCI Express slots version: 3.0","Design","Chassis type: Rack (1U)","Rack mounting: Yes","Redundant fans support: Yes","Software","Operating system installed: No","Compatible operating systems: Microsoft Windows Server 2012 R2, Microsoft Windows Server 2012, Microsoft Windows\r\nServer 2008 R2, Microsoft Windows Server 2008, Microsoft Windows Small Business\r\nServer 2011, Novell SUSE Linux Enterprise Server, Red Hat Enterprise Linux Server,\r\nVMware ESXi, Citrix XenServer","Processor special features","CPU configuration (max): 2","Intel® Matrix Storage Technology (Intel® MST): No","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® OS Guard: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 75785","Power","Redundant power supply (RPS) support: Yes","Power supply: 550 W","Number of main power supplies: 1","Weight & dimensions","Width: 482 mm","Depth: 735 mm","Height: 43 mm","Weight: 12 kg","Other features","Power management: Yes","Intel® Virtualization Technology (Intel® VT): VT-d, VT-x"