"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192" "","","22109266","","Lenovo","20AR003SUK","22109266","","Laptops","151","ThinkPad","T","T440s","20240307153452","ICECAT","","9588","https://images.icecat.biz/img/norm/high/20759632-6986.jpg","798x654","https://images.icecat.biz/img/norm/low/20759632-6986.jpg","https://images.icecat.biz/img/norm/medium/20759632-6986.jpg","https://images.icecat.biz/thumbs/20759632.jpg","","","Lenovo ThinkPad T440s Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14"") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Zwart","","Lenovo ThinkPad T440s, Intel® Core™ i7, 2,1 GHz, 35,6 cm (14""), 1920 x 1080 Pixels, 8 GB, 256 GB","Lenovo ThinkPad T440s. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i7, Processormodel: i7-4600U, Frequentie van processor: 2,1 GHz. Beeldschermdiagonaal: 35,6 cm (14""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels. Intern geheugen: 8 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 256 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel® HD Graphics 4400. Inclusief besturingssysteem: Windows 7 Professional. Kleur van het product: Zwart","","https://images.icecat.biz/img/norm/high/20759632-6986.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605385_6138_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605386_3492_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605387_0384_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605387_7553_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605388_5492_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605389_1476_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605389_6936_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605390_1074_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605390_7271_26430.jpg|https://images.icecat.biz/img/gallery/img_21709158_high_1472605393_1589_26430.jpg","798x654|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","||||||||||","","","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Zwart","Vormfactor: Clamshell","Markt positionering: Bedrijf","Beeldscherm","Beeldschermdiagonaal: 35,6 cm (14"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","Soort paneel: IPS","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 250 cd/m²","Processor","Processorfamilie: Intel® Core™ i7","Processorfabrikant: Intel","Processormodel: i7-4600U","Frequentie van processor: 2,1 GHz","Processorgeneratie: Vierde generatie Intel® Core™ i7","Aantal processorkernen: 2","Processor aantal threads: 4","Maximale turbofrequentie van processor: 3,3 GHz","Systeembus: 5 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithografie: 22 nm","Processor operating modes: 64-bit","Processorserie: Intel Core i7-4600 Mobile series","Codenaam processor: Haswell","Bus type: DMI2","FSB Parity: Nee","Stepping: D0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximaal aantal PCI Express-lijnen: 12","PCI Express slots versie: 2.0","PCI Express configuraties: 4x1, 2x4","ECC ondersteund door processor: Nee","Geheugen","Intern geheugen: 8 GB","Maximum intern geheugen: 12 GB","Intern geheugentype: DDR3-SDRAM","Kloksnelheid geheugen: 1600 MHz","Geheugen form factor: On-board + SO-DIMM","Geheugenslots: 1x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 256 GB","Opslagmedia: SSD","Soort optische drive: Nee","HDD omvang: 2.5""","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 256 GB","SSD interfaces: SATA III","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MMC, SD, SDHC, SDXC","Grafisch","Ingebouwde grafische adapter: Ja","On-board graphics adapter model: Intel® HD Graphics 4400","Familie ingebouwde grafische adapter: Intel® HD Graphics","Basisfrequentie ingebouwde grafische adapter: 200 MHz","Graphics on-board -adapter dynamische frequentie (max): 1100 MHz","Maximaal geheugen ingebouwde grafische adapter: 1,74 GB","On-board grafische adapter DirectX-versie: 11.2/12","On-board grafische adapter OpenGL versie: 4.3","On-board grafische adapter ID: 0xA16","Audio","Audiosysteem: Dolby Home Theater v4","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Camera","Camera voorzijde: Ja","Resolutie camera voorzijde: 1280 x 720 Pixels","Netwerk","Wifi: Ja","Wi-Fi-standaarden: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 4.0","Poorten & interfaces","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 3","Aantal Ethernet LAN (RJ-45)-poorten: 1","Mini DisplayPort kwantiteit: 1","DVI-poort: Nee","VGA (D-Sub)poort(en): 1","S/PDIF-uitgang: Nee","Microfoon, line-in ingang: Nee","Combo koptelefoon/microfoon port: Ja","Basisstationaansluiting: Ja","Charging port type: DC-in ingang","ExpressCard slot: Nee","Type CardBus PCMCIA-slot: Nee","SmartCard-slot: Nee","Aantal SATA III connectors: 4","Prestatie","Chipset moederbord: Intel® QM87","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: ThinkPad UltraNav","Morsbestendig toetsenbord: Ja","Full-size toetsenbord: Ja","Windows-toetsen: Ja","Software","Inclusief besturingssysteem: Windows 7 Professional","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Ja","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Smart Connect Technology: Ja","Intel® Anti-Theft Technology (Intel® AT): Ja","Intel® Rapid Start Technology: Nee","Intel® Smart Response Technology: Ja","Intel® Identity Protection Technology (Intel® IPT): Ja","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Ja","Intel® Matrix Storage Technology (Intel® MST): Nee","Intel® High Definition Audio (Intel® HD Audio): Ja","Intel® Active Management Technology (Intel® AMT): Nee","Enhanced Intel SpeedStep Technology: Ja","Intel® Clear Video HD Technology (Intel® CVT HD): Ja","Intel® Clear Video-technologie: Nee","Intel® InTru™ 3D Technology: Ja","Intel® Insider™: Ja","Intel® Quick Sync Video Technology: Ja","Intel® Flex Memory Access: Nee","Intel® Smart Cache: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Ja","Intel® Enhanced Halt State: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Demand Based Switching: Nee","Intel® Secure Key: Ja","Intel® TSX-NI: Nee","Intel® Stable Image Platform Program (SIPP): Ja","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Verpakkingsgrootte processor: 40 x 24 x 1.5 mm","Ondersteunde instructie sets: AVX 2.0, SSE4.1, SSE4.2","Processorcode: SR1EA","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Versie Intel® Smart Connect Technology: 1,00","Versie Intel® Identity Protection Technology: 1,00","Versie Intel® Smart Response Technology: 1,00","Versie Intel® Stable Image Platform Program (SIPP): 1,00","Versie Intel® Secure Key Technology: 1,00","Intel® Small Business Advantage (SBA)-versie: 1,00","Intel® ME Firmware-versie: 9.5","Versie Intel® TSX-NI: 0,00","Intel® Virtualization Technology (VT-x): Ja","Intel® Dual Display Capable Technology: Nee","Intel® FDI Technology: Ja","Intel® Rapid Storage Technology: Ja","Intel® Fast Memory Access: Nee","ARK ID processor: 76616","Conflictvrije processor: Ja","Accu/Batterij","Batterijtechnologie: Lithium-Polymeer (LiPo)","Aantal batterijcellen: 3+3","Levensduur accu/batterij: 8,4 uur","Energie","AC-adapter, vermogen: 65 W","AC-adapterfrequentie: 50 - 60 Hz","AC-adapter ingangsspanning: 100 - 240 V","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Vingerafdruklezer: Ja","Trusted Platform Module (TPM): Ja","Duurzaamheid","Duurzaamheidscertificaten: EPEAT Gold, ENERGY STAR","Gewicht en omvang","Gewicht: 1,5 kg","Breedte: 331 mm","Diepte: 225,8 mm","Hoogte: 20,3 mm","Inhoud van de verpakking","Gebruikershandleiding: Ja","Snelstartgids: Ja","Inclusief netsnoer: Ja","Overige specificaties","Inclusief AC-adapter: Ja","LightScribe: Nee","Maximaal intern geheugen (64-bit): 12 GB","Intel® segment tagging: Thuiskantoor, Small Business"