"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150" "","","22106547","","MSI","AE2712G-038RU","22106547","4719072309107","All-in-One PCs/Workstations","2282","Wind Top","Entertainment","AE2712G","20220131170749","ICECAT","1","14605","https://images.icecat.biz/img/norm/high/22106547-2032.jpg","1000x800","https://images.icecat.biz/img/norm/low/22106547-2032.jpg","https://images.icecat.biz/img/norm/medium/22106547-2032.jpg","https://images.icecat.biz/thumbs/22106547.jpg","","","MSI Wind Top AE2712G Intel® Core™ i5 i5-3470S 68.6 cm (27"") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Wi-Fi 4 (802.11n) Black","","MSI Wind Top AE2712G, 68.6 cm (27""), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8","MSI Wind Top AE2712G. Product type: All-in-One PC. Display diagonal: 68.6 cm (27""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 630M. Built-in camera. Optical drive: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black","","https://images.icecat.biz/img/norm/high/22106547-2032.jpg|https://images.icecat.biz/img/gallery/22106547_4414.jpg|https://images.icecat.biz/img/gallery/22106547_5806.jpg|https://images.icecat.biz/img/gallery/22106547_8619.jpg|https://images.icecat.biz/img/gallery/22106547_8259.jpg","1000x800|1000x800|1000x800|1000x800|1000x800","||||","","","","","","","","","Display","Display diagonal: 68.6 cm (27"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Full HD: Yes","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-3470S","Processor frequency: 2.9 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor number of cores: 4","Processor threads: 4","Processor boost frequency: 3.6 GHz","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus data transfer rate: 5 GT/s","Thermal Design Power (TDP): 65 W","PCI Express slots version: 3.0","Processor socket: LGA 1155 (Socket H2)","Processor lithography: 22 nm","Processor operating modes: 64-bit","Bus type: DMI","Processor codename: Ivy Bridge","Processor series: Intel Core i5-3400 Desktop series","FSB Parity: No","PCI Express сonfigurations: 1x16, 2x8","Tcase: 69.1 °C","CPU multiplier (bus/core ratio): 29","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 8 GB","Memory, maximum: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 1333 MHz","Memory layout (slots x size): 2 x 4 GB","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive: Blu-Ray DVD Combo","Hard drive rotational speed: 7200 RPM","Hard drive interface: SATA II","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, SD","Graphics","Discrete graphics card model: NVIDIA® GeForce® GT 630M","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 2500","Discrete graphics card memory: 2.05 TB","Discrete graphics memory type: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x152","Audio","Built-in speaker(s): Yes","RMS rated power: 6 W","Built-in microphone: Yes","Audio system: THX TruStudio Pro","Camera","Built-in camera: Yes","Total megapixels: 2 MP","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Ethernet LAN connection: Yes","Bluetooth: No","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Headphone outputs: 1","Microphone in: Yes","DC-in jack: Yes","Mini PCI Express slots: 2","Design","Product colour: Black","Performance","Product type: All-in-One PC","Chipset: Intel® H61","Software","Operating system installed: Windows 8","Operating system architecture: 64-bit","Processor special features","Intel Turbo Boost Technology: 2.0","Intel Hyper-Threading Technology: No","Intel My WiFi Technology: No","Intel Identity Protection Technology: Yes","Intel Anti-Theft Technology: Yes","Intel Wireless Display (WiDi) Technology: Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel Flex Memory Access: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Embedded options available: No","Thermal solution specification: PCG 2011C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 68315","Power","AC adapter power: 150 W","Weight & dimensions","Width (with stand): 672.2 mm","Depth (with stand): 66 mm","Height (with stand): 482.9 mm","Weight (with stand): 14 kg","Package weight: 17.8 kg","Packaging content","Mouse included: Yes","Keyboard included: Yes","Other features","Storage drive interface: Serial ATA II"