"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89"
"","","22106018","","Samsung","LS19C45KBWV","22106018","","Computer Monitors","222","","","S19C450BW","20221125101450","ICECAT","","69642","https://images.icecat.biz/img/gallery/22106018_3635.jpg","900x600","https://images.icecat.biz/img/gallery_lows/22106018_3635.jpg","https://images.icecat.biz/img/gallery_mediums/22106018_3635.jpg","https://images.icecat.biz/img/gallery_thumbs/22106018_3635.jpg","","","Samsung S19C450BW LED display 48.3 cm (19"") 1440 x 900 pixels Black","TN, LED Type, 19""(16:10) Screen Size, 1440x900 Resolution, Response Time 5ms, 16.7M Colour","Samsung S19C450BW, 48.3 cm (19""), 1440 x 900 pixels, LED, LED, 5 ms, Black","Samsung S19C450BW. Display diagonal: 48.3 cm (19""), Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black","Experience minimal design and maximum effect.\nMaximise your monitor experience with the help of a chic narrow bezel. With its narrow bezel width, users benefit from reduced distraction when looking at the monitor and therefore can enjoy greater levels of concentration. The extra screen space also makes it easier to set up a dual monitor workstation, which also adds to work productivity. But for those who just want a smart looking monitor, the narrow bezel adds a sophisticated look and feel to any desk.\n\nImprove your work with HAS design\nFind the perfect viewing experience with the help of Samsung’s Height Adjustable Stand (HAS). Its simple controls allow for users to tailor their monitor height and angle to meet their exact eye level and therefore improve their productivity when working. It ensures that users are always benefitting from the best\n\nHelp business with cost-cutting technology\nMinimise your work costs with the help of the new DPMS 0.1W feature. It ensures that your Samsung Business monitor (SC650/ SC450/ SC200) only consumes a maximum of 0.1 Watts while in standby mode. This amazingly low consumption is beneficial both financially and environmentally, and is simply unmatched by competitors.\n\nKeep your work space as efficient as your monitor\nIf you need a work monitor that uses office space efficiently, then Samsung LED Business Monitor SC650/SC450 is the perfect choice. From physically moving the monitor with the carrying handle to quickly installing, the SC650/SC450 is ready to deliver an efficient and clean work space. Optimizing your office space is now easily achieved with the Samsung LED Business Monitor SC650/SC450.\n\nMaximise your space with easy wall mounting\nGive your monitor the best possible positioning with the VESA Wall Mount. Easy to mount and install, it is convenient, safe, compatible, and the perfect partner to your monitor. You will always have a great viewing angle and it also makes the most of your space with its slim design.\n\nUpgrade to the next level with Mega Dynamic Contrast\nMega Dynamic Contrast Ratio delivers new levels of colour and picture quality to your viewing experience with images that are real-to-life. A breathtaking Mega∞ DCR contrast ratio shows blacks at their absolute darkest and pristine whites and other colours at their brightest. You will notice the crystal clear picture clarity. It is like explosions of colours that make other screens seem dull in comparison. Enjoy your multimedia content with the professionalism it deserves.\n\nPivot\nChange your monitor perspective using Samsung’s innovative Pivot feature. It allows you to rotate your screen up to 90 degrees to match your exact viewing needs.\n\nSwivel\nSamsung’s Swivel functionality ensures that the monitor can be easily and quickly re-adjusted, and is extremely useful when working in groups.\n\nTilt\nSet your monitor to the perfect angle with Samsung’s Tilt functionality. It ensures that your monitor is always providing the most comfortable experience.\n\nRecycled Plastics\nSamsung Business Monitors (SC650/SC450) embrace the green movement by using some recycled plastics during the manufacturing process.\n\nEco Certification – TCO Display certified\nMeeting the strict environmental requirements of the TCO Display standard, the Samsung monitors represent the cutting-edge of responsible design and manufacture, ensuring the health of both users and the planet.\n\nEco Certification – EPEAT\nUpgrade to the greener Samsung LED Business Monitor, which comes with the new Green Certificate from EPEAT. With reduced ‘soft power’ consumption, this eco-friendly monitor is perfect for business.\n\nEco Certification – Energy Star\nMinimise costs with Samsung’s LED Business Monitor, which has been accredited with the Energy Star rating. With less power consumption, this monitor is good for business and the environment.","https://images.icecat.biz/img/gallery/22106018_3635.jpg|https://images.icecat.biz/img/gallery/22106018_9566.jpg|https://images.icecat.biz/img/gallery/22106018_3618.jpg|https://images.icecat.biz/img/gallery/22106018_6321.jpg|https://images.icecat.biz/img/gallery/22106018_5952.jpg|https://images.icecat.biz/img/gallery/22106018_6569.jpg|https://images.icecat.biz/img/gallery/22106018_7593.jpg|https://images.icecat.biz/img/gallery/22106018_3910.jpg|https://images.icecat.biz/img/gallery/22106018_1509.jpg|https://images.icecat.biz/img/gallery/22106018_9336.jpg|https://images.icecat.biz/img/gallery/22106018_9873.jpg|https://images.icecat.biz/img/gallery/22106018_3550.jpg|https://images.icecat.biz/img/gallery/22106018_0833.jpg|https://images.icecat.biz/img/gallery/22106018_9222.jpg|https://images.icecat.biz/img/gallery/22106018_9641.jpg","900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600","||||||||||||||","","","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","Panel type: TN","Response time: 5 ms","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Supported graphics resolutions: 1400 x 900","Aspect ratio: 16:10","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.2835 x 0.2835 mm","Viewable size, horizontal: 40.8 cm","Viewable size, vertical: 25.5 cm","Performance","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Feet colour: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: Yes","Audio input: No","Audio output: No","Mobile High-Definition Link (MHL): No","Network","Bluetooth: No","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 10 cm","Pivot: Yes","Pivot angle: -1 - 95°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -3 - 25°","Power","Power consumption (typical): 19 W","Power consumption (standby): 0.1 W","Power consumption (PowerSave): 14 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width (with stand): 439.4 mm","Depth (with stand): 210 mm","Height (with stand): 423.2 mm","Weight (with stand): 4.25 kg","Width (without stand): 439.4 mm","Depth (without stand): 54.8 mm","Height (without stand): 289.9 mm","Weight (without stand): 2.75 kg","Packaging data","Package width: 529 mm","Package depth: 394 mm","Package height: 187 mm","Package weight: 5.5 kg","Packaging content","Stand included: Yes","Cables included: AC, DVI, VGA","Quick start guide: Yes","Manual: Yes","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Other features","AC adapter included: Yes","Display: LED","On/off switch: Yes","TV tuner integrated: No","Safety: UL (USA) : UL 60950-1CSA (Canada) : CSA C22.2 No. 60950-1 TUV (Germany) : EN60950-1NEMKO (Norway) : EN60950-1 KC (Korea) : K60950-1 CCC (China) : GB 4943-2001PSB (Singapore) : IEC60950-1GOST (Russia) : IEC60950-1, EN55022SIQ (Slovenia) : IEC60950-1, EN55022PCBC (Poland) : IEC60590-1, EN55022NOM (Mexico) : NOM-019-SCFI-1993IRAM (Argentina) :IEC60950-1SASO (Saudi Arabia) : IEC60950-1","PC in (D-Sub): Yes","Certification: TCO, FCC (USA) FCC Part 15, Subpart B class ACE (Europe) EN55022, EN55024VCCI (Japan) V-3 (CISPR22)KCC (Korea):KN22, KN24C-Tick (Australia): AS/NZS3548 (CISPR22) CCC(China):GB 9254-2008, GB 17625.1-2003","Thin Client","Thin client installed: No"