"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16" "","","22105286","","Vogel's","PFW 6856","22105286","","TV Mounts & Stands","1056","","","PFW 6856","20240314151628","ICECAT","1","16864","https://images.icecat.biz/img/norm/high/22105286-9489.jpg","265x265","https://images.icecat.biz/img/norm/low/22105286-9489.jpg","https://images.icecat.biz/img/gallery_mediums/img_22105286_medium_1483008914_4627_3027.jpg","https://images.icecat.biz/thumbs/22105286.jpg","","","Vogel's PFW 6856 TV mount/stand 2.16 m (85"") Black","85'', 227kg, VESA 1511x800 mm, 1511x888 mm","Vogel's PFW 6856, 2.16 m (85""), 2.16 m (85""), 1511 x 800 mm, 1511 x 888 mm, 0 - 4°, Black","Vogel's PFW 6856. Maximum weight capacity: 227 kg, Minimum screen size: 2.16 m (85""), Maximum screen size: 2.16 m (85""), Minimum VESA mount: 1511 x 800 mm, Maximum VESA mount: 1511 x 888 mm. Tilt angle range: 0 - 4°. Product colour: Black","PFW 6856 Display wall mount - turn & tilt , Panasonic 85 inch\nPFW 6856 is dedicated articulating wall mount for Panasonic 85 inch displays.\n\nThe positive and negative tilt adjustment allows the mount to be installed level and plumb. The dual articulating arms allow even the heaviest display to be pulled away from the wall for service or alignment. The mount features a 90 degree rotation which allows the display to be installed in landscape, portraitor any other position inbetween. Also see PFW 6855 for VESA fitment displays and PFW 6857 for Panasonic 103 inch displays.","https://images.icecat.biz/img/norm/high/22105286-9489.jpg","265x265","","","","","","","","","","","","Mounting","Maximum weight capacity: 227 kg","Maximum screen size: 2.16 m (85"")","Mounting type: Wall","Minimum VESA mount: 1511 x 800 mm","Maximum VESA mount: 1511 x 888 mm","Minimum screen size: 2.16 m (85"")","Ergonomics","Adjustable depth: Yes","Tilt angle range: 0 - 4°","Turn angle: 90°","Design","Product colour: Black","Other features","Interface height: 94 cm","Interface width: 164.3 cm"