"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20" "","","22105285","","Vogel's","PFW 6857","22105285","","TV Mounts & Stands","1056","","","PFW 6857","20221021103210","ICECAT","","6202","https://images.icecat.biz/img/norm/high/22105285-897.jpg","368x246","https://images.icecat.biz/img/norm/low/22105285-897.jpg","https://images.icecat.biz/img/gallery_mediums/img_22105285_medium_1483008914_3296_3027.jpg","https://images.icecat.biz/thumbs/22105285.jpg","","","Vogel's PFW 6857 TV mount/stand 2.62 m (103"") Black","103'', 227kg, VESA 1479x1180 mm","Vogel's PFW 6857, 2.62 m (103""), 1479 x 1180 mm, 1479 x 1180 mm, 0 - 4°, 90°, Black","Vogel's PFW 6857. Maximum weight capacity: 227 kg, Minimum screen size: 2.62 m (103""), Maximum screen size: 2.62 m (103""), Minimum VESA mount: 1479 x 1180 mm, Maximum VESA mount: 1479 x 1180 mm. Tilt angle range: 0 - 4°, Angle of rotation: 90°. Product colour: Black","PFW 6857 Display wall mount - Turn & tilt, Panasonic 103 inch\nPFW 6857 is dedicated articulating wall mount for Panasonic 103 inch displays.\n\nThe positive and negative tilt adjustment allows the mount to be installed level and plumb. The dual articulating arms allow even the heaviest display to be pulled away from the wall for service or alignment. The mount features a 90 degree rotation which allows the display to be installed in landscape, portrait or any other position in between. Also see PFW 6855 for VESA fitment displays and PFW 6856 for Panasonic 85 inch displays.","https://images.icecat.biz/img/norm/high/22105285-897.jpg","368x246","","","","","","","","","","","","Mounting","Maximum weight capacity: 227 kg","Maximum screen size: 2.62 m (103"")","Mounting type: Wall","Minimum VESA mount: 1479 x 1180 mm","Maximum VESA mount: 1479 x 1180 mm","Minimum screen size: 2.62 m (103"")","Number of displays supported: 1","Ergonomics","Tilt angle range: 0 - 4°","Angle of rotation: 90°","Number of pivot points: 3","Design","Product colour: Black","Weight & dimensions","Depth (min): 21.4 cm","Depth (max): 62 cm","Other features","Interface height: 121.9 cm","Interface width: 164.3 cm"