"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","22105223","","HP","D7P53AT#ABH","22105223","","Computer Monitors","222","","","Z24i","20240307153452","ICECAT","1","61015","https://images.icecat.biz/img/norm/high/22105223-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/22105223-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_22105223_medium_1483008911_2866_3027.jpg","https://images.icecat.biz/thumbs/22105223.jpg","","","HP Z24i computer monitor 61 cm (24"") 1920 x 1200 pixels LED","60,96 cm (24 in) IPS Gen 2 LED, 1920 x 1200, 300 cd/m2, 1000:1, 8 ms, DisplayPort, DVI-D, VGA","HP Z24i, 61 cm (24""), 1920 x 1200 pixels, LED, LCD, 8 ms","HP Z24i. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment","Visual power to overachieve\nWith stunning IPS panels, 178-degree viewing and up to 10x the contrast ratio of mainstream Twisted Nematic displays, HP Performance Displays are designed to deliver outstanding image performance and accuracy. Realize the advantages of ultra-fast response times and smooth color transitions –so the work you see can be as great as the work you do.\n\nIPS technology\nGet outstanding image accuracy, exceptional adjustability, and mission-critical reliability optimized for commercial environments. Built with IPS Gen 2 panels (select models), the IPS Displays deliver power savings over first-generation IPS technology and extra-wide viewing angles that foster collaboration.\n\nThe power of multiples\nEnjoy the increased productivity of multiple monitors by tiling your monitors side by side. The ultra-thin bezels mean less visual obstruction between screens and the IPS panels give you excellent image integrity from one end of the array to the other.\n\nOver one billion on-screen colors\nSelect models have 30-bit LCD panel technology that show over one billion active colors–64 times more colors compared to traditional LCDs. The left image is an example of banding artifacts from insufficient bit depth. HP's 30-bit technology gives you much smoother color transitions (as seen in the image on the right) and virtually eliminates contouring or banding artifacts.\n\nEnergy Efficient Design\nHP Z Displays minimize power and cooling costs with 85% efficient power supplies.\n\nOut-of-the-Box Productivity\nHP Z Displays are ready out of the box with HP Quick Release for simple setup and HP Display Assistant Software for brightness/contrast control, theft deterrence and power savings. Tilt, pivot, swivel and adjust the display just about any way you want with the 8-way2 comfort adjust stand. Featuring easy cable management and convenient 4-port USB hub, our thoughtful display design helps you be productive from the start.","https://images.icecat.biz/img/norm/high/22105223-HP.jpg|https://images.icecat.biz/img/gallery/img_19358730_high_1472586596_9992_26430.jpg|https://images.icecat.biz/img/gallery/img_19358730_high_1472586597_2802_26430.jpg|https://images.icecat.biz/img/gallery/img_19358730_high_1472586597_5295_26430.jpg|https://images.icecat.biz/img/gallery/img_19358730_high_1472586597_7291_26430.jpg|https://images.icecat.biz/img/gallery/img_19358730_high_1472586597_9842_26430.jpg|https://images.icecat.biz/img/gallery/img_19358730_high_1472586598_3018_26430.jpg|https://images.icecat.biz/img/gallery/img_19358730_high_1472586598_682_26430.jpg|https://images.icecat.biz/img/gallery/img_19358730_high_1472586598_9208_26430.jpg","400x400|450x425|450x301|237x450|450x301|445x450|450x366|450x210|450x301","||||||||","","","","","http://objects.icecat.biz/objects/22105223_2620383.mp4","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","Panel type: IPS","Contrast ratio (typical): 1000:1","Display brightness (typical): 300 cd/m²","Response time: 8 ms","Aspect ratio: 16:10","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.27 x 0.27 mm","Horizontal scan range: 24 - 94 kHz","Vertical scan range: 50 - 76 Hz","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Country of origin: China","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 5","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 12 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 30°","Power","Power consumption (typical): 36 W","Power consumption (standby): 0.5 W","Weight & dimensions","Width (with stand): 559.4 mm","Depth (with stand): 237.9 mm","Height (with stand): 525 mm","Weight (with stand): 6.96 kg","Width (without stand): 559.4 mm","Depth (without stand): 64.5 mm","Height (without stand): 365 mm","Weight (without stand): 4.73 kg","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LCD","TV tuner integrated: No"