"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9"
"","","22105179","","Sony","VPLL-Z4045.B","22105179","","Projection Lenses","1006","","","VPLL-Z4045","20180125162447","ICECAT","1","5963","https://images.icecat.biz/img/norm/high/22105179-9033.jpg","680x410","https://images.icecat.biz/img/norm/low/22105179-9033.jpg","https://images.icecat.biz/img/norm/medium/22105179-9033.jpg","https://images.icecat.biz/thumbs/22105179.jpg","","","Sony VPLL-Z4045 projection lens Sony VPL-FH500L, VPL-FHZ700L, VPL-FX500L","VPLL-Z4045, f/ VPL-F Series","Sony VPLL-Z4045, 6.08:1 - 10.52:1, 6.19:1 - 10.72:1, 119.3 - 217.1 mm, 2.20 - 3.60, Black, Sony VPL-FH500L, VPL-FHZ700L, VPL-FX500L, 5.83 x 9.25 x 1.3"" (148 x 235 x 33 mm)","Sony VPLL-Z4045. Throw ratio: 6.08:1 - 10.52:1, 6.19:1 - 10.72:1, Focal length range: 119.3 - 217.1 mm, Aperture range (F-F): 2.20 - 3.60. Dimensions (WxDxH): 5.83 x 9.25 x 1.3"" (148 x 235 x 33 mm), Weight: 6.61 lbs (3 kg)","Projection Lens for the VPL-F Series\n\nLong focus zoom lens\n\nThrow ratio\n- 6.19:1 to 10.72:1 (XGA model).\n- 6.08:1 to 10.52:1 (WUXGA model).","https://images.icecat.biz/img/norm/high/22105179-9033.jpg","680x410","","","","","","","","","","","","Features","Throw ratio: 6.08:1 - 10.52:1, 6.19:1 - 10.72:1","Focal length range: 119.3 - 217.1 mm","Aperture range (F-F): 2.20 - 3.60","Product color: Black","Compatibility: Sony VPL-FH500L, VPL-FHZ700L, VPL-FX500L","Weight & dimensions","Dimensions (WxDxH): 5.83 x 9.25 x 1.3"" (148 x 235 x 33 mm)","Weight: 6.61 lbs (3 kg)"