"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","22104277","","HP","K/J9624A+J4858C","22104277","","Network Switches","258","ProCurve","E2620","2620-24-PPoE+","20240307153452","ICECAT","","11305","https://images.icecat.biz/img/norm/high/22051951-5862.jpg","400x400","https://images.icecat.biz/img/norm/low/22051951-5862.jpg","https://images.icecat.biz/img/gallery_mediums/img_22051951_medium_1483007983_3058_3027.jpg","https://images.icecat.biz/thumbs/22051951.jpg","","","HP ProCurve 2620-24-PPoE+ Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey","2620-24-PPoE+ Switch + X121 1G SFP LC SX Transceiver (J4858C)","HP ProCurve 2620-24-PPoE+, Managed, L2, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting, 1U","HP ProCurve 2620-24-PPoE+. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U","The HP 2620 Switch Series consists of five switches with 10/100 connectivity. The HP 2620-24 Switch is a fanless switch with quiet operation, making it ideal for deployments in open spaces. The HP 2620-24-PPoE+ Switch, HP 2620-24-PoE+ Switch, and HP 2620-48-PoE+ Switch are IEEE 802.3af- and IEEE 802.3at-compliant switches and provide up to 30 W per powered port. The HP 2620-48 Switch has variable speed fans for quiet operation. All 2620 series switches include two 10/100/1000BASE-T ports and two SFP slots for Gigabit Ethernet uplink connectivity. An optional redundant external power supply is also available to provide redundancy in the event of a power supply failure. With IPv4/IPv6 static and RIP routing, robust security and management features, free lifetime warranty, and free software updates, the HP 2620 Switch Series is a cost-effective solution for customers who are building converged enterprise edge networks.\n\nFeatures\n\nQuality of Service (QoS)\n- Layer 4 prioritization: enables prioritization based on TCP/UDP port numbers\n- Traffic prioritization (IEEE 802.1p): allows real-time traffic classification into eight priority levels mapped to eight queues\n- Class of Service (CoS): sets the IEEE 802.1p priority tag based on IP address, IP Type of Service (ToS), Layer 3 protocol, TCP/UDP port number, source port, and DiffServ\n- Rate limiting: sets per-port ingress enforced maximums and per-port, per-queue guaranteed minimums\n\nConnectivity\n- Auto-MDIX: automatically adjusts for straight-through or crossover cables on all 10/100 and 10/100/1000 ports\n- IPv6: IPv6 host: allows the switches to be managed and deployed at the edge of an IPv6 network. Dual stack (IPv4/IPv6): provides a transition mechanism from IPv4 to IPv6; supports connectivity for both protocols. MLD snooping: forwards IPv6 multicast traffic to the appropriate interface; prevents IPv6 multicast traffic from flooding the network.\n- IEEE 802.3af Power over Ethernet (PoE): provides up to 15.4 W per port to IEEE 802.3af-compliant PoE-powered devices such as IP phones, wireless access points, and security cameras\n- IEEE 802.3at Power Over Ethernet Plus: provides up to 30 W per port to IEEE 802.3 for PoE-/PoE+-powered devices such as video IP phones, IEEE 802.11n wireless access points, and advanced pan/tilt/zoom security cameras\n- Pre-standard PoE support: detects and provides power to pre-standard PoE devices\n\nResiliency and high availability\n- External redundant power supply: provides high reliability\n- IEEE 802.3ad Link Aggregation Protocol (LACP) and HP port trunking: support up to 24 trunks, each with up to 8 links (ports) per trunk\n- IEEE 802.1s Multiple Spanning Tree: provides high link availability in multiple VLAN environments by allowing multiple spanning trees\n\nManageability\n- Dual flash images: provides independent primary and secondary operating system files for backup while upgrading\n- Friendly port names: allow assignment of descriptive names to ports\n- Find-Fix-Inform: finds and fixes common network problems automatically, then informs administrator\n- Multiple configuration files: allow multiple configuration files to be stored to a flash image\n- Software updates: free downloads from the Web\n\nLayer 2 switching\n- VLANs: provide support for 512 VLANs and 4,094 VLAN IDs\n- Jumbo packet support: supports up to 9220-byte frame size to improve the performance of large data transfers\n- IEEE 802.1v protocol VLANs: isolate select non-IPv4 protocols automatically into their own VLANs\n- Layer 3 routing\n- Static IP routing: provides manually configured routing; includes ECMP capability\n- Routing Information Protocol (RIP): provides RIPv1 and RIPv2 routing\n\nSecurity\n- Access control lists (ACLs): provide IP Layer 3 filtering based on source/destination IP address/subnet and source/destination TCP/UDP port number\n- Source-port filtering: allows only specified ports to communicate with each other\n- RADIUS/TACACS+: eases switch management security administration by using a password authentication server\n- Secure Shell: encrypts all transmitted data for secure remote CLI access over IP networks\n- Secure Sockets Layer (SSL): encrypts all HTTP traffic, allowing secure access to the browser-based management GUI in the switch","https://images.icecat.biz/img/norm/high/22051951-5862.jpg","400x400","","","","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2","Quality of Service (QoS) support: Yes","Web-based management: Yes","MIB support: Y","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Gigabit Ethernet (copper) ports quantity: 2","SFP module slots quantity: 2","Console port: RJ-45","Network","Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3at, IEEE 802.3u","10G support: No","Port mirroring: Yes","Full duplex: Yes","Flow control support: Yes","Link aggregation: Yes","Rate limiting: Yes","Auto MDI/MDI-X: Yes","Spanning tree protocol: Yes","Auto-sensing: Yes","VLAN support: Yes","Data transmission","MAC address table: 16000 entries","Switching capacity: 12.8 Gbit/s","Throughput: 9.5 Mpps","Latency (10-100 Mbps): 8.3 µs","Latency (1 Gbps): 2.9 µs","Jumbo frames support: Yes","Packet buffer memory: 1 MB","Security","DHCP features: DHCP server, DHCP client","Access Control List (ACL): Yes","IGMP snooping: Yes","SSH/SSL support: Yes","Multicast features","Multicast support: Yes","Protocols","Management protocols: SNMP 1, RMON 2, RMON, Telnet, SNMP 3, SNMP 2c, HTTPS, TFTP, SMON","Design","Rack mounting: Yes","Stackable: Yes","Form factor: 1U","Product colour: Grey","Safety: EN 60950/IEC 60950; CAN/CSA 22.2 No. 60950; EN 60825; UL 60950","Electromagnetic compatibility: FCC Class A; VCCI Class A; EN 55022/CISPR 22 Class A","Performance","Built-in processor: Yes","Processor model: PowerPC MPC8313","Processor frequency: 400 MHz","Memory type: SDRAM","Internal memory: 512 MB","Flash memory: 4 MB","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 38.5 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): Yes","Total Power over Ethernet (PoE) budget: 128 W","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Heat dissipation: 177 BTU/h","Weight & dimensions","Width: 443 mm","Depth: 254 mm","Height: 43.9 mm","Weight: 3.19 kg","Other features","Electromagnetic immunity: EN 55024, CISPR 24; IEC 61000-4-2; IEC 61000-4-3; IEC 61000-4-4; IEC 61000-4-5; IEC 61000-4-6; IEC 61000-4-8; IEC 61000-4-11; EN 61000-3-2, IEC 61000-3-2; EN 61000-3-3, IEC 61000-3-3"