"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66"
"","","22104051","","Zyxel","3572","22104051","","NAS & Storage Servers","932","","","NSA310S-2T","20240307153452","ICECAT","1","14542","https://images.icecat.biz/img/norm/high/22104051-8619.jpg","575x425","https://images.icecat.biz/img/norm/low/22104051-8619.jpg","https://images.icecat.biz/img/norm/medium/22104051-8619.jpg","https://images.icecat.biz/thumbs/22104051.jpg","","","Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black","1 GHz, 256 MB DDRII SDRAM, DLNA 1.5 UPnP AV, 2 TB HDD, Ethernet, USB 2.0, 100 - 240 V AC, 50/60 Hz, 760 g","Zyxel NSA310S-2T, Storage server, Desktop, 2 TB, Black","Zyxel NSA310S-2T. Total installed storage capacity: 2 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor frequency: 1 GHz. Internal memory: 256 GB, Internal memory type: DDR2. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, NFS, DHCP, PPPoE, (NTP). Chassis type: Desktop, Cooling type: Active, Product colour: Black","The ZyXEL NSA310S 1-Bay Media Server provides fast speed for you to transfer, backup, stream and share large multimedia files on your own personal cloud. It works seamlessly and simultaneously with multiple UPnP- and DLNA-certified devices throughout the entire house.\n\nSimple solution for the family to enjoy HD videos everywhere at home\n\nPowered by a 1.0 GHz CPU and 256 MB memory, the ZyXEL NSA310S 1-Bay Media Server works as your 24/7 personal cloud download server and makes it easy to stream media to multiple UPnP and DLNA- certified devices including Microsoft Xbox, Sony PlayStation or DLNA TV anywhere in your home.\n\nShare your memories with friends\n\nThe ZyXEL Media Server is more than just a central home media library. The ZyXEL NSA310S brings you an easy, efficient way to store, share and enjoy large photos, music and other digital media files with your friends through the Polkast App. You can synchronize Flicker photos and YouTube videos on your NSA310S through Polkast, stream music and pictures to play-zone, and control them with a remote or mobile device wherever you go.\n\nOrganize media at your fingertips\n\nThe zPilotTM file auto-classification function of the NSA310S enables you to easily store and manage media files through simple drag-and-drop operations. With zPilotTM software installed via the NAS Starter Utility, you can drag one or more files/folders to the zPilotTM icon on the desktop, and the files/folders will be identified and delivered automatically to music, photo, video or other designated folders on the NSA310S. In addition, users can also easily check the upload status of data transmission.\n\nEasy configuration through tablets and mobile devices\n\nWhen you’re at home, the zMedia mobile app allows you not only to enjoy videos, photos and music stored on the ZyXEL NSA310S, but also check the NSA310S system, file download/upload status, and configure your NSA310S easily and remotely without having to power up your PC or laptop.\n\nGreen media server for energy saving\n\nThe server’s green feature, dubbed “Wake-on LAN”, enables users to turn on the ZyXEL NSA310S and access media files remotely anytime, anywhere even the device at home was powered off. In addition, its hibernation mode enables the internal hard disk in the NSA310S to automatically spin down when there is no data transmission after a preset period of time. The power scheduling function lets you turn NSA310S on or off automatically based on your usage patterns and needs in order to conserve power and expense.","https://images.icecat.biz/img/norm/high/22104051-8619.jpg|https://images.icecat.biz/img/gallery/22104053_1722.jpg","575x425|575x383","|","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 2 TB","Number of storage drives installed: 1","Number of storage drives supported: 1","Installed storage drive type: HDD","Supported storage drive types: HDD","Storage drive capacity: 2 TB","Storage drive interface: Serial ATA II","RAID support: No","Storage drive size: 3.5""","Supported file systems: ext2, ext3, ext4, FAT32, NTFS, ReiserFS, XFS","Processor","Processor frequency: 1 GHz","Memory","Internal memory: 256 GB","Internal memory type: DDR2","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB, NFS, DHCP, PPPoE, (NTP)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 2","Design","Chassis type: Desktop","Cooling type: Active","Product colour: Black","LED indicators: Yes","Cable lock slot: Yes","Performance","Type: Storage server","Device class: Home & Home Office","Backup function: Yes","Buzzer: Yes","Security algorithms: FTPES, HTTPS","Reset button: Yes","On/off switch: Yes","Software","Windows operating systems supported: Yes","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Output voltage: 12 V","Output current: 2.5 A","Weight & dimensions","Width: 58 mm","Depth: 190 mm","Height: 130 mm","Weight: 760 g","Package width: 215 mm","Package depth: 105 mm","Package height: 252 mm","Package weight: 1.2 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 95%","Storage temperature (T-T): -30 - 70 °C","Storage relative humidity (H-H): 10 - 95%","Other features","Power management: Yes","Software support: IE 7.0+, Firefox 20+, Google Chrome 10+, Safari 5+","Digital Living Network Alliance (DLNA) certified: Yes"