"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","22104047","","Zyxel","3574","22104047","","NAS & Storage Servers","932","","","NSA320S-2T","20240307153452","ICECAT","1","17856","https://images.icecat.biz/img/norm/high/20905413-4900.jpg","380x380","https://images.icecat.biz/img/norm/low/20905413-4900.jpg","https://images.icecat.biz/img/gallery_mediums/img_20905413_medium_1482575792_0222_6564.jpg","https://images.icecat.biz/thumbs/20905413.jpg","","","Zyxel NSA320S-2T Storage server Desktop Ethernet LAN Black","1.2 GHz, 512 MB DDRII SDRAM, DLNA 1.5 UPnP AV, 2 TB HDD, Ethernet, USB 2.0, 100 - 240 V AC, 50/60 Hz, 1.26 kg","Zyxel NSA320S-2T, Storage server, Desktop, 2 TB, Black","Zyxel NSA320S-2T. Total installed storage capacity: 2 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor frequency: 1,2 GHz. Internal memory: 512 GB, Internal memory type: DDR2. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, NFS, FTP, HTTP, DHCP, PPPoE, (NTP). Chassis type: Desktop, Cooling type: Active, Product colour: Black","The ZyXEL NSA320S 2-Bay Media Server provides high performance for you to share multimedia files, backup data as well as to manage music, videos, photos in your personal cloud. The NSA320S offers fast multimedia streaming and sharing functions for multiple UPnP and DLNA-certified devices throughout the entire house.\n\nEnjoy digital entertainment center everywhere at home\n\nPowered by a 1.0 GHz CPU and 256 MB memory, the ZyXEL NSA320S 2-Bay Media Server works as your 24/7 personal cloud so you can quickly and easily share digital photos, music, and movies/videos, while keeping home computers backed up. The NSA320S is also a cloud download server that makes it easy to stream media to multiple UPnP and DLNA-certified devices including Microsoft Xbox, Sony PlayStation or DLNA TV anywhere in your home.\n\nAccess, share and enjoy personal cloud everywhere\n\nThe ZyXEL Media Server is more than just a central home media library. You can effortlessly share and upload media stored on the NSA320S through mobile devices. Using the Polkast app on your mobile devices, you can access all the photos, music and videos stored on the NSA320S and share them with friends or family. You can synchronize photos on Facebook, Twitter or Flicker to your NSA320S through Polkast; stream music to play-zone and control them with a remote or mobile device wherever you go.\n\nOrganized media at your fingertips\n\nThe zPilotTM file auto-classification function of the ZyXEL NSA320S enables you to easily store and manage media files through simple drag-and-drop operations. The zPilotTM identifies and deliver music, photo, as well as video files to folders automatically to help categorizing your media collection.\n\nYour 24/7 download center\n\nThe ZyXEL NSA320S allows you to easily share upload and copy stored files from RapidShare via mobile devices. With Dropbox support, you can remotely backup files and send torrents from your mobile devices to your NSA320S from virtually anywhere. As a handy P2P download/FTP server, NSA320S is a perfect solution for 24/7 personal cloud.\n\nEco-Friendly Design for Energy Saving\n\nThe ZyXEL NSA320S is designed to be eco-friendly. The smart fan can automatically adjust its speed to reduce power consumption while the hard disk hibernation function puts the hard disks to the standby mode when there is no disk access occurs after a period of time to extending the disk life. New green feature Wake-on-LAN function can lets user to turn on NSA320S and access media files remotely anytime and anywhere even when the device at home has been powered off.","https://images.icecat.biz/img/norm/high/20905413-4900.jpg|https://images.icecat.biz/img/gallery/22104047_4215.jpg","380x380|575x383","|","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 2 TB","Number of storage drives installed: 2","Number of storage drives supported: 2","Installed storage drive type: HDD","Supported storage drive types: HDD","Storage drive capacity: 2 TB","Storage drive interface: Serial ATA II","RAID support: Yes","Storage drive size: 2.5/3.5""","RAID levels: 0, 1, JBOD","Supported file systems: ext2, ext3, ext4, FAT32, NTFS, ReiserFS, XFS","Processor","Processor frequency: 1,2 GHz","Memory","Internal memory: 512 GB","Internal memory type: DDR2","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB, NFS, FTP, HTTP, DHCP, PPPoE, (NTP)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 3","Design","Chassis type: Desktop","Cooling type: Active","Product colour: Black","LED indicators: Yes","Cable lock slot: Yes","Performance","Type: Storage server","Device class: Home & Home Office","Backup function: Yes","Buzzer: Yes","Security algorithms: FTPES, HTTPS","Reset button: Yes","On/off switch: Yes","Software","Windows operating systems supported: Yes","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Output voltage: 12 V","Output current: 2,5 A","Weight & dimensions","Width: 207 mm","Depth: 164 mm","Height: 123 mm","Weight: 1,26 kg","Package width: 280 mm","Package depth: 173 mm","Package height: 275 mm","Package weight: 2,26 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 95%","Storage temperature (T-T): -30 - 70 °C","Storage relative humidity (H-H): 10 - 95%","Other features","Power management: Yes","Software support: IE 7.0+, Firefox 20+, Google Chrome 10+, Safari 5+","Digital Living Network Alliance (DLNA) certified: Yes"