"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","22104046","","Zyxel","4614","22104046","","Wireless Access Points","909","","","NWA5301-NJ","20221021103210","ICECAT","","14782","https://images.icecat.biz/img/norm/high/22104046-7062.jpg","575x425","https://images.icecat.biz/img/norm/low/22104046-7062.jpg","https://images.icecat.biz/img/norm/medium/22104046-7062.jpg","https://images.icecat.biz/thumbs/22104046.jpg","","","Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE)","2.4 GHz, WiFi 802.11b/g/n 300 Mbps, RJ45 PoE, 172 g","Zyxel NWA5301-NJ, 300 Mbit/s, 300 Mbit/s, 10,100 Mbit/s, 2.4 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x, 40 MHz","Zyxel NWA5301-NJ. Maximum data transfer rate: 300 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: EAP, SSID, WEP, WPA, WPA2, WPA2-PSK. WAN connection: ADSL (RJ-11), Ethernet (RJ-45), Wi-Fi. Product colour: White, Certification: ETSI EN 300 328, FCC Part 15C, LP0002, EN 60601-1-2, EN 301 489-1, EN 301 489-17, EN55022,.... Antenna features: Integrated antenna, Antenna gain level (max): 4.5 dBi","Typical Wi-Fi deployments in a hotel usually place access points in hallways and hidden plenum spaces; the main purposes are to prevent theft and to avoid design disagreement between the high-tech AP and tasteful hotel interior design. However, this commonly seen deployment method and the hotel building structure usually disrupt Wi-Fi service to cause unnecessary complaints from customers. The NWA5301-NJ with innovative wall-plate design has been conceived to provide Wi-Fi services from one room to another. To provide modern services for hotel guests, the NWA5301-NJ integrates PoE and phone connectivity in a box to extend services with minimized investment. ZyXEL’s unified AP design enables NWA5301-NJ to perform as a stand-alone access point or a controller managed AP to provide deployment and management alternatives.\n\nRapid universal wall-plate deployments\n\nThe ZyXEL NWA5301-NJ has the best-of-breed deployment feasibility. Compliant with the most commonly used outlet box standards, the ZyXEL NWA5301-NJ can be mounted with the majority of outlet boxes to provide high-quality in-room Wi-Fi coverage. An exquisite mounting plate is attached to the NWA5301-NJ for fast installation while the strong mechanism also prevents easy theft. The NWA5301-NJ also comes with Ethernet punch-down interfaces that facilitate speedy device fitting to minimize business downtime.\n\nSuperb mobile-optimized RF performance\n\nThe NWA5301-NJ adopts 802.11n technology to provide bandwidths of up to 300 Mbps. The implemented premium 11n features, including maximum likelihood, allows the NWA5301-NJ to eliminate dead spots in its coverage for the best network efficiency. In hotel environments today, most users use mobile devices to access the network. As the devices have lower signal power by nature to sustain longer battery life, APs are less likely to pick up data sent from the devices comparing to which from laptops. The NWA5301-NJ comes equipped with well-placed high-gain antenna to maximize the RF pattern for optimized performance communicating with mobile devices. With all the advanced RF design, the NWA5301-NJ can significantly reduce complaints and increase satisfaction from customers.\n\nExtending modern in-room services with a box\nNowadays, hotel owners provide guests with a range of services including phone, IPTV and network for home-like comfort. For this purpose, each room would require several cables or a switch; both could not only need more investment but also a longer construction period that inevitably affects the hotel business. More than just a Wi-Fi AP serving high-speed networks, the NWA5301-NJ has additional RJ-45, PoE and RJ-48 phone pass through ports to connect different kinds of devices such as PCs, fax machines, printers, set-top boxes, and phones with ease. The PoE port enables deployment of Power Devices (PD) like VoIP phones without electric outlets and power cables. The NWA5301-NJ fulfills all kind of connectivity requirements to provide great in-room services.\n\nComfortable and considerate network services\n\nWith experience and expertise in the hospitality industry for years, ZyXEL implemented several thoughtful designs in NWA5301-NJ. The LED of NWA5301-NJ features a so-called “suppress mode” which stops blinking after system initialization is done; this gives the room guest a comfortable space with peace-of-mind. Moreover, the AP status can be checked with this LED indicator with a simple click of a button. To prevent leaking of personal data, layer-2 isolation can be enabled in NWA5301-NJ so the users can only access shared services and peripherals such as hotel fax machines and are blocked from reaching other guest devices in the hotel. All these superior designs of ZyXEL NWA5301-NJ help hotel businesses to provide integrated in-room services with quick, best-in-class installation and to facilitate deployment and management.","https://images.icecat.biz/img/norm/high/22104046-7062.jpg|https://images.icecat.biz/img/gallery/22104046_3604.jpg|https://images.icecat.biz/img/gallery/22104046_1549.jpg|https://images.icecat.biz/img/gallery/22104046_992.jpg","575x425|575x425|575x425|575x425","|||","","","","","","","","","Features","2.4 GHz: Yes","Maximum data transfer rate: 300 Mbit/s","Wi-Fi data rate (max): 300 Mbit/s","Ethernet LAN data rates: 10,100 Mbit/s","Frequency band: 2.4 GHz","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x","Channel bandwidth: 40 MHz","Quality of Service (QoS) support: Yes","Transmitting power: 17 dBmW","Security","Security algorithms: EAP, SSID, WEP, WPA, WPA2, WPA2-PSK","MAC address filtering: Yes","Protocols","DHCP client: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","WAN connection: ADSL (RJ-11), Ethernet (RJ-45), Wi-Fi","DC-in jack: Yes","Power","Power over Ethernet (PoE): Yes","Design","Product colour: White","LED indicators: Yes","Certification: ETSI EN 300 328, FCC Part 15C, LP0002, EN 60601-1-2, EN 301 489-1, EN 301 489-17, EN55022, EN55024, EN61000-3-2/-3, FCC Part B, BSMI CNS13438, EN 60950-1, IEC 60950-1, BSMI CNS14336-1","Internal: Yes","Antenna","Antenna features: Integrated antenna","Antennas quantity: 2","Antenna gain level (max): 4.5 dBi","Weight & dimensions","Width: 85 mm","Depth: 138 mm","Height: 37.4 mm","Weight: 172 g","Packaging data","Package width: 200 mm","Package depth: 141 mm","Package height: 64 mm","Package weight: 440 g","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -30 - 70 °C"