"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167"
"","","22103163","","HP","H5F61EA#ABN-CPBUNDLES","22103163","","Laptops","151","EliteBook Folio","1040","1040 G1","20240307153452","ICECAT","","9625","https://images.icecat.biz/img/gallery/21001738_7052.jpg","474x356","https://images.icecat.biz/img/gallery_lows/21001738_7052.jpg","https://images.icecat.biz/img/gallery_mediums/img_21001738_medium_1480417247_7787_16116.jpg","https://images.icecat.biz/img/gallery_thumbs/21001738_7052.jpg","","","HP EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14"") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver","Intel Core i5-4200U (1.6GHz, 3MB), 14"" LED HD+ anti-glare SVA flat (1600 x 900), 4GB DDR3, 128GB SATA SSD, Intel HD Graphics 4400, 802.11a/b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8.1 Pro 64 + Care Pack","HP EliteBook Folio 1040 G1, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14""), 1600 x 900 pixels, 4 GB, 128 GB","HP EliteBook Folio 1040 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Silver","This elegantly designed HP EliteBook is our thinnest business Ultrabook™ yet. The HP Elitebook Folio 1040 is packed with enterprise-class features like docking capability and premier security to help keep you productive and your data safe.\n\nFeatures\n\nWindows 8 Pro or other operating systems available\n\nCarry less. Do more.\n- At just 15.9mm thin, it’s our thinnest EliteBook yet. Choose between a 3mm HD or FHD display with all the mobility you’d expect from an Ultrabook.™\n- Engage in videoconferences, web-based trainings or streaming videos with smooth audio quality, thanks to DTS Studio Sound and your notebook speakers.\n- Get more done in low light and worry less over minor accidental spills with the backlit spill- resistant keyboard.\n\nSecurity you can depend on.\n- HP Sure Start restores productivity and reduces IT help desk calls in the event of a BIOS attack or corruption.\n- Keep productivity high and downtime low with the automated features of HP BIOSphere.\n- Safeguard data, devices and identities with HP’s hassle-free Client Security portfolio, including HP Drive Encryption, HP Device Access Manager with Just in Time Authentication, and HP Secure Erase.\n- HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.\n- A fingerprint reader6 and integrated Smart Card Reader6 help keep your identity secure.\n\nProductive powerhouse.\n- Get going in seconds with a solid-state drive. Enjoy the responsiveness of 4th generation Intel® Dual-Core™ processors.\n- Access the Internet and email in more places with optional integrated HP Mobile Broadband featuring 3G and 4G LTE.\n- Use the optional HP UltraSlim Side Docking Station6 to connect to accessories and printers without the hassle of connecting individual components.\n- Enjoy HP’s new multi-gesture touchpad that allows you to use similar gestures as you would on a smart phone or tablet.\n\nDurable and dependable\n- The HP EliteBook Folio 1040 passes MIL-STD 810G testing for drop, functional shock, vibration, dust, humidity, altitude, high and low temperature and temperature shock.","https://images.icecat.biz/img/gallery/21001738_7052.jpg|https://images.icecat.biz/img/gallery/20946609_4851.jpg|https://images.icecat.biz/img/gallery/20946609_1924.jpg|https://images.icecat.biz/img/gallery/20946609_444.jpg|https://images.icecat.biz/img/gallery/20946609_330.jpg|https://images.icecat.biz/img/gallery/20946609_1814.jpg","474x356|474x356|474x356|474x356|474x356|474x356","|||||","","","","","","","","","Design","Product type: Laptop","Product colour: Silver","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1600 x 900 pixels","Touchscreen: No","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4200U","Processor frequency: 1.6 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.6 GHz","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-4200 Mobile series","Processor codename: Haswell","Bus type: DMI2","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 1x4, 2x4","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 128 GB","SSD interface: SATA","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12","On-board graphics card ID: 0xA16","Audio","Audio system: DTS Studio Sound","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","DisplayPorts quantity: 1","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Total number of SATA connectors: 4","Number of SATA III connectors: 4","Performance","Motherboard chipset: Intel® QM87","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8.1 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24 x 1.5 mm","Supported instruction sets: AVX 2.0","Processor code: SR170","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1.00","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel ME Firmware Version: 9.5","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: Yes","Intel Fast Memory Access: No","Processor ARK ID: 75459","Conflict-Free processor: Yes","Battery","Battery capacity: 60 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Power","AC adapter power: 45 W","Security","Cable lock slot: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1.49 kg","Width: 338 mm","Depth: 233.5 mm","Height: 15.9 mm","Other features","LightScribe: No","Intel segment tagging: Enterprise, Small Business"