"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127"
"","","22102876","","ASUS","EB1037-B0024","22102876","4716659652724","PCs/Workstations","153","EeeBox PC","","EB1037-B0024","20240307153452","ICECAT","1","14777","https://images.icecat.biz/img/norm/high/20998602-110.jpg","500x500","https://images.icecat.biz/img/norm/low/20998602-110.jpg","https://images.icecat.biz/img/gallery_mediums/img_20998602_medium_1482579805_1936_6564.jpg","https://images.icecat.biz/thumbs/20998602.jpg","","","ASUS EeeBox PC EB1037-B0024 PC Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini PC Black","Intel Celeron J1900 (2GHz, 2M Cache), 4GB RAM, 500GB HDD, Intel HD Graphics + NVIDIA GeForce 820M, WLAN 802.11 b/g/n, Gigabit Ethernet, Windows 8.1","ASUS EeeBox PC EB1037-B0024, 2 GHz, Intel® Celeron®, J1900, 4 GB, 500 GB, Windows 8.1","ASUS EeeBox PC EB1037-B0024. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 690 g. Product colour: Black","Enhanced Productivity\nSmart Performance\nPowered by the next generation Intel® Celeron® J1900 quad-core 2GHz SoC processor (2M Cache, up to 2.42 GHz), significantly faster and more efficient than the previous Intel® Celeron® processors, EB1037 delivers easy multitasking and enhanced performance.\n\nLatest NVIDIA® Graphics for Optimized Video Calling Experience\nArmed with a powerful NVIDIA® GeForce® GT820M graphics card with 512MB VRAM, the EB1037 renders intense HD video and large files without placing huge demands on the CPU, increasing overall system efficiency.\n\nFront USB 3.0\nUSB 3.0 transfers data 10X faster than USB 2.0 while maintaining complete backward compatibility. The EB1037 features front USB 3.0 ports, allowing you to transfer data with ultimate speed and ease. It delivers data transfer rates up to 6Gb/s each.\n\nDual Display Functionality\nThe EeeBox PCs feature D-sub and HDMI output ports with dual display support. On two separate screens make you more productive.\n\nSleek and Clean Design\nThe ASUS EeeBox features a sleek design and extremely light weight, only 0.7kg (1.4 lb). ASUS EeeBox is simple, chic, and even thinner than a book!\n\nRotatable\nVESA-mount\nRotatable VESA-mount kit is designed to provide user the flexible placement with easy I/O ports access. You don't need to turn the monitor around & you still easily use the function of rotation to find the port you would like to use.\n\nASUS WebStorage: Up to 32GB free space\nShare your pictures, music and movies with 32GB* free space for 3 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.\n\n* For Windows 8 models only\n\nRock Solid Security\nEasily set up password protection for your data with UEFI BIOS\nUEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and I/O port activation. A user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support.\n\nAI Security protects your data from unauthorized access and computer viruses\nManagement Information Systems can restrict users’ access to confidential data, including enabling or disabling external USB devices or optical drives’ data writing or reading capabilities. This also reduces the chances of incursions from viruses. It is integrated into the ASUS Business Suite 2.0 to provide complete control on unwanted devices management.\n\nKensington lock slot\nASUS commercial desktops come with a Kensington lock for additional asset management and security. Keeping your hardware and confidential data inside well protected.\n\nF9 One Key Recovery\nThe F9 key allows you to use the recovery partition to restore your PC to its original working state. (Copying your data files and making note of any customized configuration settings before using the system recovery partition is required.\n\nASUS Secure Delete\nAn easy-to-use interface that allows you to permanently remove confidential data from the recycle bin. Simply launch Secure Delete and drag and drop the files to be deleted.\n\nLeading Reliability\nASUS desktops – leading in satisfaction with reliability\nASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service*, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader’s Choice award**.\n* Source: 1\n** A trademark of Ziff Davis, Inc. Used under license.\n\nStringently quality tests\nASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. Get the confidence that your PC can operate smooth in any climate no matter how cold, hot, dry, or humid.\n\nStringent Quality Vibration Test\nTo ensure that both the construction and internal components are able to cope.\n\nNoise Test\nTo ensure the noise levels is reduced to 28dB.\n\nTemperature & Humidity Test\nAll commercial models are tested to operate in the 0°-50゚C range and in even the most humid environments safely for over 70 consecutive hours.\n\nLine Voltage and Frequency Test\nLine Voltage and Frequency Test for regional power requirements.\n\nDrop Test\nDesktops are likely to experience shocks during shipping. So ASUS performs a variety of drop tests to simulate the transport process.\n\nEfficient Energy Saving\nPreserves the environment, also lowers operating costs\nThe energy-efficient ASUS EeeBOX PCs EB1037 protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.\n*EPEAT may vary from models and countries.\n\nConsumes 70% Less Power than a Desktop\nASUS EeeBox PC EB1037 requires less energy than traditional PCs up to 70%, boosting system performance when handling demanding tasks and lowering consumption when less power is needed.","https://images.icecat.biz/img/norm/high/20998602-110.jpg|https://images.icecat.biz/img/gallery/21016941_9838.jpg|https://images.icecat.biz/img/gallery/21016941_8851.jpg|https://images.icecat.biz/img/gallery/21016941_6089.jpg|https://images.icecat.biz/img/gallery/21016941_3163.jpg","500x500|500x500|500x500|500x500|500x500","||||","","","","","","","","","","","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: J1900","Processor frequency: 2 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.42 GHz","Processor socket: BGA 1170","Processor cache: 2 MB","Processor cache type: L2","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Celeron Processor J1000 series for Desktop","Processor codename: Bay Trail","Thermal Design Power (TDP): 10 W","Tjunction: 105 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 4","PCI Express configurations: 1x4","Number of processors installed: 1","Stepping: B3","Maximum internal memory supported by processor: 8 GB","Memory types supported by processor: DDR3L-SDRAM","Memory clock speeds supported by processor: 1333 MHz","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Storage media: HDD","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","Discrete graphics card memory: 512 GB","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 688 MHz","On-board graphics card dynamic frequency (max): 854 MHz","Number of displays supported (on-board graphics): 2","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","DC-in jack: Yes","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Mini PC","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Thermal Monitoring Technologies: No","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 25 X 27 mm","Processor code: SR1SC","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 0.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 78867","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: Yes","Power","Power supply: 65 W","Certificates","Certification: BSMI/CB/CE/FCC/UL/CCC/Energy Star/EPEAT /C-Tick/WiFi/RF/VCCI","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 219 mm","Depth: 172.5 mm","Height: 29 mm","Weight: 690 g","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Manual: Yes"