"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16"
"","","22102827","","ASUS","90-C1SF70-00UAY1YZ","22102827","4716659303855|0886227303854|886227303854","RAID Controllers","1756","","","PIKE 2208","20240314194935","ICECAT","1","70262","https://images.icecat.biz/img/gallery/22102827_8549494992.jpg","500x500","https://images.icecat.biz/img/gallery_lows/22102827_8549494992.jpg","https://images.icecat.biz/img/gallery_mediums/22102827_8549494992.jpg","https://images.icecat.biz/img/gallery_thumbs/22102827_8549494992.jpg","","http://objects.icecat.biz/objects/mmo_22102827_1490786283_5247_28238.pdf","ASUS PIKE 2208 RAID controller 3.0 6 Gbit/s","PCI-E 3.0, 8 x SATA III / SAS 6Gb/s, RAID 0/1/5/10/6/50/60","ASUS PIKE 2208, SAS, Serial ATA, Serial ATA II, Serial ATA III, 0, 1, 5, 6, 10, 50, 60, 6 Gbit/s, 1024 MB, LSI SAS 2208, Windows Server 2008 R2 Windows Server 2003 R2 Windows 7 Red Hat Enterprise Linux SuSE Linux...","ASUS PIKE 2208. Supported storage drive interfaces: SAS, Serial ATA, Serial ATA II, Serial ATA III. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 6 Gbit/s, Internal memory: 1024 MB. Compatible operating systems: Windows Server 2008 R2 Windows Server 2003 R2 Windows 7 Red Hat Enterprise Linux SuSE Linux.... Chassis type: 2U, Cache internal: 1024 MB","ASUS PIKE 2208 is the first PCI-E 3.0 high performance and high reliability enterprise SAS 6Gb/s solution. It also can be backward compatible with existing 1.5Gb/s SATA and 3Gb/s SAS/SATA products and infrastructure and allows you to create RAID 0, RAID 1, RAID 10, RAID5, RAID 50, RAID6 and RAID 60.\n\nEnterprise Performance with SAS technology.\n\nBased on latest PCI-E 3.0 interface, PIKE 2208 performance could achieve 33% higher data transferring rate than previous generation. Moreover, PIKE 2208 with 8 solid-state-drives (SSDs) could produce surpass 200,000 IOPS which 3 times than previous generation. In addition, with expander PIKE 2208 could support 32 physical disks that allow customer easily bring about 128TB large capacity storage with 4TB SATA HDD. Thus, PIKE 2208 is on demand for faster data transferring rate, great amount of data, and interoperability with the latest server platforms.\n\nOptional CacheVault for Reliable Data Protection.\n\nThe other latest technology is the CacheVault which applies NAND flash memory and a super capacitor. During normal write-back operation, when a power failure occurs, CacheVault technology automatically transfers cached data from the DRAM cache to flash and stored for up to 3 years. Once power is restored, the data in the NAND flash is copied back into cache until it can be flushed to the disk drives. PIKE 2208 together with CacheVault, virtually eliminate hardware maintenance associated with BBU(battery-back-up), lower total cost of ownership over the life of the RAID card, and provide more environmentally friendly cache protection, all while maintaining optimal RAID performance.","https://images.icecat.biz/img/gallery/22102827_8549494992.jpg|https://images.icecat.biz/img/gallery/22102827_7726047037.jpg|https://images.icecat.biz/img/gallery/22102827_6233701697.jpg|https://images.icecat.biz/img/gallery/22102827_0808097648.jpg|https://images.icecat.biz/img/gallery/22102827_0774387802.jpg|https://images.icecat.biz/img/gallery/22102827_9244983892.jpg","500x500|500x500|500x500|500x500|500x500|500x500","|||||","","","","","","","","","","","Ports & interfaces","Supported storage drive interfaces: SAS, Serial ATA, Serial ATA II, Serial ATA III","PCI Express slots version: 3.0","Performance","RAID levels: 0, 1, 5, 6, 10, 50, 60","Data transfer rate: 6 Gbit/s","Internal memory: 1024 MB","Chipset: LSI SAS 2208","Number of devices supported: 8","System requirements","Compatible operating systems: Windows Server 2008 R2\nWindows Server 2003 R2\nWindows 7\nRed Hat Enterprise Linux\nSuSE Linux Enterprise Server\nFree BSD\nFedora\nCent OS\nCitrix Xen Server","Logistics data","Harmonized System (HS) code: 84733080","Other features","Chassis type: 2U","Cache internal: 1024 MB"