"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103"
"","","22102601","","Samsung","EC-WB35FZBPLE2","22102601","","Digital Cameras","575","WB","","35F","20240307153452","ICECAT","1","48960","https://images.icecat.biz/img/norm/high/21563267-5017.jpg","3000x2000","https://images.icecat.biz/img/norm/low/21563267-5017.jpg","https://images.icecat.biz/img/norm/medium/21563267-5017.jpg","https://images.icecat.biz/thumbs/21563267.jpg","","","Samsung WB 35F 1/2.3"" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple","WB 35F, 16.2MP, 1/2.3"" CCD, 3.0"" TFT LCD, MicroSD, WLAN, NFC, 145g","Samsung WB 35F, 16.2 MP, 4608 x 3456 pixels, CCD, 12x, HD, Purple","Samsung WB 35F. Camera type: Compact camera, Megapixel: 16.2 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 2x, Focal length range: 4.3 - 51.6 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7""). Weight: 145 g. Product colour: Purple","12x Optical Zoom, 24mm Wide Angle From up close or far away, preserve the moment exactly how you want to remember it. Capture a spectacular mural that takes up the entire side of a building-or a field of colourful wildflowers that seems to stretch for miles-with the 24mm wide-angle lens. When you can’t get physically closer to your subject, such as a windsurfer sailing across the sea, the 12x optical zoom lets you capture every sharp detail.\n\nSave and share anytime, anywhere\nTag&Go (Photo Beam, AutoShare, Remote Viewfinder, Mobile Link) Tag&Go (NFC / Wi-Fi) features like Photo Beam, AutoShare, Remote Viewfinder and Mobile Link let you share images to compatible smartphones right next to you or on the other side of the world. Photo Beam easily sends any photo that you’re viewing to a smartphone instantly. AutoShare saves photos to your smartphone as you shoot and with Remote Viewfinder, you can control your camera with your smartphone. Effortlessly post photos to social networks and store them on the cloud.\n\nThe easiest way to shoot like a pro\nSmart Mode Stop being jealous of the pros with their big cameras, and start taking great shots. Like the perfect trails of light at night on a busy intersection full of red taillights. Or instantly capture a high-speed scene with Action Freeze. A quick tap of Smart Mode and you’re set with various special modes. Just choose the one you want and shoot perfection.\n\nCapture brilliance, not noise\n16M CCD Sensor Tiny sensors tend to lead to noisy pictures. The WB35F, however, comes equipped with a 16-megapixel CCD sensor that’s larger-1/2.3”, to be exact-than those found in most compact digital cameras. The results are vivid yet natural images, whether you’re shooting in a dimly lit room or outside on a sunny day.\n\nA palette of artistic filters to express yourself\nPhoto/Video Filter Just because you can capture reality as you see it doesn’t mean you have to. Samsung’s Smart Filter gives you creative license to produce artistic images. Reignite childlike wonder with the Miniature filter, which can make a cityscape look like a play set. Other effects include Vignetting, Classic, Retro, Cross Filter, and Fish Eye.\n\nSee what you are going to get\nLive Panorama With Live Panorama, you can capture a seemingly endless procession of gondolas gliding past a magnificent Venetian palace with an astounding 180º panoramic image. And you can preview the image on the LCD before you even snap it. Just hold the shutter button, sweep across the scene and see what you’re going to get before you get it.\n\nThe easy way to capture perfection\nSmart Auto Turn fleeting moments into memories with professional-style results. The Samsung SMART CAMERA’s Smart Auto automatically analyses the shooting environment and then chooses the appropriate scene mode for the best possible results. Smart Auto analyses key elements in the composition and automatically adjusts its various modes to capture the best shot.\n\nIt’s easier than ever to be social\nFacebook / YouTube / Picasa / DropBox / Email Show off a fabulous selfie with the rest of the world in no time flat. As long as you have a Wi-Fi connection, you can post images and videos directly to Facebook, YouTube, and now Picasa. Tag and add comments, too. You can also upload photos right to your blog, or email them to your family. Feel free to keep shooting, because your SMART CAMERA also comes with 2GB of free Dropbox web storage or 50GB if you have a GALAXY smartphone.\n\nSeamless sharing and play-across all devices\nSamsung Link Effortlessly save every moment you’ve captured. Samsung Link instantly and wirelessly streams your photos your PC or favourite web storage service such as Dropbox. No more waiting to go home to manually upload images. With one touch, you can show off photos and videos on your Smart TV or send them to any compatible smartphone. Sharing has never been this easy.Samsung smarta kompaktkamera WB35F har 12x optisk zoom och 24 mm vidvinkelsobjektiv som låter dig komma riktigt nära dina motiv och ta färgstarka bilder. Dela enkelt sedan dina värdefulla minnen med familj och vänner tack vare många smarta finesser som Wi-Fi och NFC. Digitalkameran WB35F, EC-WB35FZBPBE2, är liten och smidig att ta med överallt.\n\nTa närbilder med en smart digitalkamera\nMed 12x optisk zoom kan du fota närbilder även på långt avstånd och med 24 millimeters vidvinkel får allt plats i din bild.\n\nSpara och dela när du vill med NFC och Wi-Fi\nApparna PhotoBeam och MobileLink låter dig dela bilder direkt från din kamera till en smartphone eller tablet, oavsett om den är precis brevid dig eller på andra sidan jordklotet tack vare NFC och Wi-Fi teknik. AutoShare spara foton direkt till din smartphone och med Remote ViewFinder Pro kan du kontrollera din systemkamera med din smartphone. Dela bilder enkelt på sociala nätverk, spara dem i molnet eller på din dator.\n\nDet enkla sättet att fota som ett proffs\nMed Smart Mode kan du välja vilket specialläge du vill fota i - kanske vill du fånga ljuset av sirener i en korsning mitt i natten, en fotbollspassning i rörelse med Sports Capture eller skapa en bild med surrealistiska färger i Rich Tone? Smart Mode gör det enkelt för dig att fota som ett proffs.\n\nMer kreativa bilder och videor med filter\nFå roligare och mer kreativa foton med filter! Välj Miniatyrfilter och få en stadsbild att se ut som ett lekset, eller välj Cross Filter och du kan skapa flera ljuskällor. Du kan dessutom utforska andra filter som till exempel Vinjett, Klassisk, Retro och Fish Eye.\n\nDigitalkamera med smart autofunktion\nSmart Auto (stillbild & film) är funktionen som analyserar ditt motiv och ställer in digitalkameran så att ditt foto eller din film blir precis så bra som du önskar.\n\nNjut av bilderna på din Smart-TV\nSamsung Link Streama dina fångade ögonblick till din tablet, smarthone, dator, Smart-TV eller Dropbox. Välj den som passar bäst för tillfället. Njut av dina bilder på en större skärm tillsammans med familj och vänner. Met de krachtige 12x optische zoom is elke actiefoto raak, of je nu een professional bent of een beginner. Wil je jouw meesterwerk meteen delen? Via Wi-Fi stuur je foto's met één druk op de knop via e-mail en sociale netwerken.\n\n12x optische zoom, 24 mm groothoeklens\nVan dichtbij of op afstand, je bewaart het moment precies zoals je het je wilt herinneren. Een spectaculaire gebouwbrede muurschildering, of een veld vol kleurige wilde bloemen waar geen einde aan lijkt te komen - je legt het vast met de 24 mm groothoeklens. Wanneer je niet dichter bij je onderwerp kan komen, leg je het toch tot in de fijnste details vast met de 12x optische zoom - bijvoorbeeld een windsurfer die over de zee scheert.\n\nOpslaan en delen, altijd en overal\nTag&Go (Photo Beam, AutoShare, Remote Viewfinder, Mobile Link)\nDankzij NFC- en WiFi-functies als Photo Beam, AutoShare, Remote Viewfinder en Mobile Link deel je beelden met compatibele smartphones vlak naast je of aan de andere kant van de wereld. Photo Beam stuurt de foto waar je naar kijkt onmiddellijk naar een smartphone. AutoShare kopieert elke foto die je maakt meteen naar je smartphone en met Remote Viewfinder bedien je de camera vanaf je smartphone. Zet je foto's moeiteloos op sociale netwerken, stuur ze naar de cloud en maak back-ups op je pc. Of hou je baby in de gaten die in een andere kamer ligt te slapen.\n\nNFC: altijd en overal draadloos foto's delen met elk apparaat\n\nAltijd de ideale instellingen\nMet de Smart Modes fotografeer je als een professional. Kies de instelling die past bij jouw wensen en situatie. Zo gebruik je altijd de ideale instellingen voor elk fotomoment. En vereeuwig je niet alleen een moment, maar ook de sfeer van een happening. Bijvoorbeeld de waas van opspattend water of een invallende zonnestraal. Wil je snelle actie haarscherp vastleggen? Of verschillende creaties in elkaar over laten lopen? Ook daarvoor heeft de camera een Smart Mode. Kies de juiste Smart Mode en je kunt fotograferen als een pro!\n\nSmart Mode: met één druk op de knop de ideale instelling voor elk fotomoment\n\nSmart-filter\nVersterk het creatieve plezier met de Smart Filter – op het scherm zelf! Het Cartoon-filter maakt van elke foto een bewegende filmscène, terwijl de functie Cross Filter lichtbronnen laat verschijnen voor het toevoegen van verschillende lichtpunten, zoals sterren. Je hebt ook nog de beschikking over de functie Ink Painting, Half-tone Dot en nog meer manieren om jouw creativiteit tot uitdrukking te brengen.\n\nSmart Filter: maak creatieve foto's met behulp van verschillende filters\n\nFotograferen als een professional\nDe Smart Auto-functie van Samsung's SMART CAMERA analyseert automatisch de opnameomgeving en kiest vervolgens de juiste scène-mode voor het best mogelijke resultaat. Smart Auto analyseert de hoofdelementen van jouw compositie en stelt vervolgens automatisch de 16 foto-modes en 4 video-modes in voor de perfecte opname.\n\nSmart Auto: automatische instellingen om mee te fotograferen\n\nDraadloos contact met al jouw apparaten\nJouw camera maakt draadloos verbinding met al jouw apparaten in de buurt. Tenminste, als deze ook uitgerust zijn met Samsung Link. Zo kun je foto’s en video’s op de Smart Camera delen via je smartphone, streamen op je Smart TV en opslaan in de cloud. Maar net wat jij wilt!\n\nSamsung Link: draadloos delen, streamen en beheren van content op al jouw apparaten","https://images.icecat.biz/img/norm/high/21563267-5017.jpg|https://images.icecat.biz/img/gallery/22303180_2712.jpg|https://images.icecat.biz/img/gallery/22303180_842.jpg|https://images.icecat.biz/img/gallery/22303180_3184.jpg|https://images.icecat.biz/img/gallery/22303180_4376.jpg","3000x2000|3000x2000|3000x2000|3000x2000|3000x2000","||||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 16.2 MP","Sensor type: CCD","Maximum image resolution: 4608 x 3456 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4608 x 3456, 4608 x 3072, 4608 x 2592, 3648 x 2736, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768","Image stabilizer: Yes","Total megapixels: 16.6 MP","Lens system","Optical zoom: 12x","Digital zoom: 2x","Focal length range: 4.3 - 51.6 mm","Minimum focal length (35mm film equiv): 24 mm","Maximum focal length (35mm film equiv): 288 mm","Minimum aperture number: 3.1","Maximum aperture number: 6.3","Focusing","Focus: TTL","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Continuous Auto Focus, Multi Point Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Normal focusing range (tele): 2.5 - ∞","Normal focusing range (wide): 0.8 - ∞","Normal focusing range: 0.8 - ∞/2.5 - ∞","Macro focusing range (tele): 1.3 - 2.5 m","Macro focusing range (wide): 0.05 - 0.8 m","Auto Mode focusing range (tele): 1.3 - ∞","Auto Mode focusing range (wide): 0.05 - ∞","Exposure","ISO sensitivity (min): 80","ISO sensitivity (max): 3200","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 8 s","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization","Flash range (wide): 0.2 - 4 m","Flash range (tele): 0.5 - 1.6 m","Flash recharging time: 5 s","Video","Video recording: Yes","Maximum video resolution: 1280 x 720 pixels","HD type: HD","Video resolutions: 320 x 240,640 x 480,1280 x 720","Motion JPEG frame rate: 30 fps","Resolution at capture speed: 640x480@30fps","Analog signal format system: NTSC, PAL","Video format supported: MP4","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Audio formats supported: AAC","Memory","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Internal memory: 30 MB","Memory slots: 1","Maximum memory card size: 64 GB","Display","Display: LCD","Display diagonal: 6.86 cm (2.7"")","Display resolution (numeric): 230000 pixels","Ports & interfaces","USB version: 2.0","HDMI: No","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten","Scene modes: Fireworks, Night, Sunset, Landscape","Self-timer delay: 2,10 s","Camera playback: Movie, Single image, Thumbnails","Camera file system: DCF, Exif 2.3","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Design","Product colour: Purple","Battery","Battery type: BP70A","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 85%","Weight & dimensions","Width: 100.9 mm","Depth: 27.5 mm","Height: 61.2 mm","Weight: 145 g","Packaging content","Batteries included: Yes","Quick start guide: Yes","Bundled software: I-Launcher","Other features","Minimum storage drive space: 1024 MB","Minimum RAM: 512 MB","Minimum processor: Intel Core 2 Duo 1.66GHz / AMD Athlon x2 Dual-Core 2.2GHz","Built-in flash: Yes","Power source type: Battery, USB"