"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100"
"","","22102598","","Samsung","EK-GC200ZKANEE","22102598","","Digital Cameras","575","GALAXY","Camera 2","EK-GC200","20240307153452","ICECAT","","26289","https://images.icecat.biz/img/norm/high/22102598-5477.jpg","900x600","https://images.icecat.biz/img/norm/low/22102598-5477.jpg","https://images.icecat.biz/img/norm/medium/22102598-5477.jpg","https://images.icecat.biz/thumbs/22102598.jpg","","","Samsung GALAXY Camera 2 EK-GC200 1/2.3"" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Black","1/2.3"" BSI CMOS, 16.3MP, 21x optical, 4.8"" LCD (1280x720), 8GB, 802.11a/b/g/n, Bluetooth 4.0, GPS/GLONASS, Android 4.3","Samsung GALAXY Camera 2 EK-GC200, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Black","Samsung GALAXY Camera 2 EK-GC200. Camera type: Compact camera, Megapixel (approx.): 16.3 MP, Image sensor size: 1/2.3"", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Focal length range: 4.1 - 86.1 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 12.2 cm (4.8""), Touchscreen. Weight: 285 g. Product colour: Black","Features\nBy combining the latest advances in photography and smart technology, the GALAXY Camera 2 takes shooting and sharing to a new level\n\nAndroid v4.3 JBP, Processor (1.6 Q)\nDo more than ever with the Android-powered GALAXY Camera 2, now upgraded with the latest version of Jelly Bean: 4.3. Powered by a 1.6 GHz quad-core processor—and featuring numerous camera and social networking apps—it does what conventional cameras and smartphones cannot. Like capturing brilliant images, even in low-lit settings, and saving photos to your PC and smartphone without having to use an SD card. Plus you can edit right on the display, and wirelessly upload to Facebook and Instagram.\n\n121.2 mm (4.8"") HD Super Clear Touch Display\nNow you don’t have to wait until you get back home to properly review and edit your photos. The GALAXY Camera 2’s 121.2 mm (4.8"") HD Super Clear Touch Display is what a camera display was meant to be, with an ultra sharp 308 pixels per inch and the full spectrum of glorious colors. And with the new White Magic Technology, you can even double the brightness without worrying about battery consumption. And why not view your HD movies at a golden 16 : 9 ratio? Perfect.\n\n21x Optical Super Long Zoom with Pinch Zoom\nSave the digital zoom for editing afterwards. GALAXY Camera 2’s 21x Super Long Zoom is 100 percent optical. With the intuitive Pinch Zoom, you can zoom in and out by simply pinching two fingers on the screen. Both the 21x Super Long Zoom and Pinch Zoom help get you as close as possible to your subject while maintaining the same crystal-clear image sharpness you experience with subjects nearer to the camera.\n\nSmart Mode\nStop being jealous of the pros with their big cameras, and start taking great shots. Like the perfect trails of light at night on a busy intersection full of red taillights. Or instantly capture a high-speed scene with Action Freeze. A quick tap of Smart Mode, and you’re set with various special modes. Just choose the one you want and shoot perfection.\n\nSmart Mode Suggest\nStop worrying about settings, and start taking professional-quality artistic shots. A quick tap of the Smart Mode button gives you access to a wide range of special modes. Use Drama Shot to merge continuous shots of moving objects into a single composed image, or Action Freeze to instantly capture high-speed action. Using Light Trace, unleash your inner Picasso and have your subject draw with a handheld light to capture prolonged exposure effects. Multi Exposure shot lets you blend two shots into a single beautifully composed image. You can also record sound to your photo to relive the moment exactly how it happened with Sound & Shot. Just choose the mode you want and go.\n\nTag & Go (NFC / Wi-Fi)\nWi-Fi and NFC technologies open up a world of possibilities. Photo Beam lets you transfer an image or video to a friend’s smartphone when the two devices are placed back-to-back, while MobileLink sends content to another device much farther away. Other Tag & Go features include a Remote Viewfinder, which lets you control your camera with your smartphone. AutoShare automatically sends every photo instantly to your smartphone or tablet via Wi-Fi that’s powered by NFC technology. Sharing and saving have never been this easy.\n\n50 G DropBox\nIt’s understandable if you never want to put the GALAXY Camera 2 down. But if you find yourself capturing more moments than the spacious built-in storage can handle, no problem. The camera not only comes with the DropBox app preloaded, you also get 50 GB of free cloud storage for up to two years. So keep on snapping and shooting to your heart’s content.\n\nSelfie Alarm\nYou are the star of your selfie. So why use a smartphone camera when you can snap a high-resolution 16.3 MP self-portrait with the GALAXY Camera 2 instead? It’s easier than you’d expect, thanks to the Selfie Alarm feature. Simply hold up the camera and face it, and Selfie Alarm automatically shoots five images in a row. Choose your fave of the batch and make it your Facebook profile picture.\n\nStoryAlbum\nTimeless memories: now available in real time. The GALAXY Camera 2’s Story Album function lets you create, display and print photo albums of family gatherings, vacations, sporting events or any other experience that’s worth sharing. Story Album organizes photos into timelines, and reframes and resizes them to create digital photo books that you can display on your camera’s screen—or send anywhere for recipients to view on their own devices.\n\nSamsung Smart Camera App\nGet the most out of your camera by installing the Samsung Smart Camera App onto your smartphone. Compatible with most iOS and Android devices, the free app lets you launch four features—Photo Beam, AutoShare, Remote Viewfinder, and MobileLink—all at once on your smartphone or tablet.\n\nWi-Fi (Social and Cloud)\nShow off a fabulous selfie with the rest of the world in no time flat. As long as you have a Wi-Fi connection, you can post images and videos directly to Facebook, YouTube, and now Picasa. Tag and add comments, too. You can also upload photos right to your blog, or email them to your family.","https://images.icecat.biz/img/norm/high/22102598-5477.jpg|https://images.icecat.biz/img/gallery/24208108_1455.jpg|https://images.icecat.biz/img/gallery/24208108_8200.jpg|https://images.icecat.biz/img/gallery/24208108_9280.jpg|https://images.icecat.biz/img/gallery/24208108_6846.jpg|https://images.icecat.biz/img/gallery/24208108_9072.jpg|https://images.icecat.biz/img/gallery/24208108_2079.jpg|https://images.icecat.biz/img/gallery/24208108_4055.jpg|https://images.icecat.biz/img/gallery/24208108_8990.jpg|https://images.icecat.biz/img/gallery/24208108_7608.jpg|https://images.icecat.biz/img/gallery/24208108_4210.jpg|https://images.icecat.biz/img/gallery/24208108_7275.jpg|https://images.icecat.biz/img/gallery/24208108_4204.jpg|https://images.icecat.biz/img/gallery/24208108_5653.jpg|https://images.icecat.biz/img/gallery/24208108_6051.jpg|https://images.icecat.biz/img/gallery/24208108_8142.jpg|https://images.icecat.biz/img/gallery/24208108_4667.jpg|https://images.icecat.biz/img/gallery/24208108_2334.jpg|https://images.icecat.biz/img/gallery/24208108_931.jpg|https://images.icecat.biz/img/gallery/24208108_5727.jpg|https://images.icecat.biz/img/gallery/24208108_5945.jpg|https://images.icecat.biz/img/gallery/24208108_9789.jpg","900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600","|||||||||||||||||||||","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 16.3 MP","Sensor type: CMOS","Maximum image resolution: 4608 x 3456 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4608 x 3456, 4608 x 3072, 4608 x 2592, 3648 x 2736, 3960 x 2640, 4096 x 2304, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768","Image stabilizer: Yes","Supported aspect ratios: 3:2, 4:3, 16:9","Total megapixels: 17 MP","Lens system","Optical zoom: 21x","Focal length range: 4.1 - 86.1 mm","Minimum focal length (35mm film equiv): 23 mm","Maximum focal length (35mm film equiv): 483 mm","Minimum aperture number: 2.8","Maximum aperture number: 5.9","Focusing","Focus: TTL","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Continuous Auto Focus, Multi Point Auto Focus","Auto Focus (AF) object detection: Face","Normal focusing range (tele): 3.5 - ∞","Normal focusing range (wide): 0.8 - ∞","Normal focusing range: 0.8 - ∞, 3.5 - ∞","Macro focusing range (tele): 1.5 - 3.5 m","Macro focusing range (wide): 0.1 - 0.8 m","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 3200","Light exposure modes: Aperture priority AE, Manual, Shutter priority AE","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 200, 400, 800, 1600, 3200, Auto","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 16 s","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization","Flash range (wide): 0.5 - 3.8 m","Flash range (tele): 0.5 - 1.8 m","Flash recharging time: 4 s","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 320 x 240,640 x 480,768 x 512,1280 x 720,1920 x 1080","Motion JPEG frame rate: 30 fps","Resolution at capture speed: 1920x1080@30fps, 640x480@30fps, 768x512@120fps","Video formats supported: 3GP, AVI, FLV, MKV, MP4, WEBM, WMV","Audio","Built-in microphone: Yes","Audio formats supported: 3GA, AAC, AMR, FLAC, M4A, MP3, OGG, WAV, WMA","Memory","Compatible memory cards: MicroSD (TransFlash)","Internal memory: 8192 MB","Memory slots: 1","Maximum memory card size: 64 GB","Display","Display: LCD","Touchscreen: Yes","Display diagonal: 12.2 cm (4.8"")","Display resolution: 1280 x 720 pixels","Ports & interfaces","USB version: 2.0","HDMI: Yes","USB connector: Micro-USB","HDMI version: 1.4","Headphone outputs: 1","Network","Bluetooth: Yes","Wi-Fi: Yes","Bluetooth version: 4.0","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten","Scene modes: Children, Cuisine, Dawn, Fireworks, Night, Panorama, Party (indoor), Snow, Sunset, Landscape","Shooting modes: Aperture priority, Manual, Program","Photo effects: Grey, Sepia","GPS (satellite): Yes","Multi-shot: Yes","Album organization: Yes","Processor frequency: 1600 MHz","Operating system installed: Android 4.3","Design","Product colour: Black","Battery","Battery life (CIPA standard): 394 shots","Battery capacity: 2000 mAh","Weight & dimensions","Width: 132.5 mm","Depth: 19.3 mm","Height: 71.2 mm","Weight: 285 g","Packaging content","Quick start guide: Yes","Other features","Built-in flash: Yes","Power source type: Battery"