"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139"
"","","22102568","","ASUS","BM1AF-I54570064B","22102568","4716659640998","PCs/Workstations","153","","","BM1AF","20240626102404","ICECAT","1","16395","https://images.icecat.biz/img/gallery/24854460_2346885904.jpg","900x900","https://images.icecat.biz/img/gallery_lows/24854460_2346885904.jpg","https://images.icecat.biz/img/gallery_mediums/24854460_2346885904.jpg","https://images.icecat.biz/img/gallery_thumbs/24854460_2346885904.jpg","","","ASUS BM1AF Intel® Core™ i5 i5-4570 16 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K600 Windows 8 Pro Tower PC Black","Intel Core i5-4570 (3.2GHz, 6MB Smart Cache), 16GB DDR3-SDRAM, 256GB SSD, Intel HD Graphics 4600, Nvidia Quadro K600 GB, DVD±RW, Windows 8 Pro, Tower, Black","ASUS BM1AF, 3.2 GHz, Intel® Core™ i5, 16 GB, 256 GB, DVD±RW, Windows 8 Pro","ASUS BM1AF. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 8 Pro. Chassis type: Tower. Product type: PC. Product colour: Black","Reliable, Secure, and Efficient Desktop Solution for Business Enterprise\n- The 4th generation Intel® Core™ Processor\n- Intel® vPro™ technology: Built-in security for greater protection\n- Three Independent Displays without extra VGA cards needed\n- Exclusive ASUS Business Suite 2.0, an idea one-stop management tool\n- All units surpassed strict quality tests for leading quality and reliability praised by worldwide media and users\n\nSmart Performance\nASUS Pro Series desktops empowers easy multitasking and enhanced performance with new Intel® 4th generation Core™ processors, powerful graphics, and support for up to 32GB of DDR3 memory to best handle your workload.\n\nIntel® vPro™ technology: Built-in security for greater protection\nOptimized with optional 4th generation Intel® Core® vPro™ processor family, BM1AF supports Intel® vPro™ technology and Intel® Stable Image Platform Program (SIPP), targeting on large enterprises, providing remote manageability and reduce the total cost of ownership. Intel® vPro™ technology and BM1AF provides a framework that allows IT to be more proactive than ever, managing more PCs per technician than ever before. Moreover, Intel® SIPP reduces the need for required driver changes or “new hardware found” events between annual technology transitions, supports your ability to better maintain a standardized software image for the duration of an Intel® SIPP cycle, making BM1AF the most stable, secure, and manageable platforms available to enterprises.\n\nASUS Business Suite 2.0: One Stop Management and Data Protection\nThe upgraded ASUS Business Suite 2.0 is an ideal one-stop management tool for IT administrators, allowing for easy system maintenance and providing utmost security. With enhanced features including ASUS security and system management utilities and Intel SBA applications such as software monitoring to increase PC security, USB Blocker for data movement control, effortless data back-up, and energy saving to cut down power wastage.","https://images.icecat.biz/img/gallery/24854460_2346885904.jpg|https://images.icecat.biz/img/gallery/24854460_9547556096.jpg|https://images.icecat.biz/img/gallery/24854460_3174533464.jpg","900x900|900x900|900x900","||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4570","Processor frequency: 3.2 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.6 GHz","Processor socket: LGA 1150 (Socket H3)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI2","Processor lithography: 28 nm","Processor operating modes: 64-bit","Processor codename: Haswell","Thermal Design Power (TDP): 84 W","Tcase: 72.72 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 256 GB","Optical drive type: DVD±RW","Storage media: SSD","Number of SSDs installed: 1","SSD capacity: 256 GB","Graphics","Discrete graphics card: Yes","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® Quadro® K600","On-board graphics card model: Intel® HD Graphics 4600","Number of discrete graphics cards: 1","On-board graphics card base frequency: 350 MHz","On-board graphics card burst frequency: 1150 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x412","Network","Ethernet LAN: Yes","Wi-Fi: No","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Expansion slots","PCI Express x1 (Gen 3.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 2","Design","Chassis type: Tower","Product colour: Black","Number of 3.5"" bays: 4","Number of 5.25"" bays: 2","Performance","Product type: PC","Motherboard chipset: Intel® B85","Audio output channels: 5.1 channels","Software","Operating system installed: Windows 8 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR14E","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: Yes","Processor ARK ID: 75043","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 181 mm","Depth: 365 mm","Height: 401 mm","Weight: 13.5 kg","Packaging content","Display included: No","Other features","Optical drives quantity: 1"