"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144"
"","","22102332","","HP","BWM643ET1-DK","22102332","","PCs/Workstations","153","","","420","20240307153452","ICECAT","","101636","https://images.icecat.biz/img/norm/high/22099723-711.jpg","400x400","https://images.icecat.biz/img/norm/low/22099723-711.jpg","https://images.icecat.biz/img/gallery_mediums/img_22099723_medium_1483008739_0092_3027.jpg","https://images.icecat.biz/thumbs/22099723.jpg","","","HP 420 Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 1.24 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black","Intel Xeon E5-1650 v2 (3.5GHz, 12MB), 16GB (4 x 4GB) DDR3, 240GB SSD + 1TB SATA 7200 rpm, SATA SuperMulti DVD±RW, Windows 7 Professional 64 / Windows 8.1 Pro 64 + NVIDIA","HP 420, 3.5 GHz, Intel® Xeon® E5 Family, 16 GB, 1.24 TB, DVD Super Multi, Windows 7 Professional","HP 420. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.24 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black","Performance you want. Value you need. The HP Z420 gives you professional expandability in an accessible tool-free mini-tower form factor — all at a great price. With up to 8 discrete processing cores, the latest processing and I/O power from Intel®, and the latest graphics technology from leading graphics providers, the HP Z420 has the power you need to get the job done.\n\nFeatures\n\nWindows 8 Pro or other operating systems available\n\nDesigned With Ease.\n- Enjoy the control that comes with being able to swap out parts or make upgrades on your own. The HP Z420 Workstation features a smart chassis that offers tool-less access to the inside, easy configurability and optional optical bay handles for seamless deployment.\n- And with optional liquid cooling designed to deliver whisper-quiet performance, the HP Z420 is built to make your work flow smoother.\n\nEnjoy Superb Performance.\n- Achieve the highest performance available in a single-processer personal workstation. The HP Z420 Workstations offers your choice of Intel® Xeon® E5-1600 and E5-2600 series processors — with base clock frequencies of up to 3.6GHz and the new Intel® C602 chipset.\n- Delivering support for up to 8 cores of processing power, the HP Z420 never slows you down.\n\nNever Compromise On Graphics.\n- Built to support next generation PCIe Gen3 graphics, the HP Z420 currently offers a breadth of AMD and NVIDIA professional graphics cards from Pro 2D to high-end 3D, up to the NVIDIA Quadro 5000.\n- With 600W 90% efficient power supply and support for up to 8 HP Performance Displays, the HP Z420 can maximize your productivity with the freedom of seeing and doing more all at once.\n\nBuild It Your Way.\n- Build the HP Z420 Workstation the way you want with multiple SATA and SAS RAID configuration options that support a wide range of high-performance, high capacity storage solutions.\n- Always know you’re a step ahead with 8 DIMM slots in 4-channel memory architecture, delivering up to 64GB and integrated 1600MHz memory.\n\nComplete Peace of Mind.\n- HP workstations offer BFR/PVC-free and ENERGY STAR® qualified configurations featuring 90% efficient power supplies.\n- All HP Workstations come with a limited 3-year parts, 3-year labor and 3-year onsite service (3/3/3) standard warranty that is extendable up to 5 years.","https://images.icecat.biz/img/norm/high/22099723-711.jpg|https://images.icecat.biz/img/gallery/img_19657458_high_1472592737_8335_26430.jpg|https://images.icecat.biz/img/gallery/img_17853955_high_1472567072_1328_26430.jpg|https://images.icecat.biz/img/gallery/img_19657458_high_1472592737_5283_26430.jpg|https://images.icecat.biz/img/gallery/img_17853955_high_1472567077_4038_26430.jpg","400x400|407x450|450x357|425x450|342x450","||||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 Family","Processor manufacturer: Intel","Processor model: E5-1650V2","Processor frequency: 3.5 GHz","Processor cores: 6","Processor threads: 12","Processor boost frequency: 3.9 GHz","Processor socket: LGA 2011 (Socket R)","Processor cache: 12 MB","Processor cache type: Smart Cache","Bus type: QPI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon E5-1600 v2","Processor codename: Ivy Bridge EP","Thermal Design Power (TDP): 130 W","Tcase: 70 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 40","PCI Express configurations: x4, x8, x16","Number of processors installed: 1","Maximum internal memory supported by processor: 256 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 59.7 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 16 GB","Maximum internal memory: 64 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 4 x 4 GB","Memory slots: 8x DIMM","Memory clock speed: 1600 MHz","ECC: Yes","Memory channels: Quad-channel","Storage","Total storage capacity: 1.24 TB","Optical drive type: DVD Super Multi","Storage media: HDD+SSD","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","HDD speed: 7200 RPM","Number of SSDs installed: 1","SSD capacity: 240 GB","SSD interface: SATA","Graphics","Discrete graphics card model: Not available","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 5","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","DVI port: No","PS/2 ports quantity: 2","Firewire (IEEE 1394) ports: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Expansion slots","PCI Express x4 (Gen 2.x) slots: 1","PCI Express x8 (Gen 2.x) slots: 1","PCI Express x8 (Gen 3.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 2","PCI slots: 1","Design","Chassis type: Mini Tower","Product colour: Black","Number of 3.5"" bays: 3","Number of 5.25"" bays: 3","Country of origin: China","Performance","Product type: Workstation","Motherboard chipset: Intel® C602","Audio system: HD","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8.1 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 52.5 x 45.0 mm","Supported instruction sets: AVX","Scalability: 1S","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 75780","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 600 W","Weight & dimensions","Width: 177.8 mm","Depth: 445.2 mm","Height: 447.6 mm","Weight: 12.5 kg","Packaging content","Display included: No","Mouse included: No","Keyboard included: Yes","Other features","Optical drives quantity: 1","BD interface type: SATA"