"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171"
"","","22102273","","Lenovo","10AS002NMX+T72MDDK-BNDL","22102273","","PCs/Workstations","153","ThinkCentre","E","E73 + LT2252p","20240621073414","ICECAT","","9313","https://images.icecat.biz/img/norm/high/20637028-621.jpg","360x801","https://images.icecat.biz/img/norm/low/20637028-621.jpg","https://images.icecat.biz/img/norm/medium/20637028-621.jpg","https://images.icecat.biz/thumbs/20637028.jpg","","","Lenovo ThinkCentre E73 + LT2252p Intel® Core™ i5 i5-4430S 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black","Intel Core i5-4430S (2.7 GHz), 4GB DDR3 RAM, 1TB HDD, Intel HD Graphics 4600, DVD±RW, CR 9-in-1, Windows 7 Professional 64/Windows 8 Pro + 22"" LED HD 1680 x 1050","Lenovo ThinkCentre E73 + LT2252p, 2.7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 7 Professional","Lenovo ThinkCentre E73 + LT2252p. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4430S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC","4th Generation Intel® Core™ Processors.\nWith 10% more processing power, 4th generation Intel® Core™ processors deliver the performance to increase business productivity for your business. They can also guard against identity theft and ensure safe access to your network with built-in security features.\n3.5” Solid State Hybrid Drives\nGain faster data access and up to 10% better performance with the industry-first 3.5” solid state hybrid drives.\n\nOptimized Data and Hardware Security\nKeep your business-critical information safe through USB port disablement and the password-protected BIOS and HDD. You can also safeguard your hardware by physically securing your mouse and keyboard, while the Kensington slot enables you to lock down your E73.\n\nEco-friendly and Energy Efficient\nLenovo Desktop Power Manager lets you balance power management and performance to save energy and lower costs. The E73 is also ENERGY STAR compliant, EPEAT® Gold and Cisco EnergyWise™ certified—so you can feel good about the planet and your bottom line.\n\nFaster Data Transfer\nWith SuperSpeed USB 3.0, transfer data up to 10 times faster than previous USB technologies. You can also connect to audio- and video-related devices with WiFi and Bluetooth® technology.\n\nEnhanced Graphics\nEnjoy rich screen resolution and vivid graphics with NVIDIA® or AMD Radeon™ discrete 3D graphics cards.\n\nExtensive Storage\nWith up to 2TB in HDD storage, the ThinkCentre E73 has more than enough room for your files, photos, documents, and media.\n\nAdvanced Technical Support\nYou demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly.","https://images.icecat.biz/img/norm/high/20637028-621.jpg|https://images.icecat.biz/img/gallery/img_20636892_high_1472598192_9369_26430.jpg|https://images.icecat.biz/img/gallery/img_20636892_high_1472598193_6648_26430.jpg|https://images.icecat.biz/img/gallery/img_20636892_high_1472598194_3385_26430.jpg|https://images.icecat.biz/img/gallery/img_20636892_high_1472598195_9386_26430.jpg|https://images.icecat.biz/img/gallery/img_20636892_high_1472598197_3403_26430.jpg|https://images.icecat.biz/img/gallery/img_20636892_high_1472598197_9581_26430.jpg|https://images.icecat.biz/img/gallery/img_20636892_high_1472598199_4586_26430.jpg|https://images.icecat.biz/img/gallery/19600980_6057.jpg","360x801|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1500x1648","||||||||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4430S","Processor frequency: 2.7 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.2 GHz","Processor socket: LGA 1150 (Socket H3)","Processor cache: 6 MB","Processor cache type: Smart Cache","Bus type: QPI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-4400 Desktop series","Processor codename: Haswell","Thermal Design Power (TDP): 65 W","Tcase: 71.35 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Number of QPI links: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD±RW","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 4600","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x412","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Expansion slots","PCI Express x1 (Gen 2.x) slots: 2","PCI Express x16 (Gen 3.x) slots: 1","Design","Chassis type: Mini Tower","Product colour: Black","Water cooling system: No","Number of 3.5"" bays: 1","Number of 5.25"" bays: 1","Performance","Product type: PC","Motherboard chipset: Intel® H81","Audio system: HD","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR14M","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 75037","Intel® Smart Response Technology: No","Intel® Rapid Start Technology: No","Intel® Turbo Boost Technology: 2.0","Intel Smart Connect Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Power","Power supply: 180 W","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 160 mm","Depth: 400 mm","Height: 397 mm","Weight: 7.5 kg","Packaging content","Display included: Yes","Display diagonal: 55.9 cm (22"")","Display type: LCD","Display resolution: 1680 x 1050 pixels","Panel type: TN","Native aspect ratio: 16:10","Contrast ratio (typical): 1000:1","Display brightness: 250 cd/m²","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Mouse included: Yes","Keyboard included: Yes","Other features","Optical drives quantity: 1","Full HD: No","Touchscreen: No"