"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194"
"","","22100112","","HP","G7E95EA","22100112","0888182863459|888182863459","Laptops","151","Pavilion TouchSmart","15","15-n200ea","20240309142818","ICECAT","","9157","https://images.icecat.biz/img/gallery/19600725_7831280230.jpg","3300x2805","https://images.icecat.biz/img/gallery_lows/19600725_7831280230.jpg","https://images.icecat.biz/img/gallery_mediums/19600725_7831280230.jpg","https://images.icecat.biz/img/gallery_thumbs/19600725_7831280230.jpg","","","HP Pavilion TouchSmart 15-n200ea Laptop 39.6 cm (15.6"") Touchscreen HD Intel® Pentium® N3520 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black, Purple, Silver","Intel Pentium Processor N3520 (2M Cache, up to 2.42 GHz), 4GB DDR3L 1600MHz, 750GB SATA HDD, 15.6"" HD LED Touch BrightView 1366 x 768, DVD±RW, Fast LAN, WLAN, Bluetooth, WebCam, Windows 8.1 64-bit","HP Pavilion TouchSmart 15-n200ea, Intel® Pentium®, 2.17 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 750 GB","HP Pavilion TouchSmart 15-n200ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3520, Processor frequency: 2.17 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black, Purple, Silver","Imagine what’s possible when proven technology meets the intuitive ease of touch. With dependable processing power, lots of applications, and up to 1TB of storage, you can do it all on this TouchSmart notebook that’s built to last.\n\nThe right touch for everything you need\nFind out what touch can really do, with a thinner, lighter TouchSmart notebook that is reliable for handling all your daily tasks. Tap, swipe, and pinch your way through email, online banking, and listening to music.\n\nGet personal with color\nThis thin and light notebook will turn heads wherever you take it. Pick a color that matches your personality, with trend-setting options—Pearl White, Goji Berry, and Mineral Black.\n\nTake everything with you\nGet up to 1TB hard disk drive memory for storing files, music, photos, videos, and more of what you love.","https://images.icecat.biz/img/gallery/19600725_7831280230.jpg|https://images.icecat.biz/img/gallery/20917319_9798387561.jpg|https://images.icecat.biz/img/gallery/19886031_1456744179.jpg|https://images.icecat.biz/img/gallery/20355320_4279149904.jpg|https://images.icecat.biz/img/gallery/19600725_6990083172.jpg|https://images.icecat.biz/img/gallery/19600725_3369836648.jpg|https://images.icecat.biz/img/norm/high/22100112-6402.jpg|https://images.icecat.biz/img/gallery/22100112_9131.jpg|https://images.icecat.biz/img/gallery/22100112_1146.jpg|https://images.icecat.biz/img/gallery/22100112_6055.jpg|https://images.icecat.biz/img/gallery/22100112_4353.jpg","3300x2805|3300x2805|3300x2805|3300x2805|3300x2805|3300x2805|1560x1144|1560x1144|1560x1144|1560x1144|1560x1144","||||||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black, Purple, Silver","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Display number of colours: 16.78 million colours","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: N3520","Processor frequency: 2.17 GHz","Processor boost frequency: 2.42 GHz","Processor threads: 4","Processor cores: 4","Processor cache: 2 MB","Processor cache type: L2","Processor socket: BGA 1170","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel® Pentium N3000 Series for Mobile","Processor codename: Bay Trail","FSB Parity: No","Stepping: B3","Thermal Design Power (TDP): 7.5 W","Scenario Design Power (SDP): 4.5 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 12 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 750 GB","Storage media: HDD","Optical drive type: DVD±RW","Number of HDDs installed: 1","HDD capacity: 750 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 313 MHz","On-board graphics card burst frequency: 854 MHz","On-board graphics card dynamic frequency (max): 854 MHz","Audio","Audio system: DTS Sound +","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","WWAN: Not installed","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Accelerometer: Yes","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Island-style keyboard: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 25 x 27 mm","Processor code: SR1SE","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1.00","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 79049","Conflict-Free processor: Yes","Battery","Battery capacity: 41 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 4","Battery capacity: 2800 mAh","Battery life (max): 6.15 h","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 19 V","Power auto-sensing: Yes","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -15 - 60 °C","Operating relative humidity (H-H): 20 - 85%","Storage relative humidity (H-H): 10 - 90%","Operating altitude: 0 - 3050 m","Non-operating altitude: 0 - 4570 m","Certificates","Wi-Fi certified: Yes","Sustainability","Sustainability certificates: RoHS, EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 2.5 kg","Width: 385.6 mm","Depth: 258 mm","Height: 24.7 mm","Packaging data","Package width: 560 mm","Package depth: 80 mm","Package height: 345 mm","Package weight: 3.7 kg","Packaging content","Manual: Yes","Quick start guide: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","Disc types supported: CD, DVD","3D: No","Maximum internal memory (64-bit): 12 GB","Intel® Virtualization Technology (Intel® VT): VT-x"