"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","22100015","","HP","JG838A","22100015","","Network Switches","258","","","5900CP-48XG-4QSFP+","20240314194253","ICECAT","1","71147","https://images.icecat.biz/img/gallery/22100015_8107204486.jpg","650x250","https://images.icecat.biz/img/gallery_lows/22100015_8107204486.jpg","https://images.icecat.biz/img/gallery_mediums/22100015_8107204486.jpg","https://images.icecat.biz/img/gallery_thumbs/22100015_8107204486.jpg","","","HP 5900CP-48XG-4QSFP+ Managed L3 Black","HP FlexFabric 5900CP-48XG-4QSFP+ Switch","HP 5900CP-48XG-4QSFP+, Managed, L3, Rack mounting","HP 5900CP-48XG-4QSFP+. Switch type: Managed, Switch layer: L3. Installed SFP+ modules quantity: 48. Switching capacity: 1280 Gbit/s. Rack mounting","The HP FlexFabric 5900CP Switch Series provides a converged, top-of-rack, data center switch architecture that offers wire once for FCoE converged environments. With 48 converged ports that support 1/10GbE and 4/8 FC, the FlexFabric 5900CP delivers versatile convergence for connecting FC, iSCSI and FC SANs.\n\nResilience and ease of management come hand–in-hand with the FlexFabric 5900CP. While IRF reduces management complexities by up to 88%, it also delivers <50 msec convergence time.\n\nYou can rely on the FlexFabric 5900CP to lower TCO, while delivering business resilience and high availability.\n\nFeatures\nWire Once Data Center Convergence with FCoE\n\nThe HP FlexFabric 5900CP Switch Series provides 48 converged ports supporting 1/10GbE and 4/8Gbps FC for increased flexibility of deployment.\n\nAll 48 ports support LAN, iSCSI, NAS, FC and FC SANs, so that you can support diverse storage choices.\n\nConverged transceiver supporting 1/10GbE and 4/8/16Gbps FC allowing for future growth as well as backward compatibility.\n\nHigh-Performance Data Center Switching\n\nThe HP FlexFabric 5900CP Switch Series delivers 1.28Tbps switching capacity for the most demanding applications.\n\nSupports up to 952 MPPS throughput for data intensive environments.\n\nLow latency, under a 1.5us 10GbE latency, provides business agility.\n\nFour 40GbE QSFP+ ports for blazing fast uplinks.\n\nBusiness Agility and Resilience with Comware 7\n\nThe HP FlexFabric 5900CP Switch Series delivers IRF <50msec convergence time enabling faster applications response time.\n\nIn Service Software Update (ISSU) enables high availability with updates accomplished without a reboot or power cycle, in the background.\n\nSimplicity and Lower TCO\n\nThe HP FlexFabric 5900CP Switch Series simplifies switch management by up to 88% with IRF.\n\nNo extra hidden cost with simple one license per switch for all OS features.\n\nAll switch ports are active and ready to use without need for activation licenses.\n\nAutomate tedious tasks with SDN and reclaim wasted resources.","https://images.icecat.biz/img/gallery/22100015_8107204486.jpg|https://images.icecat.biz/img/gallery/2aa4e8a6d94b50fa7a1295c782fd40b1.jpg|https://images.icecat.biz/img/gallery/21085052_8373.jpg|https://images.icecat.biz/img/gallery/21085052_728.jpg","650x250|400x400|573x430|573x430","|||","","","","","","","","","","","Management features","Switch type: Managed","Switch layer: L3","Ports & interfaces","Installed SFP+ modules quantity: 48","QSFP+ module slots quantity: 48","Data transmission","Switching capacity: 1280 Gbit/s","Throughput: 952 Mpps","Latency (10 Gbps): 1.5 µs","Packet buffer memory: 9 MB","Design","Rack mounting: Yes","Stackable: Yes","Product colour: Black","Performance","Memory type: SDRAM","Internal memory: 2048 MB","Flash memory: 512 MB","Power","AC input frequency: 50 - 60 Hz","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Weight & dimensions","Width: 439.9 mm","Depth: 659.9 mm","Height: 43.7 mm","Weight: 13 kg"