"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","22100014","","HP","JG510A","22100014","","ನೆಟ್ವರ್ಕ್ ಸ್ವಿಚ್ಗಳು","258","","","5900AF-48G-4XG-2QSFP+","20240307153452","ICECAT","1","63356","https://images.icecat.biz/img/norm/high/17500976-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/17500976-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_17500976_medium_1482137042_601_19487.jpg","https://images.icecat.biz/thumbs/17500976.jpg","","","HP 5900AF-48G-4XG-2QSFP+ ನಿರ್ವಹಿಸಲಾಗಿದೆ L3 Gigabit Ethernet (10/100/1000) 1U ಬೂದು","HP 5900AF-48G-4XG-2QSFP+ Switch","HP 5900AF-48G-4XG-2QSFP+, ನಿರ್ವಹಿಸಲಾಗಿದೆ, L3, Gigabit Ethernet (10/100/1000), ರ್ಯಾಕ್ ಮೌಂಟ್ ಮಾಡುವುದು, 1U","HP 5900AF-48G-4XG-2QSFP+. ಸ್ವಿಚ್ ಬಗೆ: ನಿರ್ವಹಿಸಲಾಗಿದೆ, ಪದರವನ್ನು ಬದಲಾಯಿಸಿ: L3. ಬೇಸಿಕ್ ಸ್ವಿಚಿಂಗ್ ಆರ್ಜೆ-45 ಎಥರ್ನೆಟ್ ಪೋರ್ಟ್ಗಳ ಬಗೆ: Gigabit Ethernet (10/100/1000), ಬೇಸಿಕ್ ಸ್ವಿಚಿಂಗ್ ಆರ್ಜೆ-45 ಎಥರ್ನೆಟ್ ಪೋರ್ಟ್ಗಳ ಪ್ರಮಾಣ: 48, ಸ್ಥಾಪಿಸಲಾದ SFP+ ಮಾಡ್ಯೂಲ್ಗಳ ಪ್ರಮಾಣ: 4. ಮ್ಯಾಕ್ ವಿಳಾಸ ಟೇಬಲ್: 128000 ನಮೂದುಗಳು, ಸ್ವಿಚಿಂಗ್ ಸಾಮರ್ಥ್ಯ: 336 Gbit/s. ರ್ಯಾಕ್ ಮೌಂಟ್ ಮಾಡುವುದು, ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್: 1U","The HP 5900 Switch Series is a family of high-density, ultra-low-latency, top-of-rack (ToR) switches that is part of the HP FlexNetwork architecture's HP FlexFabric solution. Ideally suited for deployment at the server access layer of large enterprise data centers, the HP 5900 Switch Series is also powerful enough for deployment at the data center core layer of medium-sized enterprises. With the increase in virtualized applications and server-to-server traffic, customers now require ToR switch innovations that will meet their needs for higher-performance server connectivity, convergence of Ethernet and storage traffic, the capability to handle virtual environments, and ultra-low-latency all in a single device.
Quality of Service (QoS)
\n• Powerful QoS features: Flexible classification: creates traffic classes based on access control lists (ACLs), IEEE 802.1p precedence, IP, and DSCP or Type of Service (ToS) precedence; supports filter, redirect, mirror, remark, and logging. Feature support: provides support for Strict Priority Queuing (SP), Weighted Fair Queuing (WFQ), Weighted Deficit Round Robin (WDRR), SP+WDRR together, configurable buffers, Explicit Congestion Notification (ECN), and Weighted Random Early Detection (WRED).
\nData center optimized
\n• Flexible high port density: the HP 5900 Switch Series enables scaling of the server edge with 1 GbE and 10GbE ToR deployments to new heights with high-density 48-port solutions delivered in a 1RU design; the high server port density is backed by 40 GbE QSFP+ uplinks to deliver the availability of needed bandwidth for demanding applications; each 40 GbE QSFP+ port can also be configured as four 10GbE ports by using a 40-GbE-to-10GbE splitter cable
\nManageability
\n• Full-featured console: provides complete control of the switch with a familiar CLI
\nResiliency and high availability
\n• HP Intelligent Resilient Framework (IRF) technology: enables an HP FlexFabric to deliver resilient, scalable, and secured data center networks for physical and virtualized environments; groups up to nine HP 5900 switches in an IRF configuration, allowing them to be configured and managed as a single switch with a single IP address; simplifies ToR deployment and management, reducing data center deployment and operating expenses
\nLayer 2 switching
\n• MAC-based VLAN: provides granular control and security; uses RADIUS to map a MAC address/user to specific VLANs
\nLayer 3 services
\n• Address Resolution Protocol (ARP): determines the MAC address of another IP host in the same subnet; supports static ARPs; gratuitous ARP allows detection of duplicate IP addresses; proxy ARP allows normal ARP operation between subnets or when subnets are separated by a Layer 2 network
\nLayer 3 routing
\n• Virtual Router Redundancy Protocol (VRRP) and VRRP Extended: allow quick failover of router ports\n","https://images.icecat.biz/img/norm/high/17500976-HP.jpg|https://images.icecat.biz/img/gallery/17492712_3278.jpg","400x400|474x356","|","","","","","","","","","ನಿರ್ವಹಣಾ ವೈಶಿಷ್ಟ್ಯಗಳು","ಸ್ವಿಚ್ ಬಗೆ: ನಿರ್ವಹಿಸಲಾಗಿದೆ","ಪದರವನ್ನು ಬದಲಾಯಿಸಿ: L3","ಸೇವಾ ಗುಣಮಟ್ಟ (ಕ್ಯುಒಎಸ್) ನೆರವು: Y","ಪೋರ್ಟ್ಗಳು ಮತ್ತು ಇಂಟರ್ಫೇಸ್ಗಳು","ಬೇಸಿಕ್ ಸ್ವಿಚಿಂಗ್ ಆರ್ಜೆ-45 ಎಥರ್ನೆಟ್ ಪೋರ್ಟ್ಗಳ ಪ್ರಮಾಣ: 48","ಬೇಸಿಕ್ ಸ್ವಿಚಿಂಗ್ ಆರ್ಜೆ-45 ಎಥರ್ನೆಟ್ ಪೋರ್ಟ್ಗಳ ಬಗೆ: Gigabit Ethernet (10/100/1000)","ಸ್ಥಾಪಿಸಲಾದ SFP+ ಮಾಡ್ಯೂಲ್ಗಳ ಪ್ರಮಾಣ: 4","QSFP + ಮಾಡ್ಯೂಲ್ ಸ್ಲಾಟ್ಗಳ ಪ್ರಮಾಣ: 4","ಡೇಟಾ ಪ್ರಸರಣ","ಮ್ಯಾಕ್ ವಿಳಾಸ ಟೇಬಲ್: 128000 ನಮೂದುಗಳು","ಸ್ವಿಚಿಂಗ್ ಸಾಮರ್ಥ್ಯ: 336 Gbit/s","ಥ್ರೋಪುಟ್: 250 Mpps","ಸುಪ್ತತೆ (10 Gbps): 1,5 µs","ಪ್ಯಾಕೆಟ್ ಬಫರ್ ಮೆಮೊರಿ: 9 MB","ಮಲ್ಟಿಕಾಸ್ಟ್ ವೈಶಿಷ್ಟ್ಯಗಳು","ಮಲ್ಟಿಕಾಸ್ಟ್ ಬೆಂಬಲ: Y","ವಿನ್ಯಾಸ","ರ್ಯಾಕ್ ಮೌಂಟ್ ಮಾಡುವುದು: Y","ಸ್ಟೇಕೇಬಲ್: Y","ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್: 1U","ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಬೂದು","ಕಾರ್ಯಕ್ಷಮತೆ","ಮೆಮೊರಿ ವಿಧ: SDRAM","ಆಂತರಿಕ ಮೆಮೊರಿ: 2048 MB","ಫ್ಲಾಶ್ ಮೆಮೊರಿ: 512 MB","ಪವರ್","ಏಸಿ ಇನ್ಪುಟ್ ವೋಲ್ಟೇಜ್: 100 - 240 V","ಏಸಿ ಇನ್ಪುಟ್ ಆವರ್ತನೆ: 50 - 60 Hz","ಪವರ್ ಓವರ್ ಈಥರ್ನೆಟ್ (PoE)","ಈಥರ್ನೆಟ್ನಲ್ಲಿ ಪವರ್ (PoE): N","ತೂಕ ಮತ್ತು ಅಳತೆಗಳು","ಅಗಲ: 439,9 mm","ಆಳ: 460 mm","ಎತ್ತರ: 43,7 mm","ತೂಕ: 13 kg"