"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","21837744","","LG","42LB580V","21837744","8806084639769|8806084581440","TVs","1584","","","42LB580V","20240527115330","ICECAT","1","138550","https://images.icecat.biz/img/norm/high/21837744-7923.jpg","450x370","https://images.icecat.biz/img/norm/low/21837744-7923.jpg","https://images.icecat.biz/img/gallery_mediums/img_21837744_medium_1482932419_5539_28898.jpg","https://images.icecat.biz/thumbs/21837744.jpg","","","LG 42LB580V TV 106.7 cm (42"") Full HD Smart TV Wi-Fi Grey","42"", LED, Full HD, 100 MCI, DVB-T2/DVB-C/DVB-S2/DVB CI+, 2000 Pagina's, CI+, HDMI, USB","LG 42LB580V, 106.7 cm (42""), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Grey","LG 42LB580V. Display diagonal: 106.7 cm (42""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey","LG Smart TV\n\nOur Smart platform brings together all of your favourite content. There’s catch-up TV from the likes of BBC iPlayer, as well as instant access to movies on demand via Sky Movies on NOW TV, Netflix, Amazon Instant and Blinkbox.\n\nYou can also stream live sports via Sky Sports on NOW TV, BBC Sport and Eurosport. There’s also access to music from Spotify and Napster, plus social networking sites like YouTube.\n\nMagic Remote Ready\n\nAccess a growing world of entertainment on your LG Smart TV with the intuitive Magic Remote using point, scroll, gesture or voice commands.\n\nBuilt-in Wi-Fi\n\nLG Smart TV comes with built in Wi-Fi for seamless connectivity.\n\n2.0 Ch Speaker System\n\nDual speakers delivering real sound for an incredible cinema-like experience.\n\nFreeview HD\n\nGet the UK’s favourite TV channels in high definition subscription free. Already offering up to 10 HD channels and there are more to come in 2014. Enjoy the likes of BBC, ITV and Channel 4 direct to your TV for free with no monthly contract or fee.\n\nINCREDIBLE CLARITY, VIBRANT COLOURS\n\nFULL HD 1080p provides the pinnacle of picture resolution with incredible clarity and vibrant colours. With up to five times the resolution compared to standard definition TVs and twice that of ‘HD-Ready’ TVs, FULL HD 1080p is the only way to enjoy the full potential of Blu-ray and HD gaming.\n\nOne cable, one standard HDMI\n\nA single HDMI cable will enable you to send HD video, audio and data at high speed through to your LG Smart TV.","https://images.icecat.biz/img/norm/high/21837744-7923.jpg","450x370","","","http://objects.icecat.biz/objects/21837744_3603.jpg|http://objects.icecat.biz/objects/21837744_2484372.pdf","","","","","","","","","Display","Display diagonal: 106.7 cm (42"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Screen shape: Flat","Motion interpolation technology: MCI (Motion Clarity Index) 100","Supported video modes: 1080p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Native refresh rate: 50 Hz","TV tuner","Tuner type: Digital","Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2","Smart TV","Smart TV: Yes","Timeshift: Yes","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Design","Product colour: Grey","VESA mounting: Yes","Panel mounting interface: 400 x 400 mm","Performance","Teletext function: Yes","Teletext: 2000 pages","Video formats supported: DIVX, DIVX HD","Smartphone/tablet remote support: Yes","USB recording: Yes","Ports & interfaces","HDMI ports quantity: 3","PC in (D-Sub): No","USB 2.0 ports quantity: 3","Common interface (CI): No","Common interface Plus (CI+): Yes","HDMI version: 1.4","Mobile High-Definition Link (MHL): Yes","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) in: 1","PC Audio in: Yes","Digital audio optical out: 1","Headphone outputs: 1","SCART ports quantity: 1","RF ports quantity: 1","Power","Power consumption (typical): 52 W","Power consumption (standby): 0.3 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Weight (without stand): 9.2 kg","Packaging content","Remote control included: Yes","Other features","3D: No","3D glasses included: No","Annual energy consumption: 76 kWh","Built-in camera: No","Digital Living Network Alliance (DLNA) certified: Yes","Energy efficiency class (old): A+"