"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83"
"","","21713841","","BenQ","9H.L6XLA.DBE","21713841","4718755031793|5054531095924","Computer Monitors","222","","","GL2250HM","20240307153452","ICECAT","1","150709","https://images.icecat.biz/img/norm/high/21713841-1362.jpg","4996x3208","https://images.icecat.biz/img/norm/low/21713841-1362.jpg","https://images.icecat.biz/img/norm/medium/21713841-1362.jpg","https://images.icecat.biz/thumbs/21713841.jpg","","","BenQ GL2250HM LED display 21.5"" 1920 x 1080 pixels Full HD Black","21.5” LED Full HD, 1920 x 1080, 16:9, 250 cd/m2, 1000:1, 170/160, 5ms, D-sub / DVI-D / HDMI, 30W, Black","BenQ GL2250HM, 21.5"", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","BenQ GL2250HM. Display diagonal: 21.5"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black","Brilliant Image Quality\nLED Leads the Way\n\nLED backlighting offers significant advantages over the CCFL technology used in older LED monitors. These advantages encompass not only performance metrics such as higher dynamic contrast, no light leakage and flicker-free, but also environmental factors, like a manufacturing process and disposal that produces fewer pollutants.\n\n12M:1 Ultra High Dynamic Contrast for Depth and Definition\n\nThe GL2250HM comes with an ultra-high dynamic contrast ratio of 12M:1 to add color depth and definition to darkened and complex motion pictures, so that everything you see, from the brightest white to the darkest black, is perfectly rendered to deliver the clearest, smoothest picture performance during movies and video games.\n\nPerfecting Your Audiovisual Enjoyment with Speakers\n\nWhether you're listening to music or watching your favorite film, simply turn on the speakers to experience the audiovisual fun!\n\nHDMI Multimedia Interface\n\nThe latest HDMI high-speed multimedia interface makes these monitors incredibly convenient to use – now you can enjoy digital entertainment effortlessly even with additional multimedia equipment in the future.\n\nSuperior Response Time\n\nEnjoy high dynamic videos without ghosting or other artifacts with 2ms GTG response time.\n\nSenseye® 3 Visual Solution to Your Everyday Viewing Needs\n\nExperience the truest colors of the world with the BenQ Senseye® Human Vision Technology. With the help of its six proprietary calibration techniques, Senseye® 3 delivers only the best viewing quality in each of its six pre-set viewing modes –Standard, Movie, Game, Photo, sRGB, and Eco – with the Eco Mode especially designed to save power and money.\n\nSave Energy to Save up\n\nEnergy-efficient panel provides greater power saving by 14.3%* when speakers are on, in comparison with G2222HD.\n\nWin 7 compatible\n\nThe GL2250HM has passed Windows® 7 certification and are fully compatible with Windows® 7 color systems. Plug in the GL2250HM to your computer, and Windows 7 will recognize it instantly, making setup and connection effortless.\n\necoFACTS Label\n\necoFACTS can tell you how eco-friendly BenQ products are!\nDevelopment of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!\necoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.\n\nEnergy Star Qualified\n\nThe GL2250HM complies with the requirement of ENERGY STAR® Program for Computer Monitors, Version 5.1. Now you can enjoy saving energy and money as well as keeping the Earth lookin' great!","https://images.icecat.biz/img/norm/high/21713841-1362.jpg|https://images.icecat.biz/img/gallery/15605823_5796.jpg|https://images.icecat.biz/img/gallery/15605823_2103.jpg|https://images.icecat.biz/img/gallery/15605823_1706.jpg|https://images.icecat.biz/img/gallery/15605823_72.jpg|https://images.icecat.biz/img/gallery/15605823_166.jpg|https://images.icecat.biz/img/gallery/15605823_987.jpg|https://images.icecat.biz/img/gallery/21713841_7243.jpg","4996x3208|4996x3208|4996x3208|4996x3208|4996x3208|4996x3208|4996x3208|4996x3208","|||||||","","","","","https://youtu.be/-tEujnbxIg4","","","","Display","Display diagonal: 21.5""","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TN","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colors","Backlight type: LED","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Contrast ratio (dynamic): 12000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.00976 x 0.00976"" (0.248 x 0.248 mm)","Viewable size, horizontal: 18.8"" (47.7 cm)","Viewable size, vertical: 10.6"" (26.8 cm)","RGB color space: NTSC","Color gamut: 72%","3D: No","Performance","Windows operating systems supported: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 2 W","Design","Product color: Black","Certification: CE, TÜV Bauart, TCO 5.1","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt angle range: -5 - 15°","On Screen Display (OSD): Yes","Number of OSD languages: 17","Power","Power consumption (typical): 30 W","Power consumption (standby): 0.3 W","AC input voltage: 90 - 264 V","AC input frequency: 47/63 Hz","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 90%","Storage relative humidity (H-H): 10 - 90%","Packaging content","Cables included: AC, VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 20.7"" (524.7 mm)","Depth (with stand): 6.85"" (173.9 mm)","Height (with stand): 15.7"" (399.9 mm)","Width (without stand): 20.7"" (524.7 mm)","Depth (without stand): 2.38"" (60.5 mm)","Height (without stand): 12.6"" (319.8 mm)","Weight (without stand): 8.38 lbs (3.8 kg)","Packaging data","Package width: 20.6"" (524 mm)","Package depth: 6.81"" (173 mm)","Package height: 15.7"" (399 mm)","Package weight: 11.9 lbs (5.4 kg)","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","TV tuner integrated: No"