"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20"
"","","21442142","","HP","BL541A?LA","21442142","","Backup Storage Devices","215","","","StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader","20240307153452","ICECAT","","113406","https://images.icecat.biz/img/gallery/27214418_3178995563.jpg","573x430","https://images.icecat.biz/img/gallery_lows/27214418_3178995563.jpg","https://images.icecat.biz/img/gallery_mediums/27214418_3178995563.jpg","https://images.icecat.biz/img/gallery_thumbs/27214418_3178995563.jpg","","","HP StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB","HP StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader","HP StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader, Storage auto loader & library, Tape Cartridge, 1U, Fibre Channel, Serial Attached SCSI (SAS), LTO-5, 100000 h","HP StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 12 TB, Compressed capacity: 24 TB, Maximum supported storage capacity: 24 TB. Power requirements: 100 - 240 VAC, 50 - 60 Hz, Power consumption (typical): 80 W. Weight: 11.4 kg. Dimensions (WxDxH): 480 x 806 x 44 mm, Data compression: 2:1","The HP StoreEver 1/8 G2 Tape Autoloader provides cost-effective, easy-to-install, unattended automated tape storage ideal for archiving and for entry-level or remote office automated data backup. The autoloader combines incredible storage density and tape library features into a compact 1U form factor. Capable of up to 50 TB of compressed capacity in only a 1U form factor, the autoloader is well equipped to offer room for uncertain data growth. Web-based remote management offers the capability to quickly and easily access, configure, monitor, and troubleshoot the autoloader that will reduce dependencies on local IT staff while allowing multiple sites to be supported centrally. Protect confidential business information with native encryption, ensuring that if a tape is lost or stolen your data is protected from unauthorized access. Proactively monitor utilization, operational performance, as well as life and health information for both the drive and media with HP TapeAssure.
Exceptional Storage Density
\n• Up to 50 TB of compressed capacity in only a 1U form factor using an LTO-6 Ultrium 6250 tape drive, which is more than double the capacity of LTO-5 tape autoloaders.
\nEasy to Manage and Use
\n• LTFS provides a self-describing file system on a HP LTO-5 cartridge, which enables the combined archiving benefits of application independence, transportability and protection from obsolescence.
\nFull Featured
\n• Proactively monitor drive and media utilization, operational performance, life and health information for drive and media with TapeAssure.\n","https://images.icecat.biz/img/gallery/27214418_3178995563.jpg|https://images.icecat.biz/img/gallery/img_20324698_high_1472615731_3524_26430.jpg","573x430|400x400","|","","","","","","","","","","","Performance","Product type: Storage auto loader & library","Media type: Tape Cartridge","Form factor: 1U","Standard interfaces: Fibre Channel, Serial Attached SCSI (SAS)","Storage media types supported: LTO-5","Mean time between failures (MTBF): 100000 h","Number of slots (max): 8","Storage","Native capacity: 12 TB","Compressed capacity: 24 TB","Maximum supported storage capacity: 24 TB","Power","Power requirements: 100 - 240 VAC, 50 - 60 Hz","Power consumption (typical): 80 W","Weight & dimensions","Weight: 11.4 kg","Other features","Dimensions (WxDxH): 480 x 806 x 44 mm","Data compression: 2:1"