"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","2136","","HP","Q1745A","2136","0725184826016|725184826016","Large Format Media","971","","","Q1745A","20220221162835","ICECAT","1","92746","http://images.icecat.biz/img/gallery/2136_2681508126.jpg","3193x2384","http://images.icecat.biz/img/gallery_lows/2136_2681508126.jpg","http://images.icecat.biz/img/gallery_mediums/2136_2681508126.jpg","http://images.icecat.biz/img/gallery_thumbs/2136_2681508126.jpg","","","HP Q1745A large format media 10 m Matte","HP Paper-backed Polyester Fabric, 914 mm x 10 m (36 in x 33 ft), 110 g/m²","HP Q1745A, 10 m, Matte, 290 µm, 110 g/m²","HP Q1745A. Roll length: 10 m, Finish type: Matte, Printing media thickness: 290 µm, Print media weight: 110 g/m²","- HP Paper-backed Polyester Fabric is a 100% polyester knitted media. It is flame retardant and provides excellent drapability. A versatile media ideal for a wide range of applications - banners, curtains, decorations and window displays.\n- HP Paper-backed Polyester Fabric delivers high quality print results with brilliant, vivid colours. It has a unique fabric look and feel, which adds movement to banners and distinction to window displays.\n- HP Paper-backed Polyester Fabric is suitable for UV or dye-based inks and for most large format printers. The material is fixed on a paper release liner for stable transport in the printer.\n- HP Paper-backed Polyester Fabric is a durable tear- and smudge-proof material. 100% polyester, knitted for the highest-quality look and feel.","http://images.icecat.biz/img/gallery/2136_2681508126.jpg|http://images.icecat.biz/img/norm/high/2136-HP.jpg","3193x2384|400x300","|","","","","http://objects.icecat.biz/objects/HP_literature_uk_en_5982-7964EEE.pdf","","","","","Features","Roll length: 10 m","Core diameter: 5.08 cm","Printing media thickness: 290 µm","Print media weight: 110 g/m²","Printing material shelf life: 1 year(s)","Finish type: Matte","Country of origin: Germany","Weight: 2.9 kg","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Dimensions (WxDxH): 950 x 127 x 127 mm","Packaging data","Package dimensions (WxDxH): 950 x 127 x 127 mm","Package weight: 2.9 kg","Logistics data","Pallet gross weight: 216 kg","Other features","Products per pallet: 42 pc(s)","Quantity per box: 1 pc(s)","Weight & dimensions","Pallet dimensions (W x D x H): 1220 x 1070 x 1020 mm","Other features","Printing material lamination: pressure-sensitive laminate films","Core size (imperial): 2"""