"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","2130","","HP","Q1724A","2130","0725184825804|725184825804","Large Format Media","971","","","Q1724A","20210324115104","ICECAT","1","116635","http://images.icecat.biz/img/gallery/2130_9629594317.jpg","3387x2400","http://images.icecat.biz/img/gallery_lows/2130_9629594317.jpg","http://images.icecat.biz/img/gallery_mediums/2130_9629594317.jpg","http://images.icecat.biz/img/gallery_thumbs/2130_9629594317.jpg","http://objects.icecat.biz/objects/mmo_2130_1518842782_2891_12159.pdf","","HP Q1724A large format media 10.7 m Matt","HP Canvas Paper 180 g/m²-914 mm x 10.7 m (36 in x 35 ft)","HP Q1724A, 10.7 m, 91.4 cm, Matt, 260 µm, 180 g/m²","HP Q1724A. Roll length: 10.7 m, Roll width: 91.4 cm, Finish type: Matt, Printing media thickness: 260 µm, Print media weight: 180 g/m²","HP Canvas Paper 180 g/m² is an economical matt embossed paper that is specially coated to produce excellent image sharpness. The linen structure is ideal for fine art reproduction or business collateral such as menus, cards or invitations.","http://images.icecat.biz/img/gallery/2130_9629594317.jpg","3387x2400","","","","","","","","","","Features","Roll length: 10.7 m","Roll width: 91.4 cm","Core diameter: 5.08 cm","Printing media thickness: 260 µm","Print media weight: 180 g/m²","Printing material shelf life: 2 year(s)","Finish type: Matt","Country of origin: Switzerland","Weight: 2.7 kg","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Storage temperature (T-T): 10 - 30 °C","Operating relative humidity (H-H): 20 - 70%","Storage relative humidity (H-H): 20 - 60%","Sustainability","Doesn't contain: Acid","Weight & dimensions","Dimensions (WxDxH): 950 x 127 x 127 mm","Packaging data","Package dimensions (WxDxH): 950 x 127 x 127 mm","Package weight: 2.7 kg","Logistics data","Pallet gross weight: 146 kg","Other features","Drying time printing media: 3 min (@ 23°C, 50% RH)","Printing media gloss level: ASTM D-523","Master (outer) cases per pallet: 42 pc(s)","Fade-resistant: Y"