"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","21295","","APC","SL20KHB3","21295","","Uninterruptible Power Supplies (UPSs)","817","","","Silcon 20kW 400V UPS W-3 BPI","20210809161636","ICECAT","1","77126","https://images.icecat.biz/img/norm/high/21295-8941.jpg","383x500","https://images.icecat.biz/img/norm/low/21295-8941.jpg","https://images.icecat.biz/img/gallery_mediums/img_21295_medium_1480671705_7149_2323.jpg","https://images.icecat.biz/thumbs/21295.jpg","","","APC Silcon 20kW 400V UPS W-3 BPI uninterruptible power supply (UPS) 20 kVA 20000 W","APC Silcon, 20000VA/20000W, Input 400 (3PH)V/ Output 400 (3PH)V, Interface Port Contact Closure, DB-25 RS-232","APC Silcon 20kW 400V UPS W-3 BPI, 20 kVA, 20000 W, 24 min, 69,4 min, 0 - 40 °C, -50 - 40 °C","APC Silcon 20kW 400V UPS W-3 BPI. Output power capacity: 20 kVA, Output power: 20000 W. Typical backup time at full load: 24 min, Typical backup time at half load: 69,4 min. Bundled software: (1)Hard Wire 4-wire (3PH + G) (1)Hard Wire 5-wire (3PH + N + G) (1)Hard Wire 3-wire (3PH) .... Quantity per pallet: 1 pc(s). Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: Contact Closure, DB-25 RS-232, Output connections: (1)Hard Wire 4-wire (3PH + G) (1)Hard Wire 5-wire (3PH + N + G) (1)Hard Wire 3-wire (3PH) ..."," Features \r\n200% overload capability, Audible Alarms, Built-in SmartSlot, Built-in static bypass switch, Delta Conversion On-line Technology, Delta Conversion On-line Technology, Designed and manufactured under ISO9001 / ISO14001 certification, Environmental Protection, EPO, Event logging, Front-access servicing, Full-rated Power with kVA equaling kW, Full-rated Power with kVA equaling kW, Generator Compatible, Input Power Factor Correction, Intelligent Battery Management, Intelligent Battery Management, LCD AlphaNumeric Display, Overload Handling Capacity, Overload Indicator, Paralleling Capability, Paralleling Features for Capacity and Redundancy, Rated for Power-Factor Corrected Loads, Scalable Run Time, Sine-wave output, Software, Temperature Compensated Battery Charging, Web Management\r\n Includes \r\nInstallation Guide, Parallel Card, Triple Chassis for 3 SmartSlots, User Manual, Web/SNMP Management Card\r\n \r\n","https://images.icecat.biz/img/norm/high/21295-8941.jpg","383x500","","","","","","","","","","Features","Output power capacity: 20 kVA","Output power: 20000 W","Emergency Power Off (EPO): Yes","Battery","Typical backup time at full load: 24 min","Typical backup time at half load: 69,4 min","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -50 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Packaging data","Bundled software: (1)Hard Wire 4-wire (3PH + G) \n(1)Hard Wire 5-wire (3PH + N + G) \n(1)Hard Wire 3-wire (3PH) \n(1)Hard Wire 4-wire (3PH + N) \n(1)Hard Wire 4-wire (3PH - PEN) ","Logistics data","Quantity per pallet: 1 pc(s)","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof","Interface: Contact Closure, DB-25 RS-232","Output connections: (1)Hard Wire 4-wire (3PH + G) \n(1)Hard Wire 5-wire (3PH + N + G) \n(1)Hard Wire 3-wire (3PH) \n(1)Hard Wire 4-wire (3PH + N) \n(1)Hard Wire 4-wire (3PH - PEN)","Input connection type: Hard Wire 5-wire (3PH + N + G); Hard Wire 4-wire (3PH + PEN); Hard Wire 4-wire (3PH + N)","Dimensions (WxDxH): 1000 x 800,1 x 1400 mm","Output voltage note: Configurable for 380: 400 or 415 V 3 Phase nominal output voltage","Nominal input voltage: 400 V"