"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","2123524","","TP-Link","TL-WN310G","2123524","","Network Cards","182","","","54Mbps Wireless CardBus Adapter","20221021101432","ICECAT","1","122767","https://images.icecat.biz/img/norm/high/2123524-8316.jpg","400x195","https://images.icecat.biz/img/norm/low/2123524-8316.jpg","https://images.icecat.biz/img/gallery_mediums/img_2123524_medium_1481027840_5463_12184.jpg","https://images.icecat.biz/thumbs/2123524.jpg","","","TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s","TL-WN310G - 54Mbps Wireless CardBus Adapter","TP-Link 54Mbps Wireless CardBus Adapter, Wireless, CardBus, 54 Mbit/s, Multicolour","TP-Link 54Mbps Wireless CardBus Adapter. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni, Product colour: Multicolour","Complying with IEEE802.11g, TL-WN310G can easily connect your laptop to your access point, wireless router or public WiFi hotspot. It is backward compatible with IEEE802.11b.\r\n \r\nTL-WN310G provides an always-protected wireless network with standards-based security features: WPA/WPA2, IEEE802.1X, 64/128/152-bit WEP. With these enhanced security features, you can encrypt your data and only allow authorized users to access the wireless network so as to further protect your wireless communication from intruders.\r\n \r\nTL-WN310G includes a TP-LINK Wireless Client Utility to detect available wireless networks for quick connection and to create and save detailed connectivity profiles for different accessed networks. The TP-LINK Wireless Client Utility also provides a number of tools to display current diagnostics and status information so that you can easily check out the problem and solve them.\r\n \r\nOffering great wireless performance and total network security, the TP-Link 54M wireless cardbus Adapter (TL-WN310G) is an excellent choice for adding wireless connectivity to your desktop or notebook PC.\r\n\r\n- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\r\n- Supports 54/48/36/24/18/12/9/6Mbps or 11/5.5/2/1Mbps wireless LAN data transfer rates\r\n- Supports Ad-Hoc and Infrastructure modes\r\n- Supports wireless roaming between access points when configured in Infrastructure mode\r\n- Ease to configure and provides monitoring information\r\n- Supports Windows 2000/XP/Vista\r\n- Internal Antenna","https://images.icecat.biz/img/norm/high/2123524-8316.jpg","400x195","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: CardBus","Network","Maximum data transfer rate: 54 Mbit/s","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2,4 - 2,4835 GHz","Design","Internal: No","Component for: PC/Laptop","Product colour: Multicolour","Antenna type: Omni","Chipset: Atheros","Certification: CE, FCC","System requirements","Compatible operating systems: Win 98SE,ME,2000,XP 32 bit/64 bit, Vista 32 bit/64 bit, 7 32 bit/64 bit","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage humidity: 5 - 95%","Other features","Compliance industry standards: IEEE 802.11g, IEEE 802.11b","Dimensions (WxDxH): 115 x 54 x 5 mm"