"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86" "","","21081460","","Sony","DSCW810B.CE3","21081460","4905524971880|4905524971859|4905524971620","Digital Cameras","575","Cyber-shot","W","DSC-W810","20240314184416","ICECAT","1","277774","https://images.icecat.biz/img/gallery/21081460_1102164859.jpg","956x610","https://images.icecat.biz/img/gallery_lows/21081460_1102164859.jpg","https://images.icecat.biz/img/gallery_mediums/21081460_1102164859.jpg","https://images.icecat.biz/img/gallery_thumbs/21081460_1102164859.jpg","","","Sony Cyber-shot DSC-W810 1/2.3"" Compact camera 20,1 MP CCD 5152 x 3864 pixels Black","DSC-W810, 20.1MP, 720p, 1/2.3"" Super HAD CCD, F3.5 - 6.5, Eye-Fi, 2.7"" TFT, USB 2.0, 111g","Sony Cyber-shot DSC-W810, 20,1 MP, 5152 x 3864 pixels, CCD, 6x, HD, Black","Sony Cyber-shot DSC-W810. Camera type: Compact camera, Megapixel: 20,1 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 800. Optical zoom: 6x, Digital zoom: 48x, Focal length range: 4.6 - 27.6 mm. Fastest camera shutter speed: 1/1500 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7""). Weight: 111 g. Product colour: Black","W810 camera with a 20.1MP sensor, 6x optical zoom, 720p HD movie mode, Party Mode & Sweep Panorama\n\n- Shoot detailed photos with a 20.1MP image sensor\n- Get closer to the action with a 6x optical zoom\n- Hit the movie button to shoot crisp 720p HD video\n\n- It’s all in the detail with a 20.1MP sensor - effortlessly capture the beauty in every scene thanks to a high-resolution Super HAD CCD sensor\n- Get up close and personal - if your friends or subject are faraway, pull the scene closer with a 6x optical zoom and capture all of the action\n- Track fast-moving action with built-in autofocus - effortlessly lock on to your subject for sharp, finely detailed results\n- Shoot and share HD movies - hit the movie button to shoot crisp 720p HD movie clips, then play them back instantly to re-live the moment with friends\n- Brighten up your night with Party Mode - the W810 automatically adjusts the camera settings when shooting in low-light conditions for bright, clear party snaps\n- Smooth, blur-free photos with SteadyShot - built-in image stabilisation reduces the blur caused by shooting with shaky hands, for crisp, blur-free stills even when zooming\n- See the bigger picture with 360° Sweep Panorama - the camera automatically stitches together a high-speed burst of frames to create full panorama shots that capture an entire scene\n- Get the whole scene with a wide angle 26mm lens - if you’re taking a group shot, make sure all of your friends and family fit in the frame with a wide angle lens\n- Let Intelligent Auto mode pick the right settings - the camera settings automatically adjust to suit your shooting conditions for fast, beautifully exposed results\n- Add a touch of beauty as you go - retouch photos on the fly to make your portraits of family and friends look fresh and clear with built-in Beauty Effect editing\n- Light up the room with Advanced Flash - when the lights are low, there’s an advanced flash to boost sensitivity and brighten photos\n- Take your camera anywhere - a sleek, lightweight design won’t weigh you down when you’re shooting out and about","https://images.icecat.biz/img/gallery/21081460_1102164859.jpg|https://images.icecat.biz/img/gallery/3d702c39fc1084791174b4e4c5bd7041.jpg|https://images.icecat.biz/img/gallery/21081460-Sony-DSCW810B.CEH-16321.jpg|https://images.icecat.biz/img/gallery/dc2ad853c3ad75d802a1605661914f32.jpg|https://images.icecat.biz/img/gallery/e4ecca7265c0f4fafdbe54aff41e5e0e.jpg","956x610|1000x391|1000x391|1000x391|1000x391","||||","","","","","","","","||20.1MP Super HAD CCD sensor","Picture quality","Camera type: Compact camera","Megapixel: 20,1 MP","Sensor type: CCD","Maximum image resolution: 5152 x 3864 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 5152 x 3864, 3648 x 2736, 2592 x 1944, 5152 x 2896, 1920 x 1080, 640 x 480","Image stabilizer: No","Image formats supported: JPG","Lens system","Optical zoom: 6x","Digital zoom: 48x","Focal length range: 4.6 - 27.6 mm","Minimum focal length (35mm film equiv): 26 mm","Maximum focal length (35mm film equiv): 156 mm","Minimum aperture number: 3,5","Maximum aperture number: 6,5","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus","Auto Focus (AF) object detection: Face","Macro focusing range (tele): 1 - ∞","Macro focusing range (wide): 0.05 - ∞","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 800","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 200, 400, 800, Auto","Shutter","Fastest camera shutter speed: 1/1500 s","Slowest camera shutter speed: 2 s","Flash","Flash modes: Auto, Flash off, Flash on, Slow synchronization","Flash range (wide): 0,4 - 3,2 m","Flash range (tele): 1 - 1,74 m","Video","Video recording: Yes","Maximum video resolution: 1280 x 720 pixels","HD type: HD","Video resolutions: 320 x 240,640 x 480,1280 x 720","Motion JPEG frame rate: 30 fps","Resolution at capture speed: 640x480@30fps","Video formats supported: AVI","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: MS Duo, MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC","Memory slots: 1","Display","Display: TFT","Display diagonal: 6,86 cm (2.7"")","Display resolution (numeric): 230400 pixels","Ports & interfaces","PictBridge: No","USB version: 2.0","HDMI: No","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent","Scene modes: Beach, Night, Night portrait, Portrait, Snow, Night portrait, Landscape","Camera playback: Movie, Single image, Slide show","Start-up time: 1 ms","Playback zoom (max): 8x","Image editing: Resizing, Rotating","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 200 shots","Battery life (max): 1,67 h","Battery type: NP-BN","Number of batteries supported: 1","Weight & dimensions","Width: 96,8 mm","Depth: 20,9 mm","Height: 55,5 mm","Weight: 111 g","Weight (including battery): 127 g","Packaging content","Wrist strap included: Yes","AC adapter included: Yes","Cables included: USB","Batteries included: Yes","Other features","Built-in flash: Yes","Power source type: Battery"