"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178"
"","","20949766","","DELL","3020-5528","20949766","","PCs/Workstations","153","OptiPlex","","3020","20240314183614","ICECAT","1","28070","https://images.icecat.biz/img/gallery/825f6f295f379c3f610add3ed658b4d6.jpg","2100x2100","https://images.icecat.biz/img/gallery_lows/825f6f295f379c3f610add3ed658b4d6.jpg","https://images.icecat.biz/img/gallery_mediums/825f6f295f379c3f610add3ed658b4d6.jpg","https://images.icecat.biz/img/gallery_thumbs/825f6f295f379c3f610add3ed658b4d6.jpg","","","DELL OptiPlex 3020 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black, Grey","OptiPlex 3020 SFF - Intel Core i3-4130 (3M Cache, 3.40 GHz), 4GB 1600MHz DDR3 SDRAM, 500GB SATA HDD, DVD±RW, Intel HD Graphics 4400, Gigabit Ethernet, 255W, Windows 7 Professional 64-bit + Windows 8 64-bit","DELL OptiPlex 3020, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional","DELL OptiPlex 3020. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: SFF. Product type: PC","Ready to perform\n- Power through challenging jobs with up to 4th Gen Intel® Core™ i5 processors.\n- Windows 7 Professional or Windows 8 Pro.\n- Easily run multiple applications simultaneously with up to 16GB of memory.\n- Boost performance and support dual monitors with integrated Intel® Graphics (HD4600).\n- Boot up quickly with an optional high-performance solid-state hybrid drive (SSHD).\n- Store plenty of data with up to 2TB internal storage (available in mini tower configuration).\n\nBest-in-class security\n- Stop advanced threats and zero-day attacks with Dell Data Protection | Protected Workspace — a proactive, real-time solution for malware protection.\n- Store credentials securely with an integrated Trusted Platform Module (TPM).\n- Ensure authorized access through multifactor, single sign-on (SSO) and preboot authentication with Dell Data Protection | Security Tools.\n- Tighten security with smart card options.\n- Protect data on virtually any device, on external media and in public cloud storage with Dell Data Protection | Encryption.\n\nEasy to deploy and manage\n- Maximize IT resources with OptiPlex desktops that support automatic deployment and updates with included in-band management capabilities.\n- Streamline administration with integration into Dell KACE appliances, Microsoft System Center and industry-standard tools.\n- Simplify lifecycle management — from configuration and deployment through resale and recycling — with Dell Services.\n- Deploy with flexibility through multiple chassis options. Select the small form factor chassis, optimized for constrained workspaces, or the expandable mini tower with support for up to four PCIe cards.\n- Help reduce maintenance time and costs with easily serviceable, toolless chassis designs.\n\nSmart Selection\nGet up and running quickly with our Smart Selection program that lets you choose from our well-stocked assortment of most-requested configurations.","https://images.icecat.biz/img/gallery/825f6f295f379c3f610add3ed658b4d6.jpg|https://images.icecat.biz/img/gallery/3646ef1d060cde12c66720695900fc2c.jpg|https://images.icecat.biz/img/gallery/4f4aa7e710fd457e1ceb506059760c30.jpg|https://images.icecat.biz/img/gallery/d1f5770385459c5950a6b79cd0352c4d.jpg|https://images.icecat.biz/img/gallery/20949768_3119.jpg|https://images.icecat.biz/img/gallery/21083521_8113.jpg|https://images.icecat.biz/img/gallery/20949768_2398.jpg|https://images.icecat.biz/img/gallery/20949768_8923.jpg|https://images.icecat.biz/img/gallery/20949768_5198.jpg|https://images.icecat.biz/img/gallery/20949768_9246.jpg","2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100","|||||||||","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-4130","Processor frequency: 3.4 GHz","Processor generation: 4th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor socket: LGA 1150 (Socket H3)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI2","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-4100 Desktop series","Processor codename: Haswell","Thermal Design Power (TDP): 65, 54","Tcase: 72 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x8, 1x16, 2x4, 2x8","Number of processors installed: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-1333/1600, DDR3L-1333/1600 @ 1.5V","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Non-ECC: Yes","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","Number of storage drives supported: 1","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x41E","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Combo headphone/mic port: No","S/PDIF out port: No","DC-in jack: No","SmartCard slot: No","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","Design","Chassis type: SFF","Product colour: Black, Grey","Placement supported: Vertical","Water cooling system: No","Number of 3.5"" bays: 1","Number of 5.25"" bays: 1","Cable lock slot: Yes","Performance","Product type: PC","Motherboard chipset: Intel® H81","Password protection type: BIOS","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8","Trial software: Microsoft Office","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Matrix Storage Technology (Intel® MST): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013C","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 77480","Intel® Smart Response Technology: No","Intel® Rapid Start Technology: No","Intel® Turbo Boost Technology: No","Intel Smart Connect Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: Yes","Power","Power supply: 255 W","Power supply input voltage: 120 - 230 V","Power supply input frequency: 50 - 60 Hz","Certificates","Certification: CECP, WEEE","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 93 mm","Depth: 312 mm","Height: 290 mm","Weight: 6 kg","Packaging content","Display included: No","Mouse included: No","Keyboard included: No","Numeric keypad: No","Cables included: AC","AC adapter included: No","Other features","Optical drives quantity: 1","Windows keys: No","LightScribe: No","Dell E-Value Code: SM006D3020SFF83","Intel segment tagging: Enterprise, Small Business"